location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS X550LAV-XO471H Intel® Core™ i3 i3-4010U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X550LAV-XO471H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB02F2-M07220 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS X550LAV-XO471H Intel® Core™ i3 i3-4010U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey, Silver
  • - Intel® Core™ i3 i3-4010U 1.7 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics 4400
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - 37 Wh 45 W
  • - Windows 8.1 64-bit
Long product name ASUS X550LAV-XO471H Intel® Core™ i3 i3-4010U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Grey, Silver :
The long product name of ASUS X550LAV-XO471H Intel® Core™ i3 i3-4010U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Grey, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-4010U (3M Cache, 1.7GHz), 4GB DDR3, 500GB HDD, DVD SuperMulti, Intel HD Graphics 4400, Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth 4.0, HD WebCam, Windows 8.1
More>>>
ASUS X550LAV-XO471H Intel® Core™ i3 i3-4010U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Grey, Silver:
The official description of ASUS X550LAV-XO471H Intel® Core™ i3 i3-4010U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Grey, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Incredible Beauty
A classic, timeless design
Designed for everyday multitasking and entertainment for smart and practical users, the ASUS X Series notebooks redefine your expectations of all-rounder notebook. With a spun-circle finish and patterned palm rests, the X Series adds a touch of sophistication and elegance to everyday computing. Its slim profile is 5% thinner than the previous X Series notebook, and still houses to a large touchpad with intuitive multi-point Smart Gesture input, multiple USB 3.0 ports for fast data transfer and IceCool technology to keep your palm rests cool.

Performance
Providing a smooth computing experience
Value-packed with all the essentials, the X Series reinvents your daily computing experience. Whether you are using it for work or for fun, this is an ideal machine for both productive computing and entertainment. It features up to an Intel® Core™ processor and graphics card, Instant on that resumes your computer from sleep mode in 2 seconds and USB 3.0 for 10 times faster data transfer speed. ASUS X Series gives you everything you need for a truly satisfying multitask computing and multimedia experience.

Incredible Sound
Precise, crystal clear audio to complete the cinematic experience
On most notebooks, all sound frequencies originate from small onboard speakers. The resulting audio comes from a single source and lacks distinctiveness. Like other notebooks in the ASUS range, the X Series comes equipped with SonicMaster technology and ASUS AudioWizard to bring you high fidelity audio. Experience omnidirectional sound and hear each individual instrument's nuances with the X Series.

Incredible Touch
Precise input
The ASUS Golden Finger team puts natural interfaces first, developing standards far beyond industry average. This assures ASUS provides the most comfortable and responsive experiences in every application and at all times. The X Series has a large touchpad equipped with Smart Gesture technology for quick and precise response across a wide range of touch inputs. The ergonomic seamless one-piece keyboard is designed to provide you the most comfortable typing experience.

Incredible Cloud
Access your data and files anytime, anywhere
ASUS WebStorage ensures you get access to your data and files on any device that has an internet connection. With ASUS WebStorage, your files are automatically kept up-to-date and synced across various devices; you can share photos and videos with friends and family, and stream your music and movies to your device. ASUS X Series comes with free ASUS WebStorage.

Short summary description ASUS X550LAV-XO471H Intel® Core™ i3 i3-4010U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Grey, Silver:
This short summary of the ASUS X550LAV-XO471H Intel® Core™ i3 i3-4010U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS X550LAV-XO471H, Intel® Core™ i3, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X550LAV-XO471H Intel® Core™ i3 i3-4010U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Grey, Silver:
This is an auto-generated long summary of ASUS X550LAV-XO471H Intel® Core™ i3 i3-4010U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Grey, Silver based on the first three specs of the first five spec groups.

ASUS X550LAV-XO471H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Grey, Silver

Design
Product type *
Laptop
Product colour *
Grey, Silver
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4010U
Processor cores
2
Processor threads
4
Processor frequency *
1.7 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i3-4000 Mobile Series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
2x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Maximum internal memory *
12 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
2 GB
On-board graphics card DirectX version
11.2/12
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0xA16
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SSSR16Q
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75107
Conflict-Free processor
Yes
Battery
Number of battery cells
4
Battery capacity
2600 mAh
Battery capacity *
37 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, HDD, User
Weight & dimensions
Width
380 mm
Depth
251 mm
Height (front)
2.48 cm
Height (rear)
3.17 cm
Weight *
2.3 kg
Other features
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x