location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS S551LA-CJ143H Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Touchscreen HD 6 GB DDR3-SDRAM 1.02 TB HDD+SSD Windows 8 Grey, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S551LA-CJ143H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0261-M01680
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659693161
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS S551LA-CJ143H Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Touchscreen HD 6 GB DDR3-SDRAM 1.02 TB HDD+SSD Windows 8 Grey, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey, Stainless steel
  • - Intel® Core™ i5 i5-4200U 1.6 GHz
  • - Touchscreen 39.6 cm (15.6") HD 1366 x 768 pixels 16:9
  • - 6 GB DDR3-SDRAM
  • - 1.02 TB HDD+SSD DVD Super Multi
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 50 Wh 65 W
  • - Windows 8
Long product name ASUS S551LA-CJ143H Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Touchscreen HD 6 GB DDR3-SDRAM 1.02 TB HDD+SSD Windows 8 Grey, Stainless steel :
The long product name of ASUS S551LA-CJ143H Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Touchscreen HD 6 GB DDR3-SDRAM 1.02 TB HDD+SSD Windows 8 Grey, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4200U (3M Cache, 1.6GHz), 15.6" HD 1366 x 768, 6GB RAM, 1000GB HDD + 24GB SSD, Super Multi DVD, Gigabit Ethernet, WLAN 802.11 b/g/n, BT 4.0, Windows 8
More>>>
ASUS S551LA-CJ143H Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Touchscreen HD 6 GB DDR3-SDRAM 1.02 TB HDD+SSD Windows 8 Grey, Stainless steel:
The official description of ASUS S551LA-CJ143H Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Touchscreen HD 6 GB DDR3-SDRAM 1.02 TB HDD+SSD Windows 8 Grey, Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Incredible
Beauty
Irresistible Beauty
ASUS product design puts people first, meaning truly attractive aesthetics. Subtle artistry guided ASUS VivoBook development, resulting in a full range of notebooks that offer all-round premium elegance. The series showcases an incredible sleek design, its excellence extending to thoughtful features such as gently rounded surfaces. It offers a minimalist yet completely stylish look, combined with the spectacular visuals provides by ASUS Splendid technology, which puts sheer beauty onscreen.

Incredible
Sound
Thrill to clear and powerful sound
The world is full of living sound and every note is important. ASUS goes beyond just function into indulging all your senses with immersive experiences. Enjoy smooth, rich, and detailed sound in music, movies, voice, and even gaming. Thanks to ASUS development efforts, optimized hardware brings bigger speakers and resonance chambers and precision-tuned software for gorgeous pro-grade audio. All contribute to amazing sonic adventures.

Incredible
Touch
Be touched with the world at your fingertips
ASUS takes great pride in perfecting user experiences. ASUS VivoBook touch input has been designed to maximize intuitive computing, whether you're using the touchscreen, touchpad, or keyboard. The ASUS Golden Finger team puts natural interfaces first, developing standards far beyond the industry average. This assures ASUS provides the most comfortable and responsive experiences in every application and at all times.

Incredible
Response
Better user interface and eco-responsible
ASUS VivoBooks are so responsive, they become part of you. In addition to amazing touch and input precision, their 2-second instant on resume means so long notebook reboot frustration! Driven by Super Hybrid Engine II technology, they offer up to 14-day standby, always ready to get back into fun and productivity whenever you need them. And while compact, within are powerful 3rd gen Intel® processors up to Core™ i7, powering smooth HD multimedia and multitasking.

Incredible
Cloud
Store share and sync
ASUS cloud services provide the most complete platform for online living that's accessible anywhere from a host of devices. With ASUS WebStorage, convenience is the main priority, offering you easy storage, sharing, and syncing of everything from business presentations to photo albums and favorite multimedia content. Each ASUS VivoBook comes with 3GB of WebStorage space free for the three years, and offers you the MyBitCast app so you can easily sync your content to multiple devices and accounts simultaneously.

Short summary description ASUS S551LA-CJ143H Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Touchscreen HD 6 GB DDR3-SDRAM 1.02 TB HDD+SSD Windows 8 Grey, Stainless steel:
This short summary of the ASUS S551LA-CJ143H Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Touchscreen HD 6 GB DDR3-SDRAM 1.02 TB HDD+SSD Windows 8 Grey, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS S551LA-CJ143H, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1.02 TB

Long summary description ASUS S551LA-CJ143H Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Touchscreen HD 6 GB DDR3-SDRAM 1.02 TB HDD+SSD Windows 8 Grey, Stainless steel:
This is an auto-generated long summary of ASUS S551LA-CJ143H Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Touchscreen HD 6 GB DDR3-SDRAM 1.02 TB HDD+SSD Windows 8 Grey, Stainless steel based on the first three specs of the first five spec groups.

ASUS S551LA-CJ143H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.02 TB, Storage media: HDD+SSD. Operating system installed: Windows 8. Product colour: Grey, Stainless steel

Design
Product type *
Laptop
Product colour *
Grey, Stainless steel
Form factor *
Clamshell
Display
Touchscreen type
Capacitive
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Touch technology
Multi-touch
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
1.6 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
1x4, 2x4
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
1.02 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
Number of SSDs installed
1
SSD capacity
24 GB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Keyboard
Keyboard layout
QWERTY
Numeric keypad *
Yes
Full-size keyboard
Yes
Software
Drivers included
Yes
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR170
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75459
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity
4500 mAh
Battery capacity *
50 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
HDD, User
Weight & dimensions
Width
380 mm
Depth
258 mm
Height
22.5 mm
Weight *
2.4 kg
Other features
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:58:52
Uk has collected 3 expert reviews for ASUS S551LA-CJ143H Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Touchscreen HD 6 GB DDR3-SDRAM 1.02 TB HDD+SSD Windows 8 Grey, Stainless steel and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
digitalone.com.sg
Updated:
2014-05-22 01:58:52
The Asus VivoBook S551 is a mainstream touch-capable laptop that scores high in the looks department. Based on its polished, metallic appearance, you could be forgiven for thinking that it costs more than its $1,398 retail price, which includes the lat...
Good The modest screen resolution means the VivoBook runs games such as Bioshock Infinite at medium to high settings smoothly...
Bad Unlike most ultrabooks, the VivoBook uses a normal 750GB hard drive that provides ample storage, but is much slower than hybrid drives or solidstate drives.
Bottom line An average mainstream touchscreen laptop suitable for everyday computing and gaming that scores in the looks department but could be better with some specs...
60%