location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 90NB0070-R21000 laptop spare part Display

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90NB0070-R21000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0070-R21000
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2023 15:19:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS 90NB0070-R21000 laptop spare part Display
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Display
  • - Brand compatibility: ASUS TX300CA
  • - 33.8 Touchscreen
Long product name ASUS 90NB0070-R21000 laptop spare part Display :
The long product name of ASUS 90NB0070-R21000 laptop spare part Display. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCD touch 13.3"
More>>>
ASUS 90NB0070-R21000 laptop spare part Display:
The official description of ASUS 90NB0070-R21000 laptop spare part Display as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS is passionate about technology and driven by innovation. We dream, we dare and we strive to create an effortless and joyful digital life for everyone. We're always in search of incredible ideas and experiences, and we aspire to deliver the incredible in everything we do.

Short summary description ASUS 90NB0070-R21000 laptop spare part Display:
This short summary of the ASUS 90NB0070-R21000 laptop spare part Display data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 90NB0070-R21000, Display, 33.8 cm (13.3"), Touchscreen, ASUS, TX300CA

Long summary description ASUS 90NB0070-R21000 laptop spare part Display:
This is an auto-generated long summary of ASUS 90NB0070-R21000 laptop spare part Display based on the first three specs of the first five spec groups.

ASUS 90NB0070-R21000. Type: Display. Display diagonal: 33.8 cm (13.3"), Touchscreen. Brand compatibility: ASUS, Compatibility: TX300CA

Features
Type *
Display
Brand compatibility *
ASUS
Compatibility *
TX300CA
Display
Display diagonal
33.8 cm (13.3")
Touchscreen
Yes