location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS W5A-G0053P 30.7 cm (12.1") 0.75 GB DDR2-SDRAM 80 GB Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W5A-G0053P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NA1A41D123272CGN show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS W5A-G0053P 30.7 cm (12.1") 0.75 GB DDR2-SDRAM 80 GB Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.73 GHz
  • - 30.7 cm (12.1") 1280 x 768 pixels 5:3
  • - 0.75 GB DDR2-SDRAM
  • - 80 GB
  • - 65 W
  • - Windows XP Professional
Long product name ASUS W5A-G0053P 30.7 cm (12.1") 0.75 GB DDR2-SDRAM 80 GB Windows XP Professional :
The long product name of ASUS W5A-G0053P 30.7 cm (12.1") 0.75 GB DDR2-SDRAM 80 GB Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W5A-G0053P
More>>>
ASUS W5A-G0053P 30.7 cm (12.1") 0.75 GB DDR2-SDRAM 80 GB Windows XP Professional:
The official description of ASUS W5A-G0053P 30.7 cm (12.1") 0.75 GB DDR2-SDRAM 80 GB Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

See and be seen with the ASUS W5A eye for style
No matter where you are, the W5A's built-in 1.3 mega-pixel 180 swivel webcam will bring your vision to wherever you wish to be. Built-in microphone and the exclusive LiveFrame software, especially developed for W5A, allow easy capturing, recording and playing of photos and videos.

Stylish Design for Modern Sophistication
As technology gradually integrates with daily life, we look for things beyond functionality in our devices. With black and white being the most enduring classics of fashion, make a statement with the W5A stylish design available in both colors.

Slim Build
Travel in style with the W5A that packs functions and special features in one sleek and 1.6kg lightweight design. Together with built-in wireless mouse receiver mobility is more limitless now than ever before!

Bluetooth for Unwired Freedom
Built-in Bluetooth allows omni-directional wireless connection and data transfer between the W5A and other digital devices such as mobile phones and PDAs.

12.1-inch Color Rich Widescreen
The overall aesthetics of the W5A is complemented with beautiful image presentation. Its high-resolution widescreen delivers exceptional image and motion picture of brilliant and vibrant colors. Enter the dazzling viewing experience with the W5A.

Data Transfer Highway
Get on the high-speed information highway with the Intel 915GM chipset. Combined with the DDRII memory module, the W5A offers ultra high memory bandwidth and processing speed with stability.

Inclusive mouse & bag.

Short summary description ASUS W5A-G0053P 30.7 cm (12.1") 0.75 GB DDR2-SDRAM 80 GB Windows XP Professional:
This short summary of the ASUS W5A-G0053P 30.7 cm (12.1") 0.75 GB DDR2-SDRAM 80 GB Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS W5A-G0053P, 1.73 GHz, 30.7 cm (12.1"), 1280 x 768 pixels, 0.75 GB, 80 GB, Windows XP Professional

Long summary description ASUS W5A-G0053P 30.7 cm (12.1") 0.75 GB DDR2-SDRAM 80 GB Windows XP Professional:
This is an auto-generated long summary of ASUS W5A-G0053P 30.7 cm (12.1") 0.75 GB DDR2-SDRAM 80 GB Windows XP Professional based on the first three specs of the first five spec groups.

ASUS W5A-G0053P. Processor frequency: 1.73 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 768 pixels. Internal memory: 0.75 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Operating system installed: Windows XP Professional. Weight: 1.6 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 768 pixels
HD type
Not supported
Native aspect ratio
5:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.73 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
0.75 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
80 GB
HDD interface
Ultra-ATA/100
HDD speed
4200 RPM
Graphics
Maximum graphics card memory
0.128 GB
Audio
Audio system
Intel HDA
Number of built-in speakers
2
Audio system direct 3D sound
Yes
Camera
Front camera
Yes
Optical drive
DVD read speed
8x
DVD write speed
8x
DVD rewrite speed
4x
CD read speed
24x
CD write speed
24x
CD rewrite speed
10x
Network
Networking features
Fast Ethernet, Wireless LAN, Bluetooth
Networking speed
10/100 Mbps Base-TX
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Ports & interfaces
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 915GM Express
Keyboard
Pointing device
Touchpad
Keyboard number of keys
83
Software
Operating system installed *
Windows XP Professional
Bundled software
ASUSDVD XP 5.0 Power Director V3.0 DE Medi@Show V2.0 SE Symantec Norton AntiVirus 2005 (trial) Adobe Acrobat Reader 5.1 NERO Express V6.0 ASUS Probe ASUS Live Update ASUS ChkMail ASUS Hotkey ASUS Power4 Gear+
Power
AC adapter power
65 W
AC adapter input voltage
100/240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
305 mm
Depth
220 mm
Height
29.8 mm
Weight *
1.6 kg
Hard drive
Storage drive height
9.5 mm
Other features
Bundled hardware
2nd Battery 3+6cell) 256MB Ai Flash Wireless Optical Mouse Bag/ Mouse
Security features
BIOS Booting / HDD User Password
AC adapter included
Yes
Infrared data port
No
Special features
1.3M Camera Build-in Bluetooth
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
Data/Fax V.90
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:44:53
Uk has collected 1 expert review for ASUS W5A-G0053P 30.7 cm (12.1") 0.75 GB DDR2-SDRAM 80 GB Windows XP Professional and the rating is 73 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
73%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2014-01-01 02:44:53
This cream-colored 12.1-inch widescreen sports easy-to-use built-in still and video camera but poor sound.
Good Includes a builtin camera...
Bad Sound is poor...
Bottom line Lightweight ultraportable is also light on performance, but includes a fun Webcam.
73%