location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS K53U-SX033V AMD E E-350 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K53U-SX033V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90N58A118N1257VL15D show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS K53U-SX033V AMD E E-350 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - AMD E E-350 1.6 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - 320 GB HDD DVD Super Multi
  • - AMD Radeon HD 6310M
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 7 Home Premium
Long product name ASUS K53U-SX033V AMD E E-350 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black :
The long product name of ASUS K53U-SX033V AMD E E-350 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K53U-SX033V - AMD E-350 (1.6 GHz), 4GB DDR3, 320GB HDD, 15.6" 16:9 HD (1366x768) LED, Radeon HD 6310, DVD Super-Multi, 2600g, Black, Windows 7 Home Premium
More>>>
ASUS K53U-SX033V AMD E E-350 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:
The official description of ASUS K53U-SX033V AMD E E-350 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

K53U
The Perfect Fit for Work and Play

- IceCool Technology keeps the palm rest area cool, placing heat-producing components away from users;
- Enhanced multitasking and mobile computing capabilities with the new AMD Brazos Platform;
- Palm Proof Technology prevents accidental input;
- Power4Gear automatically adjusts fan speeds for quiet computing and prolonged battery life.

Classy Design
Featuring the AMD Brazos Platform and an elegant color scheme, the new K Series offers an expressive combination of technology and style. An elegant look along with ASUS’ extensive quality testing ensures that the K Series look fantastic even during prolonged use, allowing you to do more in complete confidence.

Powered by The Latest AMD Brazos Processors
Equipped with the latest AMD Brazos 18W Core processors, the ASUS K53U delivers the best mobile performance in its class, for both work and play.

Power4Gear with Self-adjusting Fan Speeds
Power4Gear’s self-adjusting fan helps you conserve battery power and provides for a more peaceful computing environment.

IceCool Technology
Exclusive dual-sided motherboard design places hot components on the underside and away from users. Combined with heatpipes and vents, palm rests and typing surfaces stay cooler than the body temperature so they’re cool even during the longest computing sessions.

Palm Proof technology
Intelligent touchpad distinguishes between palm and finger contact to prevent inadvertent cursor movements during typing.

Immersive Multimedia Experience
The ASUS K53U delivers an immersive multimedia experience through its high definition LED panel and Altec Lansing® speakers with SRS Premium Sound™. Your ASUS K53U can also connect to HDMI-compatible TVs, consoles and entertainment systems.

Short summary description ASUS K53U-SX033V AMD E E-350 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:
This short summary of the ASUS K53U-SX033V AMD E E-350 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS K53U-SX033V, AMD E, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS K53U-SX033V AMD E E-350 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:
This is an auto-generated long summary of ASUS K53U-SX033V AMD E E-350 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

ASUS K53U-SX033V. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E-350, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD E
Processor model *
E-350
Processor cores
2
Processor threads
2
Processor frequency *
1.6 GHz
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon HD 6000
On-board graphics card model *
AMD Radeon HD 6310M
Audio
Audio system
Sonic Focus
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Ports & interfaces
Line-in
Yes
Combo headphone/mic port
No
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
AMD A50M
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Drivers included
Yes
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
5200 mAh
Power
AC adapter power
65 W
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
No
Fingerprint reader
No
Weight & dimensions
Width
378 mm
Depth
253 mm
Height (front)
2.8 cm
Height (rear)
3.4 cm
Weight *
2.6 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
AMD
3D
No
Power supply type
DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
HDD user password
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-09-27 03:28:04
Uk has collected 4 expert reviews for ASUS K53U-SX033V AMD E E-350 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%