Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS K53BY-SX014V Black 39.6 cm (15.6") 1366 x 768 pixels 1.6 GHz E-350

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K53BY-SX014V
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90N57C318N1147VL151 show
Show alternative article codes used in the online market place
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7079
This statistic is based on the 79813 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 77991 free Open Icecat users .
Info modified on: 17 Jun 2018 21:16:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS K53BY-SX014V Black 39.6 cm (15.6") 1366 x 768 pixels 1.6 GHz E-350 :
The short editorial description of ASUS K53BY-SX014V Black 39.6 cm (15.6") 1366 x 768 pixels 1.6 GHz E-350

K53BY-SX014V - AMD E-350 (1.6 GHz), 4GB DDR3, 500GB HDD, 39.624 cm (15.6") 16:9 HD (1366x768) LED, 2600g, Black, Windows 7 Home Premium
More>>>
ASUS K53BY-SX014V Black 39.6 cm (15.6") 1366 x 768 pixels 1.6 GHz E-350:
The official marketing text of ASUS K53BY-SX014V Black 39.6 cm (15.6") 1366 x 768 pixels 1.6 GHz E-350 as supplied by the manufacturer

K53BY
The Perfect Fit for Work and Play

- IceCool Technology keeps the palm rest area cool, placing heat-producing components away from users;
- Enhanced multitasking and mobile computing capabilities with the new AMD Brazos Platform;
- Palm Proof Technology prevents accidental input;
- Power4Gear automatically adjusts fan speeds for quiet computing and prolonged battery life.

Classy Design
Featuring the next generation AMD Brazos Platform and an elegant color scheme, the new K Series offers an expressive combination of technology and style. An elegant look along with ASUS’ extensive quality testing ensures that the K Series look fantastic even during prolonged use, allowing you to do more in complete confidence.

Powered by the latest AMD Brazos processors
Equipped with the latest AMD Brazos 18W Core processors, the ASUS K53BY delivers the best mobile performance in its class, for both work and play.

Graphics by AMD
The ASUS K53BY comes with AMD Radeon™ HD 6470M graphics for dazzling gaming and multimedia output, with 1GB DDR3 video memory to accelerate visuals.

Power4Gear with self-adjusting fan speeds
Power4Gear’s self-adjusting fan helps you conserve battery power and provides for a more peaceful computing environment.

IceCool Technology
Exclusive dual-sided motherboard design places hot components on the underside and away from users. Combined with heatpipes and vents, palm rests and typing surfaces stay cooler than the body temperature so they’re cool even during the longest computing sessions.

Palm Proof technology
Intelligent touchpad distinguishes between palm and finger contact to prevent inadvertent cursor movements during typing.

Immersive Multimedia Experience
The ASUS K53BY delivers an immersive multimedia experience through its high definition LED panel and Altec Lansing® speakers with SRS Premium Sound™. Your ASUS K53BY can also connect to HDMI-compatible TVs, consoles and entertainment systems.

Short summary description ASUS K53BY-SX014V Black 39.6 cm (15.6") 1366 x 768 pixels 1.6 GHz E-350:
This short summary of the ASUS K53BY-SX014V Black 39.6 cm (15.6") 1366 x 768 pixels 1.6 GHz E-350 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS K53BY-SX014V, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description ASUS K53BY-SX014V Black 39.6 cm (15.6") 1366 x 768 pixels 1.6 GHz E-350:
This is an auto-generated long summary of ASUS K53BY-SX014V Black 39.6 cm (15.6") 1366 x 768 pixels 1.6 GHz E-350 based on the first three specs of the first five spec groups.

ASUS K53BY-SX014V. Processor model: E-350, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Optical drive type: DVD Super Multi. Discrete graphics adapter. Operating system installed: Windows 7 Home Premium. Colour of product: Black. Weight: 2.6 kg

Customer service details
X