location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUSPRO P31SD-RO075X Intel® Core™ i5 i5-2410M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ASUSPRO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P31SD-RO075X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90N4LW424N1415XL751 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2022 14:43:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUSPRO P31SD-RO075X Intel® Core™ i5 i5-2410M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-2410M 2.3 GHz
  • - 33.8 cm (13.3") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD
  • - NVIDIA® GeForce® GT 520M Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - 83 Wh 90 W
  • - Windows 7 Professional 64-bit
Long product name ASUSPRO P31SD-RO075X Intel® Core™ i5 i5-2410M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Professional Black :
The long product name of ASUSPRO P31SD-RO075X Intel® Core™ i5 i5-2410M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P31SD-RO075X - Intel Core i5-2410M (3M Cache, 2.30 GHz), 4GB DDR3, 500GB HDD, 13.3" 16:9 HD (1366x768), 1780g, Black, Windows 7 Professional
More>>>
ASUSPRO P31SD-RO075X Intel® Core™ i5 i5-2410M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Professional Black:
The official description of ASUSPRO P31SD-RO075X Intel® Core™ i5 i5-2410M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Super Slim, Ultra-Portable and Incredibly Beautiful
Combined with its extremely slim and beautiful sub 1-inch thin design, the P31SD notebooks can be easily slipped into any backpack or briefcase. Combining this attractive form factor with the technical advancements of the Super Hybrid Engine offers extra performance and a boosted battery life. It has raised the bar ever further, creating the most powerful ultra-portable in the world.

10+ hrs Battery Life* for All-Day Computing
Thanks to exclusive ASUS Super Hybrid Engine technology, the P31SD notebook can switch between different power modes depending on the task at hand. This leads to big power savings, so the notebook lasts up to 10 hours giving you the freedom to use it without frequent recharging. Extend your computing range with confidence and free yourself from wall-tethering worries.

Protect Your Data – Trace and Locate Stolen Notebooks
Integrated Intel® Anti-Theft Technology disables access to the operating system, while with the help of local law enforcement agencies, Computrace® LoJack® by Absolute® Software in select locations; it can locate and help recover stolen notebooks.

How does Anti-theft Software works?

- The Anti-theft Software is Installed properly;
- The anti-theft team forensically mines stolen notebook information;
- Notebook is Stolen;
- Location of the stolen notebook is traced and identified;
- Owner reports the notebook theft to local police office and server;
- Recover the notebook with police agencies.

Short summary description ASUSPRO P31SD-RO075X Intel® Core™ i5 i5-2410M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Professional Black:
This short summary of the ASUSPRO P31SD-RO075X Intel® Core™ i5 i5-2410M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUSPRO P31SD-RO075X, Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUSPRO P31SD-RO075X Intel® Core™ i5 i5-2410M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Professional Black:
This is an auto-generated long summary of ASUSPRO P31SD-RO075X Intel® Core™ i5 i5-2410M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Professional Black based on the first three specs of the first five spec groups.

ASUSPRO P31SD-RO075X. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2410M
Processor cores
2
Processor threads
4
Processor boost frequency
2.9 GHz
Processor frequency *
2.3 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2400 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x8, 1x16, 2x4, 2x8
CPU multiplier (bus/core ratio)
23
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 520M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x116
Number of discrete graphics cards installed
1
Audio
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Line-in
Yes
Combo headphone/mic port
No
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Ports & interfaces
TV-out
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52224
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
8
Battery capacity
5600 mAh
Battery capacity *
83 Wh
Power
AC adapter power
90 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Fingerprint reader
No
Weight & dimensions
Width
328 mm
Depth
233 mm
Height (front)
2.5 cm
Height (rear)
2.8 cm
Weight *
1.78 kg
Features
Images Type Map
Other features
Wireless technology
802.11a/b/g/n
AC adapter included
Yes
Infrared data port
No
Graphics card family
NVIDIA
3D
No
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
HDD user password
Yes
Intel segment tagging
Small Business
Source Testseek summary Average rating
Reviews
Updated:
2014-03-28 01:29:33
Uk has collected 1 expert review for ASUSPRO P31SD-RO075X Laptop 33.8 cm (13.3") HD Intel® Core™ i5 i5-2410M 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Professional Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%