location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VivoPC VM62-G142R Intel® Core™ i3 i3-4030U 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VivoPC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM62-G142R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90MS00D1-M01430
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90MS00D1-M01430 user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS VivoPC VM62-G142R Intel® Core™ i3 i3-4030U 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC Black 65 W
  • - Intel® Core™ i3 i3-4030U 1.9 GHz
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 1 TB HDD Card reader integrated
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Windows 8.1
Long product name ASUS VivoPC VM62-G142R Intel® Core™ i3 i3-4030U 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Mini PC Black :
The long product name of ASUS VivoPC VM62-G142R Intel® Core™ i3 i3-4030U 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-4030U (1.9GHz, 3M Cache), 4GB DDR3, 1000GB HDD, Intel HD Graphics 4400, Gigabit Ethernet, WLAN 802.11, WebCam, Windows 8.1
More>>>
ASUS VivoPC VM62-G142R Intel® Core™ i3 i3-4030U 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Mini PC Black:
The official description of ASUS VivoPC VM62-G142R Intel® Core™ i3 i3-4030U 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS VivoPC
Small yet powerful mini PC

Imagine all the functionalities of a traditional desktop PC in a chic, compact box with a footprint slightly larger than a standard DVD jewel case. Stop imagining and meet the ASUS VivoPC.

Powered by the 4th gen Intel® Core™ processor and featuring SonicMaster Technology, the new VivoPC is the answer to your day-to-day computing needs; and provides you with a cinematic 4K/2K multimedia experience. The small form factor even includes Vivo DualBay for flexible dual storage options so you can speed up the operating system or have even more space for movies and music.

Vivo DualBay - Flexible dual storage design
VivoPC VM62 features a unique dual storage design that can accommodate up to two storage drives. So whether you’re after larger storage capacities or faster data access speeds, you can mix and match between hard disk and solid state drive to better suit your needs.

If you’re looking for space to house your movie or music libraries, use a single 3.5-inch or two 2.5-inch hard disk drives. Alternatively, you can choose a combination of 2.5-inch hard disk and solid state drive to speed up your operating system.

Future-proofing home entertainment - 4K graphics support
The VivoPC VM62 has powerful 4th generation Intel® Core™ i5 processor for ultra-realistic visuals in great detail. Browse the web, view photos from your SD card, or watch videos in up to 4K/2K resolution with ASUS VivoPC.

Pitch-perfect audio
External speakers? You don't need them. VivoPC has everything you need right out of the box. Built-in SonicMaster speakers and MaxxAudio tuning ensures pitch-perfect audio, every time.

Cloud access anytime, anywhere
ASUS HomeCloud creates a world without boundaries. It lets you access your VivoPC remotely, stream multimedia content to wherever you want, and manage all your files anywhere — no matter where it's stored. It even turns your hard drive into a private cloud. VivoPC comes with a year’s worth of 100GB of ASUS WebStorage free, so your files in the cloud can be accessed on any device with an internet connection.

Stable and fast wireless connections
VivoPC ensures stable fast connections with dedicated antennas for its 2.4GHz and 5GHz bands; while a hotspot function lets other devices piggy-back on your VivoPC's web connection.

Chic and elegant design
VivoPC defies convention and redefines the look of a desktop PC.
Simple and elegant, its spun-metal finish fits right in your living or workspace.

Full compatibility for convenient connectivity
VivoPC VM62 isn‘t short on connectivity options either, with an array of ports that are compatible with a multitude of devices.

VivoPC VM62 comes with numerous USB 2.0 and USB 3.0 ports, with the latter delivering faster device charging and up to 10 times faster transfer speeds than previous generation USB for quick file transfers and device syncing. VivoPC VM62 has an optical SPDIF output port for multi-channel audio support. It also comes with two audio output jacks; and that’s accompanied by HDMI and DisplayPort output ports for connections to HD displays or TVs.

Short summary description ASUS VivoPC VM62-G142R Intel® Core™ i3 i3-4030U 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Mini PC Black:
This short summary of the ASUS VivoPC VM62-G142R Intel® Core™ i3 i3-4030U 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VivoPC VM62-G142R, 1.9 GHz, Intel® Core™ i3, i3-4030U, 4 GB, 1 TB, Windows 8.1

Long summary description ASUS VivoPC VM62-G142R Intel® Core™ i3 i3-4030U 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Mini PC Black:
This is an auto-generated long summary of ASUS VivoPC VM62-G142R Intel® Core™ i3 i3-4030U 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Mini PC Black based on the first three specs of the first five spec groups.

ASUS VivoPC VM62-G142R. Processor frequency: 1.9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4030U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4030U
Processor cores
2
Processor threads
4
Processor frequency *
1.9 GHz
Processor socket
BGA 1168
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI2
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i3-4000 Mobile Series
Processor codename
Haswell
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
12
PCI Express configurations
4x1, 2x4
Number of processors installed
1
Stepping
D0
Maximum internal memory supported by processor
16 GB
Memory types supported by processor
DDR3L-SDRAM, LPDDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3L-SDRAM
Memory slots
2x SO-DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
Card reader integrated
Yes
Compatible memory cards
SD, SDXC, SDHC, MMC
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
2 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port
No
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
S/PDIF out port
Yes
Total number of SATA connectors
4
Ports & interfaces
Number of SATA III connectors
4
Design
Chassis type *
Mini PC
Volume
2 L
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Product type *
Mini PC
Software
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1EN
CPU configuration (max)
1
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Rapid Storage Technology
Yes
Processor ARK ID
81018
Intel® Turbo Boost Technology
No
Intel Smart Connect Technology
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
65 W
Certificates
Certification
BSMI/CB/CE/FCC/UL/Energy Star/VCCI
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
190 mm
Depth *
190 mm
Height *
56.2 mm
Weight *
1.2 kg
Packaging content
Display included *
No
Manual
Yes
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:48:56
Uk has collected 16 expert reviews for ASUS VivoPC VM62-G142R Intel® Core™ i3 i3-4030U 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Mini PC Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pcauthority.com.au
Updated:
2017-03-01 06:48:56
S mall computers are nifty. They can provide a full desktop PC experience where the physical space for a traditional tower case would be cumbersome or impractical. In the past, a tiny form factor meant weak specs and woeful performance -- but the ASUS Viv...
Bottom line "The VivoPC VM62's ability to internally house a 3.5” or 2x 2.5” drive may make it more cost effective overall compared to Intel's NUC. "...
60%
kitguru.net
Updated:
2017-03-01 06:48:56
Asus VivoPC comes in a number of versions. This model is the VM62B with a Core i3 processor and integrated Intel HD 4600 graphics which puts it in the middle of the pecking order. You can also buy it with a Celeron 2957U (we prefer to avoid Celerons) or C...
Good DualBay gives you the option of one 3.5inch drive or two 2.5inch drives, You get the choice of DisplayPort or HDMI graphics output, Decent array of USB 3.0 and USB 2.0 ports, Driver installation and BIOS updating is quick and easy, If you boot off SSD the...
Bad Supplied as barebones so you need to add memory, storage and Operating system, More expensive than MSI Cubi, All the ports and connectors are on one side so the card reader and USB are next to the power jack, Relatively big and boxy for a mini PC.
Bottom line The ASUS VivoPC VM62B is similar to a number of other mini PCs we have seen in recent times that rely on an Intel CPU with Intel graphics. The stand out feature in the VM62B is the Asus VIVO DualBay that accommodates either one 3.5-inch drive or two 2.5-i...
75%
apcmag.com
Updated:
2017-03-01 06:48:56
We are testing the Asus VivoPC VM62-G038M – a Core i3-4030U powered machine on the more affordable end of the spectrum. It's a barebones system – you will need to supply your own RAM (2 slots, up to 16GB 1600 MHz) and HDD. It actually has dual 2.5” bays...
70%
goldfries.com
Updated:
2017-03-01 06:48:56
A compact desktop system that doesn't cost a bomb but packs sufficient power to get work done, that's what the ASUS VivoPC is.You might think that this is another ECS LIVA that I reviewed recently but it isn't. The ASUS VivoPC is actually very different.T...
Bottom line The ASUS VivoPC (VM62) Mini PC retails at 1,249 – if you need a computer to get work done then this is it because it works great right out of the box and it comes with options to expand operation capacity (only for storage and memory, no processor upgrade...
0%
chip.com.my
Updated:
2017-03-01 06:48:56
The launch of Intel's 4th generation of computer processors have truly given a lot of people reasons to celebrate. PC manufacturers have also become a lot more creative when it comes to design, and companies like ASUS has decided to go ultra-small with th...
Good Great performance, Modular parts...
Bad Lags when playing back 4K content...
Bottom line The ASUS Vivo PC VM62 is a compact computer that performs great for many general tasks. Use it as a small office PC or change up the storage configuration a bit to have it function as a HTPC. Whatever your choice, this machine does not disappoint.(previo...
0%