location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Keris Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 16000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keris Wireless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90MP0230-B0UA00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718017812641
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:13
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90MP0230-B0UA00 user manual (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG Keris Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 16000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tri-mode connectivity with dual-wireless 2.4 GHz and Bluetooth® LE, plus wired USB
  • - Specially tuned ROG 16,000 dpi, 400 ips optical sensor and 1000 Hz polling rate
  • - Optimized for FPS games, ergonomic design is based on input from esports pros
  • - ROG exclusive push-fit switch socket to vary click force and extend the lifespan of the mouse
  • - ROG Micro Switches for consistent click force and 70-million-click lifespan
  • - Honeycomb inner structure results in a lightweight 79 gram design
  • - Up to 78 hours of battery life, or 56 hours with RGB lighting on
  • - Wired fast-charging feature provides up to 12 hours of play time on a 15-minute charge
  • - Premium PBT polymer L/R buttons with a durable matte finish
  • - Swappable side buttons to suit any play style and provide customization options
Long product name ASUS ROG Keris Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 16000 DPI :
The long product name of ASUS ROG Keris Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 16000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless, 16000 DPI, 7 programmable buttons, AURA Sync, 500mAh, 118 x 62 x 39 mm, black
More>>>
ASUS ROG Keris Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 16000 DPI:
The official description of ASUS ROG Keris Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 16000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MADE FOR PROS
ROG Keris Wireless is a lightweight, 79-gram FPS wireless gaming mouse featuring tri-mode connectivity — wired, 2.4 GHz RF, or Bluetooth® LE — and a specially tuned ROG 16,000 dpi sensor. It also features exclusive push-fit switch sockets with ROG Micro Switches, left and right PBT polymer buttons, swappable side buttons, ROG Omni Mouse feet, ROG Paracord and Aura Sync RGB lighting.

TRI-MODE CONNECTIVITY
ROG Keris Wireless can be connected in one of three ways — via ultrafast 2.4 GHz, energy-efficient Bluetooth® LE, or wired USB. Use 2.4 GHz wireless for gaming, and switch to Bluetooth LE for daily tasks.

ULTIMATE ACCURACY
Every strike is critical. At the heart of ROG Keris Wireless is an optical sensor that’s been specially-tuned by ROG, giving you unerring accuracy and precision to take down the competition.

ERGONOMIC DESIGN
ROG enlisted the help of professional gamers when designing Keris Wireless, using their feedback to create a gaming mouse with exceptional ergonomics. The resulting fine-tuned curves are a perfect fit for any hand, making it the ideal mouse for marathon gaming.

ROG MICRO SWITCH
Keris Wireless features the new ROG Micro Switch with 70-million-click lifespan and a gold-plated electro-junction to improve durability and extend life. Strict ROG manufacturing standards ensure each individual switch is inspected and sorted, with both left and right switches paired to keep force deviation within +/- 5 gram-force for a consistent click feel.

EXCLUSIVE PUSH-FIT SWITCH SOCKET
Exclusive push-fit switch sockets make it easy to drop in new switches — so you can tailor operating force and feedback to preference, or replace worn or broken switches to extend lifespan.

LIGHTWEIGHT INTERNAL STRUCTURE
An internal honeycomb-like structure provides structural support while keeping weight down to just 79 grams.

PBT L/R BUTTONS
The left and right PBT buttons have a durable nonslip surface that resists wear or shine, ensuring a consistent feel.

ROG PARACORD
ROG Keris Wireless includes the improved ROG Paracord. Extremely flexible and lightweight, it’s designed to minimize snags and maximize movement. The raised port design also provides space between the cable and tabletop or mousepad surface, minimizing cable drag and noise.

ADVANCED POWER SOLUTION
USB Type-C® fast charging provides up to 12 hours of gameplay from just a 15-minute charge. Play wirelessly for up to 78 hours with lights off, or up to 56 hours with RGB lighting on*.
*Battery life test conducted in 2.4 GHz mode.

ROG OMNI MOUSE FEET
After a series of tests, the ROG design team determined that mouse feet and directionality affect glide more than size. The 100% Teflon (PTFE) mouse feet are rounded and 25% smoother than those found in other gaming mice to ensure an effortless glide across any surface.

DPI ON-THE-SCROLL
A unique DPI On-The-Scroll feature lets you easily adjust mouse sensitivity without accessing software. Just press and hold the DPI button and then spin the scroll wheel to set the sensitivity level. You can also just click the button to cycle through four different DPI levels.
Note: The scroll wheel light changes color, based on the selected DPI range.

AURA RGB LIGHTING & ARMOURY CRATE
ROG Aura RGB lighting is integrated into the logo and the scroll wheel of ROG Keris Wireless. Lighting can be customized with a near-endless spectrum of colors and a range of dynamic effects. In addition, up to three profiles can be stored onboard, so your preferences travel with you. Armoury Crate lets you easily tune Keris Wireless to suit your gameplay — adjust performance and surface calibration settings, program and map buttons, customize lighting effects, and more.

Short summary description ASUS ROG Keris Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 16000 DPI:
This short summary of the ASUS ROG Keris Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 16000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Keris Wireless, Right-hand, Optical, RF Wireless + Bluetooth + USB Type-A, 16000 DPI, Black

Long summary description ASUS ROG Keris Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 16000 DPI:
This is an auto-generated long summary of ASUS ROG Keris Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 16000 DPI based on the first three specs of the first five spec groups.

ASUS ROG Keris Wireless. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth + USB Type-A, Movement resolution: 16000 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Illumination colour: Multi. Power source: Batteries. Product colour: Black

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Gaming
Device interface *
RF Wireless + Bluetooth + USB Type-A
Movement detection technology *
Optical
Movement resolution *
16000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
7
Number of programmable buttons
7
Mouse tracking speed
400 ips
Polling rate
1000 Hz
Frequency band
2.4 GHz
Design
Form factor *
Right-hand
Ergonomic design
Yes
Product colour *
Black
Surface coloration
Monochromatic
Illumination
Yes
Design
Illumination colour
Multi
Ergonomics
Cable length
2 m
Power
Power source *
Batteries
Charging port type
USB Type-C
Battery type
Built-in battery
Battery capacity
500 mAh
System requirements
Windows operating systems supported
Windows 10
Weight & dimensions
Width
62 mm
Depth
118 mm
Height
39 mm
Weight
79 g
Packaging data
Quantity per pack *
1 pc(s)
Packaging content
User guide
Yes
Warranty card
Yes
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
France 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)