location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS PA248Q computer monitor 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA248Q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90LMG0150Q5008UL show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 269374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2024 14:16:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS PA248Q computer monitor 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61.2 cm (24.1") LED IPS
  • - WUXGA 1920 x 1200 pixels 16:10
  • - 6 ms 300 cd/m²
  • - 75 W
Long product name ASUS PA248Q computer monitor 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LED Black :
The long product name of ASUS PA248Q computer monitor 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24.1", LED IPS, 1920 x 1200, 16:10, 6ms, 300 cd/m2, 80M:1, HDMI, VGA, DisplayPort, DVI-D, 5 x USB3.0 (1 in/4 out), 6.4kg, Black
More>>>
ASUS PA248Q computer monitor 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LED Black:
The official description of ASUS PA248Q computer monitor 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

True Color, Always Gorgeous
Experience professional-grade color fidelity and reproduction with the ASUS PA248Q ProArt series LCD display. Each PA248Q guarantees industry-leading color accuracy, having been pre-calibrated to minimize the color different to ∆E < 5 right out of box. The PA248Q delivers 100% sRGB color reproduction on its 16:10, 1920 x 1200 optimal HD A+ IPS panel with 178° ultra-wide viewing angle.
It is the world’s first monitor with four USB 3.0 ports, ensuring enhanced productivity thanks to data transfer speeds that are up to 10X faster than Current USB 2.0 standards.

The True Color
Pre-calibrated right out-of box
The out-of-box settings are impressive as each PA248Q is pre-calibrated at factory to prove the best color accuracy. To ensure that each PA248Q produces the most accurate and consistent color, we carefully measure its ∆E and gamma value and track its gray-scaling. It even supports both Gamma 2.2 for PC and Gamma 1.8 for Mac – offering users more flexibilities to work with.
Each PA248Q guarantees industry-leading color accuracy, having been calibrated to minimize color difference to ∆E (Delta E) of less than 5 – ensuring precise reading of color input and guarantees excellent color fidelity.

Optimal HD A+ IPS Panel
The ASUS PA248Q features a 16:10 aspect ratio, 1920 x 1200 A+ IPS LED-backlit panel for 100% sRGB and 72% NTSC color reproduction; addititionally, along with a 178° wide viewing angle, it ensures quality visuals and minimal onscreen color shift from almost any viewing position.

ASUS Smart Contrast Ratio
With ASUS Smart Contrast Ratio (ASCR) of 80,000,000:1 and 300cd/m² of brightness, the ASUS PA248Q enhances display contrast and sharpness – by adjusting the luminance of the backlight to achieve the darkness black and brightest white – delivering lifelike visuals.

Customized Color Adjustment
Customized hue and saturation control with 6 color adjustment allows user to adjust six colors (red, green, blue, cyan, magenta and yellow) independently without effecting other colors.

Ultra-Smooth Visuals
ASUS PA248Q also delivers ultra-smooth visuals thanks to a 6ms (GTG) response time – ensuring users have a lag-free viewing experience when it comes to watching movies or playing games. Games played under the PA248Q are more vivid – as all details can be seen and true color can be shown with the PA248Q.

Extensive Connectivity
The World’s First Monitor with Four USB 3.0 Ports
PA248Q sets a standard by being the world’s first monitor with four USB 3.0 ports; users can easily plug in their devices and experience ultra-fast transmission speeds that are up to 10 times* that of current USB 2.0 standards.

Picture-in-Picture and Picture-by-Picture
ASUS exclusive innovations Picture-in-Picture (PIP) and Picture-by-Picture (PBP) allows users to view images from different signals in almost anyway they want. PIP and PBP let users view images from different signals and let them switch between the main and PIP source, including audio, easily.

Short summary description ASUS PA248Q computer monitor 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LED Black:
This short summary of the ASUS PA248Q computer monitor 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS PA248Q, 61.2 cm (24.1"), 1920 x 1200 pixels, WUXGA, LED, 6 ms, Black

Long summary description ASUS PA248Q computer monitor 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LED Black:
This is an auto-generated long summary of ASUS PA248Q computer monitor 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LED Black based on the first three specs of the first five spec groups.

ASUS PA248Q. Display diagonal: 61.2 cm (24.1"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
61.2 cm (24.1")
Display resolution *
1920 x 1200 pixels
HD type *
WUXGA
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
6 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1200 (WUXGA)
Aspect ratio
16:10
Contrast ratio (dynamic)
80000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.27 x 0.27 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
50 - 76 Hz
Performance
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Design
Market positioning *
Graphics design
Product colour *
Black
Ports & interfaces
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
5
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
DisplayPorts quantity
1
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Ergonomics
Height adjustment
10 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivel angle range
-60 - 60°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
LED indicators
Power
Power
Power consumption (typical) *
75 W
Power consumption (PowerSave)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
557.2 mm
Depth (with stand)
235 mm
Height (with stand)
416.3 mm
Width (without stand)
557.2 mm
Depth (without stand)
62 mm
Height (without stand)
362.8 mm
Weight (without stand)
6.4 kg
Packaging data
Package width
681 mm
Package depth
292 mm
Package height
439 mm
Package weight
9.9 kg
Packaging content
Cables included
AC, DisplayPort, DVI, USB, VGA
Quick start guide
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Maximum resolution
1920 x 1200 pixels
Number of products included
1 pc(s)
Placement supported
Horizontal/Vertical
Screen saving functions
Yes
Package weight
9.9 kg
Certification
TCO 5.2, UL/cUL, CB, ErP, FCC, CCC, TUV-GS, TUV-ERGO, ISO9241-307, BSMI, Gost-R, C-Tick, VCCI, PSB, NOM, J-MOSS, Windows 7 WHQL, Mac Compliance
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 12:57:23
Uk has collected 38 expert reviews for ASUS PA248Q computer monitor 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LED Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
chip.com.my
Updated:
2019-12-01 12:57:11
It's not exactly a well-known fact, but monitors for the working artist, especially for photographers and designers, belong in a class of their own. For folks that can never be picky enough about colours, clarity and precision, their monitor has to as per...
Good Great display quality, Wide viewing angle, Flexible stand, Lots of features...
Bad Not the slimmest of monitors...
Bottom line If you're a working artist and looking for a proper monitor for the job, the ASUS PA248 is, quite rightly, one of the best choices you can make. The display quality and wide viewing angle is already good reason to nab it, but the monitor goes further by...
0%
tbreak.ae
Updated:
2019-12-01 12:57:11
The ASUS PA248Q is a monitor designed for professionals and enthusiasts whose primary purpose is editing films or pictures, where color grading and precise measurements are the first priority for a satisfactory experience. To that end, ASUS has a done a...
Bottom line It's easy to recommend the ASUS PA248Q for its great color reproduction, connectivity options, and incredible viewing angles (at 178°). It may need some extra bit of tweaking to get the truest possible color reproduction, but for the price though, and...
92%
uk.hardware.info
Updated:
2019-12-01 12:57:12
The monitor will always remain the main focal point of a PC, no matter if you're a casual user, die-hard overclocker or hardware enthusiast. It's the component you will be staring at the most. The market for computer screens became quite rich in 2012, w...
0%
techadvisor.co.uk
Updated:
2019-12-01 12:57:12
Unlike the vast majority of 24inch displays available today, the Asus PA248Q has a 16:10 aspect ratio which was once the norm, with a native resolution of 1920x1200 pixels. The display retains the ability to display full HD video content, albeit with bord...
Bottom line The Asus PA248Q is aimed at serious graphics professionals and enthusiasts and delivers great performance and plenty of features for the money. It offers more screen space than a typical 24inch display and offers a full set of adjustments and comes calibr...
80%
expertreviews.co.uk
Updated:
2019-12-01 12:57:15
Asus's PA248Q is an IPS monitor aimed at professionals. Asus claims the screen "guarantees industry-leading colour accuracy" and "delivers 100% sRGB colour accuracy". To test this, we started by calibrating the screen with our Spyder4Express screen calib...
Bottom line A feature-packed high-quality IPS monitor with some clever designer-focussed features...
80%
kitguru.net
Updated:
2019-12-01 12:57:20
Today we are looking at the latest high end 24 inch monitor from Asus, the PA248Q. This monitor features a pre-calibrated LED backlit IPS panel with 1920×1200 resolution. The PA248Q ProArt display is said to guarantee industry leading colour accurac...
Good Colour rendition is superb, panel has a high level of consistency, black definition and white purity are close to class leading, perfect for a designer on a budget, USB 3.0 hub, built like a tank, stand has tilt, swivel, pivot and height adjustments...
Bad No HDMI cable supplied, Not the slimmest panel on the market, Kitguru says: A quality panel, built to produce clear, crisp highly saturated images at a competitive price point, Rating: 9.0, Pages: 1 2 3 4 5 6, Share, Facebook, Twitter, Google +, Stumbleup...
Bottom line The Asus PA248Q ProArt Monitor is one of the finest 24 inch screens I have tested this year. It is attractively designed and clearly built to survive the test of time within an active studio environment.While it can sound somewhat superfluous I do feel th...
90%
digitalversus.com
Updated:
2019-12-01 12:57:20
The Asus PA246Q monitor hasn't budged from our buyer's guide since it was released. However, this long-serving five-star display is soon to bow out of service, making way for the...
Good Wide viewing angles, Factory calibrated colours, Resolution: 1920 x 1200 pixels, Finish, Design and hardware (stand, connections, accessories)...
Bad Contrast is below average compared with other monitors we've tested, Uses more power than a TNscreen monitor...
Bottom line Asus has brought all the great things about the PA246Q to this updated model including top-notch design, colour fidelity, wide viewing angles, a sturdy build and responsiveness sufficient for gaming. However, there's little point updating your PA246Q to a...
100%
pcmag.com
Updated:
2019-12-01 12:57:12
Last year's Asus PA246Q%displayPrice% at %seller% monitor earned our Editors' Choice award for its affordable price, robust feature set, and excellent IPS color reproduction, among other things. Its successor, the Asus PA248Q%displayPrice% at %seller%, is...
Good Great color quality. Flexible stand. Wide viewing angles. Lots of ports.
Bad No auto rotate feature. Grayscale performance could be better...
Bottom line The Asus PA248Q is a reasonably priced 24-inch IPS monitor offering solid performance and a generous feature set. Its grayscale performance is good but not great, though...
80%