location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 27T1EH computer monitor 68.6 cm (27") 1920 x 1080 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27T1EH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90LM93101QZ10D1C
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2024 14:20:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS 27T1EH computer monitor 68.6 cm (27") 1920 x 1080 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27")
  • - 1920 x 1080 pixels
  • - 5 ms 300 cd/m²
  • - 70 W
Long product name ASUS 27T1EH computer monitor 68.6 cm (27") 1920 x 1080 pixels Black :
The long product name of ASUS 27T1EH computer monitor 68.6 cm (27") 1920 x 1080 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27T1EH - 27.0" (68.6cm) 16:9 Wide Screen, 1920x1080, 0.311mm, 300 cd/㎡, HDCP
More>>>
ASUS 27T1EH computer monitor 68.6 cm (27") 1920 x 1080 pixels Black:
The official description of ASUS 27T1EH computer monitor 68.6 cm (27") 1920 x 1080 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

True-to-life Pictures Powered by LED
With global resources becoming scarcer and the impact our demands have made on the planet becoming increasingly visible, green computing has become a critical issue in recent times. The 27T1EH LED TV monitor adopts LED backlight panel to delivers high contrast images and save more power consumption with mercury free.

A complete HD TV viewing and Full HD video playback experience
- Integrated TV tuner for digital DVB-T(MPEG4/H.264) and analogue (PAL/SECAM) signal, supporting all common TV functions for a complete TV viewing experience.
- Support Full HD 1080p (1920x1080) for more exquisite and high resolution content.
- Simultaneously connect to Full HD Blu-ray Disc players and myriad HD playback devices like DVD players, audio devices and set-top boxes via a wealth of inputs/outputs, including HDMI.
- Dazzle your visual senses with incredible realism during gaming or movie watching via exclusive ASCR Technology that bumps the display’s contrast ratio to an astounding 10,000,000:1.

Powerful Aural Enjoyment
The pair of 7W stereo speakers deliver cinematic virtual surround sound effect, additionally the four preset sound modes optimize sound quality according to speech (Vocal), rock music (Rock), soft music (Soft), and fighting game (Boom) scenarios for the most realistic sounds in various entertainment settings.

What´s more, the embedded S/PDIF audio support ensures easy connectivity to Dolby DTS devices.

Rich I/O Ports allows simultaneuos connections to more video devices
27T1EH´s wealth of I/O ports (HDMI, SCART, component, composite, s-video, D-sub, PC audio-in, RCA audio-in and S/PDIF) grant you the convenience of plugging in virtually any video device.

Short summary description ASUS 27T1EH computer monitor 68.6 cm (27") 1920 x 1080 pixels Black:
This short summary of the ASUS 27T1EH computer monitor 68.6 cm (27") 1920 x 1080 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 27T1EH, 68.6 cm (27"), 1920 x 1080 pixels, 5 ms, Black

Long summary description ASUS 27T1EH computer monitor 68.6 cm (27") 1920 x 1080 pixels Black:
This is an auto-generated long summary of ASUS 27T1EH computer monitor 68.6 cm (27") 1920 x 1080 pixels Black based on the first three specs of the first five spec groups.

ASUS 27T1EH. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.311 x 0.311 mm
Horizontal scan range
31 - 83 kHz
Vertical scan range
56 - 76 Hz
Digital horizontal frequency
31 - 83 kHz
Digital vertical frequency
56 - 76 Hz
Multimedia
RMS rated power
7 W
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
Audio input
Yes
Headphone connectivity
3.5 mm
HDCP
Yes
SCART ports quantity
1
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
S-Video inputs quantity
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
12 - -5°
Child lock
Yes
Power
Power consumption (typical) *
70 W
Power consumption (standby) *
0.5 W
Weight & dimensions
Width (without stand)
666.5 mm
Depth (without stand)
229.9 mm
Height (without stand)
515.2 mm
Weight (without stand)
8.7 kg
Packaging data
Package width
755 mm
Package depth
148 mm
Package height
685 mm
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Power requirements
AC 100-240V, 50/60Hz, 1.2A
Thin Client
Thin client installed
No