- - 23.8-inch Full HD (1920x1080) IPS gaming monitor with fast 144Hz refresh rate designed for professional gamers and fast paced gameplay
- - Features ASUS Extreme Low Motion Blur (ELMB) Technology with 1ms MPRT to further reduce ghosting and motion blur
- - FreeSync technology to eliminate screen tearing and choppy frame rates
- - Features an ergonomically designed stand to offer extensive swivel, tilt, pivot and height adjustments
- - Shadow Boost enhances image details in dark areas, brightening scenes without over-exposing bright areas
- - Supports both Adaptive-Sync with NVIDIA GeForce graphics cards and FreeSync with AMD Radeon graphics cards *Compatible with NVIDIA GeForce GTX 10 series, GTX 16 series, RTX 20 series and newer graphics cards
23.8" IPS, 1920x1080px, 16:9, 250 cd/m², 1000:1, 144 Hz, 2x 2W, VGA, HDMI, DisplayPort, 3.5mm, 540,5x365-515x217,6 mm
TUF gaming VG249Q
TUF Gaming VG249Q is a 23.8-inch, Full HD (1920x1080), IPS display with fast 144Hz refresh rate designed for professional gamers and fast paced gameplay.
It also features 1ms MPRT response time and Adaptive-Sync technology, for extremely fluid gameplay without tearing and stuttering.
23.8 inch IPS display for wide viewing angle and better color reproduction
The 23.8-inch Full HD (1920 X 1080) IPS panel of TUF Gaming VG249Q delivers stunning visuals from all angles with wide 178-degree viewing angles ensure minimal distortion and color shift even when you're viewing from extreme positions.
144Hz Refresh Rate
TUF Gaming VG249Q has an ultra-fast 144Hz refresh rate, ensuring that even fast-paced games played at the highest visual settings look buttery smooth and completely lag-free. Get the upper hand in first-person-shooters, racing, real-time strategy and sports titles.
EXTREME LOW MOTION BLUR
Features the latest ASUS-exclusive Extreme Low Motion Blur technology, which achieves 1ms MPRT to eliminate smearing and motion blur, and makes objects in motion look sharper, so gameplay is more fluid and responsive.
IN−GAME ENHANCEMENTS
Shadow Boost
ASUS Shadow Boost technology clarifies dark areas of the game without overexposing brighter areas, improving overall viewing while also making it easier to spot enemies hidden in dark areas of the map.
GamePlus
The ASUS-exclusive, integrated GamePlus hotkey offers in-game enhancements that help you get more out of your game. This function is co-developed with input from pro gamers, allowing them to practice and improve their gaming skills.
GameVisual
ASUS GameVisual Technology has seven pre-set display modes to optimize visuals for different types of content. This unique feature can be easily accessed through a hotkey or the on-screen display settings menu
Flicker-Free technology
Flicker-Free technology reduces flicker to minimize eyestrain for improved comfort when you're embroiled in long gaming sessions.
Ultra-Low Blue Light technology
ASUS Ultra-Low Blue Light technology reduces the amount of potentially harmful blue light emitted by the display. Four different filter settings are available to control the amount of blue light reduction.
ENGINEERING
Rich connectivity
Extensive connectivity options, including, DisplayPort1.2x1, HDMI (v1.4)x1, D-subx1, audio-in support a wide array of multimedia devices.
Ergonomic design
With an ergonomically-designed stand, TUF Gaming VG249Q provides tilt, swivel, pivot and height adjustments so you can easily find your ideal viewing position. The display is also VESA-compatible for wall mounting.
ASUS TUF Gaming VG249Q, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black
ASUS TUF Gaming VG249Q. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black