ASUS logo

ASUS VZ279Q computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black, Gold

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137882
Info modified on:
08 May 2024, 22:49:40
Short summary description ASUS VZ279Q computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black, Gold:

ASUS VZ279Q, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black, Gold

Long summary description ASUS VZ279Q computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black, Gold:

ASUS VZ279Q. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black, Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.