ASUS logo

ASUS 17" LCD Display computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75047
Info modified on:
08 May 2024, 22:50:31
Short summary description ASUS 17" LCD Display computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:

ASUS 17" LCD Display, 43.2 cm (17"), 1280 x 1024 pixels, 8 ms, Silver

Long summary description ASUS 17" LCD Display computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:

ASUS 17" LCD Display. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 130°. Product colour: Silver

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.