location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VB199T computer monitor 48.3 cm (19") 1280 x 1024 pixels SXGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VB199T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90LM00Z1-B01170
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659759034
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:15:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS VB199T computer monitor 48.3 cm (19") 1280 x 1024 pixels SXGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - SXGA 1280 x 1024 pixels 4:3
  • - 5 ms 250 cd/m²
  • - 17.1 W
More>>>
Short summary description ASUS VB199T computer monitor 48.3 cm (19") 1280 x 1024 pixels SXGA Black:
This short summary of the ASUS VB199T computer monitor 48.3 cm (19") 1280 x 1024 pixels SXGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VB199T, 48.3 cm (19"), 1280 x 1024 pixels, SXGA, LCD, 5 ms, Black

Long summary description ASUS VB199T computer monitor 48.3 cm (19") 1280 x 1024 pixels SXGA Black:
This is an auto-generated long summary of ASUS VB199T computer monitor 48.3 cm (19") 1280 x 1024 pixels SXGA Black based on the first three specs of the first five spec groups.

ASUS VB199T. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, HD type: SXGA. Display: LCD. Response time: 5 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
HD type *
SXGA
Native aspect ratio *
4:3
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
1280 x 1024 (SXGA)
Aspect ratio
4:3
Contrast ratio (dynamic)
50000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.293 x 0.293 mm
Horizontal scan range
53 - 80 kHz
Vertical scan range
50 - 76 Hz
Digital horizontal frequency
53 - 80 kHz
Digital vertical frequency
50 - 76 Hz
Colour gamut
72%
3D
No
Multimedia
RMS rated power
2 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Ergonomics
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
LED indicators
Power
Power
Power consumption (typical) *
17.1 W
Power consumption (off)
0.2 W
Power consumption (PowerSave)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
413 mm
Depth (with stand)
210 mm
Height (with stand)
410 mm
Width (without stand)
413 mm
Depth (without stand)
64.8 mm
Height (without stand)
342.4 mm
Weight (without stand)
3.2 kg
Packaging data
Package width
485 mm
Package depth
150 mm
Package height
469 mm
Package weight
5.6 kg
Packaging content
Cables included
AC, DVI, VGA
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
On/off switch
Yes
TV tuner integrated
No
Certification
BSMI, CB, CCC, C-Tick, CU, FCC, ISO, J-MOSS, PSB, TCO6.0, TUV-Ergo, TUV-GS, UL/cUL, VCCI, WEEE, WHQL
Thin Client
Thin client installed
No
Country Distributor
Deutschland 1 distributor(s)