location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS DSL-N17U wireless router Fast Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSL-N17U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90IG01L0-BU2000
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS DSL-N17U wireless router Fast Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN DSL WAN
  • - Ethernet LAN (RJ-45) ports: 5
  • - Web-based management
Long product name ASUS DSL-N17U wireless router Fast Ethernet Black :
The long product name of ASUS DSL-N17U wireless router Fast Ethernet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IEEE 802.11 b/g/n, 300 Mbps, VDSL2/ADSL2+/ADSL2/ADSL, 4 x Fast Ethernet, 2 x USB 2.0, 147 x 205 x 66 mm, 370 g
More>>>
ASUS DSL-N17U wireless router Fast Ethernet Black:
The official description of ASUS DSL-N17U wireless router Fast Ethernet Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DSL-N17U Wireless-N300 Gigabit ADSL/VDSL Modem Router

- Dual-purpose wireless router and DSL modem with both Ethernet and DSL internet connection (WAN) ports.
- Compatible with ADSL2/2+, ADSL, VDSL2, fiber and cable services for complete future-proofing.
- Gigabit Ethernet ports for the fastest, most reliable internet performance.
- Dual multi-purpose USB ports support file sharing, printer sharing and media streaming.
- ASUS AiCloud lets you access, sync, share and stream data from your home network to any internet-connected PC, Android or iOS device.

Wins PCMag Readers’ Choice Award for the fourth straight year (2012, 2013, 2014 and 2015).
The ASUS DSL-N17U ADSL/VDSL wireless modem router is stylish, truly multi-functional, and has reliable performance. It can connect to the internet using either the Ethernet or DSL WAN (Wide Area Network) ports, allowing customers to use it as a either a modem router or a standalone wireless router. Compatible with ADSL2/2+, ADSL, VDSL2, fiber and cable services.

Equipped with powerful hardware NAT acceleration and built-in Gigabit Ethernet, the DSL-N17U gives you full Gigabit internet performance, with a WAN-to-LAN throughput performance of over 900 Mbps.

Two USB 2.0 ports allow the DSL-N17U to share printers and scanners over a network, and it can also operate as high-speed NAS (Network Attached Storage) device when external storage is connected.

The easy-to-use ASUSWRT graphical user interface unlocks the power of the DSL-N17U giving robust control to optimize your network for you. 30-second set-up and easy traffic management means even network newbies can enjoy its sophisticated features, while power users will love its Download Master, IPv6 support, multiple wireless SSIDs and secure VPN access.

Two WAN ports for DSL and Ethernet offer double the choice
The DSL-N17U has two WAN (Wide Area Network) ports, allowing it to be used as a standalone router when not operating as a DSL modem router. You can choose which mode suits your needs at any time, reducing cost and clutter by not having to buy separate power-consuming devices. Whether for a basic home setup or a full wireless network, this dual-WAN design gives you total flexibility.

Enhanced signal range and stability
ASUS AiRadar intelligently improves wireless connections by using exclusive ASUS RF fine-tuning. This ensures extended coverage, dynamic data speed increases, and enhanced stability.

Gigabit Internet browsing with hardware NAT
Equipped with a powerful hardware NAT acceleration engine and built-in Gigabit Ethernet, the DSL-N17U gives you full Gigabit performance. Its WAN-to-LAN throughput performance is over 900 Mbps, which is more than 4.5 times that of traditional software-based NAT Gigabit routers. This reduces the possibility of bottlenecks on fast internet connections.

Add external storage, printers, and other devices to your network
Make DSL-N17U your media and device center. With built-in two USB ports, connect external storage drives, printers, scanners and many other USB-enabled devices to share with your networked PCs. Having your devices networked, lets you access them easier than ever before.

Robust control and optimization with DSL ASUSWRT
With the DSL-ASUSWRT dashboard UI, setup, monitor, and control network applications all in one intuitive area. The whole-new dashboard interface lets you manage all clients and settings via a single graphical interface, and provides 1-click updates.

ASUS AiCloud – Your world on demand
ASUS AiCloud keeps you connected to your data wherever and whenever you have an internet connection. It links your home network and online web storage service and lets you access it through the AiCloud mobile app on your iOS or Android smartphone or through a personalized URL in a web browser.

Download and stream anywhere
Download Master and enhanced media server let you download and play multimedia files stored on router-attached USB storage on a wide range of compatible devices such as PC, pad, PS4, Xbox, and smart TV. Download Master can also download files while your PC is turned off, and allows you to manage and monitor download status remotely.

Better online multitasking at up to 300,000 sessions
Massive online multitasking at up 300,000 concurrent data sessions gives you 20 times the capacity of mainstream routers, allowing for great performance with no slowdown even during heavy traffic sessions. Multiple downloads occur at the same time to create a smoother user experience. More data sessions translate into quicker and buffer-less HD streaming plus lag-free online gaming even while you download content, so you can do more without compromising your online lifestyle.

VPN server and VPN client support
DSL-N17U offers a simple VPN server and VPN client setup to access a home network or the internet privately and securely. Easily set up a VPN server with PPTP protocol support with no need for paid VPN services or a dedicated VPN server. DSL-N17U also turns your network-connected devices into VPN-enabled clients via PPTP and L2TP protocols without additional VPN software required.

Short summary description ASUS DSL-N17U wireless router Fast Ethernet Black:
This short summary of the ASUS DSL-N17U wireless router Fast Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS DSL-N17U, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description ASUS DSL-N17U wireless router Fast Ethernet Black:
This is an auto-generated long summary of ASUS DSL-N17U wireless router Fast Ethernet Black based on the first three specs of the first five spec groups.

ASUS DSL-N17U. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2-PSK, WPS. Product colour: Black, LED indicators: DSL, LAN, Power, USB, WLAN. Cables included: LAN (RJ-45), Phone (RJ-11)

WAN connection
Ethernet WAN *
Yes
DSL WAN *
Yes
Wireless LAN features
Wi-Fi band *
No
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
VPN support
IPSec Pass-Through PPTP Pass-Through L2TP Pass-Through PPTP server
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
RJ-11 ports quantity
1
DC-in jack
Yes
Management features
Web-based management
Yes
Reset button
Yes
Security
Security algorithms
128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2-PSK, WPS
Filtering
Yes
MAC address filtering
Yes
Design
Product colour
Black
LED indicators
DSL, LAN, Power, USB, WLAN
On/off switch
Yes
Packaging content
Cables included
LAN (RJ-45), Phone (RJ-11)
AC adapter included
Yes
Quick start guide
Yes
Antenna
Antenna design *
Internal
Antennas quantity
2
Features
Internal memory
128 MB
Flash memory
128 MB
Firmware upgradeable
Yes
Power
Power source type *
DC
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
0 - 70 °C
Operating relative humidity (H-H)
50 - 90%
Storage relative humidity (H-H)
20 - 90%
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
147 mm
Depth
205 mm
Height
66 mm
Weight
370 g
Other features
WLAN data transfer rates supported
1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, 54, 300 Mbit/s
USB ports quantity
2
USB version
2.0
Input current
1.75 A
Frequency band
2.4 GHz
Rack mounting
No
Country Distributor
United Kingdom 1 distributor(s)