location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ZenFone 3 ZE520KL 13.2 cm (5.2") Dual SIM Android 6.0 4G USB Type-C 4 GB 32 GB 2650 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZenFone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZE520KL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90AZ0171-M00420
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ZenFone 3 ZE520KL 13.2 cm (5.2") Dual SIM Android 6.0 4G USB Type-C 4 GB 32 GB 2650 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 13.2 cm (5.2") 1920 x 1080 pixels
  • - Qualcomm Snapdragon 625 2 GHz
  • - 4 GB 32 GB MicroSD (TransFlash) 2.05 TB
  • - 4G Dual SIM MicroSIM + NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.2
  • - Single camera 16 MP
  • - 2650 mAh
  • - Android 6.0
Long product name ASUS ZenFone 3 ZE520KL 13.2 cm (5.2") Dual SIM Android 6.0 4G USB Type-C 4 GB 32 GB 2650 mAh Black :
The long product name of ASUS ZenFone 3 ZE520KL 13.2 cm (5.2") Dual SIM Android 6.0 4G USB Type-C 4 GB 32 GB 2650 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Qualcomm Snapdragon 625, 4GB RAM, 32GB Flash, 8/16MP, WLAN 802.11, 2/3/4G, Android 6.0
More>>>
ASUS ZenFone 3 ZE520KL 13.2 cm (5.2") Dual SIM Android 6.0 4G USB Type-C 4 GB 32 GB 2650 mAh Black:
The official description of ASUS ZenFone 3 ZE520KL 13.2 cm (5.2") Dual SIM Android 6.0 4G USB Type-C 4 GB 32 GB 2650 mAh Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built for Photography
ZenFone 3 is an agile, exquisite design inspired by the beauty of nature. A glass-and-metal wonder that captures the world with absolute clarity. An extraordinary smartphone for a life less ordinary.

Exquisite design inspired by the beauty of nature
You’ve never felt diamond-like natural beauty with your whole hand. You’ve never felt precision-sculpted glass on both sides. You’ve never felt the aesthetic joy of Zen’s signature concentric-circle pattern, or the tactile excitement of spun-cut etchings. All this because you’ve never felt ZenFone 3. It’s time your senses felt exquisite design. It’s time for ZenFone 3.

Fine craftsmanship, finest finish
ZenFone 3 is the definition of refined craftsmanship. Encased in contoured Corning® Gorilla® Glass and tapering to a thin 6.16mm edge, ZenFone 3 has a fluid, multi-dimensional design that’s finished with a diamond-cut chamfer. To hold ZenFone 3 is to appreciate a contemporary work of art — the passion of imagination realized.

Wide, bright and packed with detail
ZenFone 3 has a fabulous 5.2-inch or 5.5-inch display with 1920 x 1080 Full HD resolution to show every detail, and intense 600nits brightness for easy viewing under even the brightest light conditions. Indoors or out, everything you view is clear on ZenFone 3. And with an ultra-slim 2.1mm bezel and up to a remarkable 77.3% screen-to-body ratio, it’s more display and less bulk!
* ZenFone 3 display size varies by territory.

Capture reality, fast and steady
Next-generation PixelMaster 3.0 lifts ZenFone 3’s photography far above the smartphone norm. To capture real-world authenticity, PixelMaster 3.0 packs a 16MP camera with the latest Sony® IMX298 sensor, six-element Largan lens with a large f/2.0 aperture, and subject-tracking TriTech auto-focus for variable distance and lighting clarity in just 0.03 seconds — all protected by sapphire glass for literal crystal clarity that’s intensely resistant to scratches and damage. With both optical and electronic image stabilization for blur-free shots and video, color correction sensor for true color photography, and true 4K UHD video recording, forget everything you know about smartphone cameras — the PixelMaster 3.0 revolution is here.

Ultra-fast 0.03s instant focus & subject tracking
ZenFone 3 has something no other smartphone camera has — its exclusive TriTech auto-focus technology. For the first time in the smartphone world, our engineers have combined three focusing technologies — laser, phase detection and continuous auto-focus — into one harmonious system. Resulting a clear focus in just 0.03 seconds in varying conditions, for all scenarios — and at up to ten times (10x) faster than the blink of your eye!

Steadily shot, shake-free photos and videos
While shooting photos, the four-axis optical image stabilizer (OIS) senses and prevents your hand movements from blurring photos. And for videos, a three-axis electronic image stabilizer (EIS) keeps your handheld videos rock steady.

Photos like the actual scenes
Photos will appear as realistic as you view them, with deep trench isolation technology preventing photons of light from leaking from one pixel on the sensor to another, resulting in clearer details. The color correction sensor detects unusually-lit subjects and makes them look natural in the resulting photo. These are complemented by the 4x Super Resolution feature which creates a single, extremely detailed photo; and Real-time HDR that properly shows the resulting HDR photo as you frame it.

Full speed on every front
ZenFone 3’s elegant beauty veils monstrous power, including a 64-bit, 2.0GHz octa-core Snapdragon™ 625 processor, 4GB memory and desktop-grade Adreno™ 506 graphics performance. This powerhouse processor has revolutionary 14nm Fin Field Effect Transistors (FinFETs) to deliver full-on performance while reducing power consumption by 35%. Then, there’s the mobile and wireless speeds. ZenFone 3 has 4G/3G dual-SIM bay for complete flexibility for up to 300Mbps (Category 7) downloads via either card, and the latest 802.11ac technology for Wi-Fi connections that scream at up to 433Mbps. ZenFone 3 even offers accelerated charging, with a five-minute top-up adding two hours of talk time to the powerful 3000mAh battery — and reversible USB-C for any-way-up connectivity convenience!

Fingerprint sensor with so much more
ZenFone 3’s rear fingerprint is perfectly positioned for the way you hold your phone. It unlocks ZenFone 3 in just 0.2 seconds, and does so much more besides.

Unrivalled smartphone audio with SonicMaster
When you listen with ZenFone 3 you’ll treat your ears to audio that you simply can’t get from other smartphones — because only ZenFone 3 has SonicMaster and High-Res Audio certification. With an advanced five-magnet speaker construction, metal voice coil and expansive sound chamber powered by Smart AMP, you’ll enjoy powerful, emotional audio in every scenario. When it’s time for immersive listening, plug in your favorite compatible headphone or earbuds and experience true High-Res audio quality everywhere you go with ZenFone 3’s studio-grade 24-bit/192kHz playback that’s 4x better than CD quality!

New interface with added intelligence
Incredible hardware demands spectacular software — and that’s ZenUI 3.0. ZenFone’s sublime front end improves the standard interface in unique ways, and our latest edition includes brand-new ideas to brighten your mobile experience, improve productivity and make everyday life just that little bit more fun. See weather updates with real-time animations, or check the time with a stylish clock widget. Feel the depth of parallax scrolling as you swipe through your apps, and appreciate how the subtle blurry effect keeps your focus on the foreground. ZenUI 3.0 isn’t just an interface — it’s the best friend who accompanies you everywhere.

Game smart, win fast, stream smooth
Game Genie is a brand-new feature of ZenUI 3.0, and one that’s packed with brilliant features to enhance your playtime! Summon the pop-up search window to hunt for tips as you play, use the booster feature to speed up the action, or broadcast your gameplay live via YouTube or Twitch — if you think you’re good enough!

Accessorize your ZenFone 3
We’ve created a whole range of smart accessories that are unique and beautiful as ZenFone 3 itself. ZenFone 3 View Flip Cover is the premium-crafted cover that provides extra protection with a stylish look that fits your personality. ZenPower Pro is an easy-to-carry power bank that packs a high-capacity battery in a play card sized case which quickly puts life to your smartphone. The sleek and clever ZenTripod is a well-built portable prop that keeps ZenFone 3 pointed at the perfect angle to capture clear, shake-free shots with a professional edge!

Short summary description ASUS ZenFone 3 ZE520KL 13.2 cm (5.2") Dual SIM Android 6.0 4G USB Type-C 4 GB 32 GB 2650 mAh Black:
This short summary of the ASUS ZenFone 3 ZE520KL 13.2 cm (5.2") Dual SIM Android 6.0 4G USB Type-C 4 GB 32 GB 2650 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ZenFone 3 ZE520KL, 13.2 cm (5.2"), 4 GB, 32 GB, 16 MP, Android 6.0, Black

Long summary description ASUS ZenFone 3 ZE520KL 13.2 cm (5.2") Dual SIM Android 6.0 4G USB Type-C 4 GB 32 GB 2650 mAh Black:
This is an auto-generated long summary of ASUS ZenFone 3 ZE520KL 13.2 cm (5.2") Dual SIM Android 6.0 4G USB Type-C 4 GB 32 GB 2650 mAh Black based on the first three specs of the first five spec groups.

ASUS ZenFone 3 ZE520KL. Display diagonal: 13.2 cm (5.2"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 625. RAM capacity: 4 GB, RAM type: LPDDR3, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 2650 mAh. Product colour: Black. Weight: 144 g

Display
Display diagonal *
13.2 cm (5.2")
Screen shape
Flat
Panel type
IPS
Display resolution *
1920 x 1080 pixels
Touch technology
Multi-touch
Touchscreen type
Capacitive
Second display
No
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
625
Processor cores
8
Processor frequency *
2 GHz
64-bit computing
Yes
Processor lithography
14 nm
Storage
RAM capacity *
4 GB
RAM type
LPDDR3
Internal storage capacity *
32 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
2.05 TB
Camera
Rear camera resolution (numeric) *
16 MP
Rear camera aperture number
2
Front camera type *
Single camera
Front camera resolution (numeric) *
8 MP
Front camera aperture number
2
Rear camera flash *
Yes
Flash type
LED
Video capture resolution (max)
3840 x 2160 pixels
Maximum frame rate
30 fps
Video recording modes
720p, 1080p, 2160p
Rear camera type *
Single camera
Auto focus
Yes
Video recording
Yes
Video stabilizer
Yes
Night mode
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
4G
SIM card type *
MicroSIM + NanoSIM
2G standards
Edge, GSM
3G standards *
CDMA, DC-HSDPA, HSPA+, TD-SCDMA, WCDMA
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Network
Bluetooth version
4.2
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
Wi-Fi Direct
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-C
Headphone connectivity
3.5 mm
Design
Form factor *
Bar
Product colour *
Black
Performance
Video call
Yes
Graphics card
Adreno 506
Fingerprint reader
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
GLONASS
Yes
Electronic compass
Yes
Position location *
Yes
Multimedia
FM radio
Yes
Speakers
Mono
Software
Platform *
Android
Operating system installed *
Android 6.0
App distribution platform
Google Play
Battery
Battery capacity *
2650 mAh
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Weight & dimensions
Width
74 mm
Depth
7.69 mm
Height
146.9 mm
Weight *
144 g
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Warranty card
Yes
Cables included
USB Type-C
Headset included
Yes
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 13:22:00
Uk has collected 345 expert reviews for ASUS ZenFone 3 ZE520KL 13.2 cm (5.2") Dual SIM Android 6.0 4G USB Type-C 4 GB 32 GB 2650 mAh Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
gadgetpilipinas.net
Updated:
2019-12-01 13:21:43
I am not much of a techie guy, just a regular average user.I admit that to compare the 2, the ASUS Zenfone 3 Ultra and the Samsung Galaxy A7 (2016) would be like comparing apples and oranges: from screen size, to price point, the non-parallels are many to...
0%
hungrygeeks.ph
Updated:
2019-12-01 13:21:44
The ZenFone 2 lineup propelled ASUS into the smartphone market by introducing powerful smartphones at the fraction of the cost of flagship smartphones like the Samsung Galaxy or even the iPhone.The ZenFone 2 Lineup was composed of the Max, Laser, Selfie a...
0%
cgmagonline.com
Updated:
2019-12-01 13:21:44
My review for the Asus ZenFone 3 couldn't come at a more perfect time. After getting checked in the hip by an unaware shopper with a cart, my iPhone 6 is now cracked and I'm in the market for a replacement. Enter the Asus ZenFone 3; a phone that delivers...
Bottom line The Asus ZenFone 3 is a great smartphone to consider in its price bracket if you're a moderate user who enjoys gaming and photography...
85%
thetechnoclast.com
Updated:
2019-12-01 13:21:45
We're finally here: our third ZenFone mainline series review. We couldn't be more excited to give you our glowing recommendation of the ZE552KL ZenFone 3. A phone that far exceeded our every expectation and is currently seated as our official go-to phone;...
Good Excellent cameras, front & back, Lots of UI and Camera features, Design & build quality to challenge top brands, Amazing balance of performance & price, Battery life that satisfies even the most power hungry, The best overall phone we've seen all year...
Bad A lot of preinstalled bloatware, Phone is slippery and is a fingerprint magnet, A bit premium priced, Minor losses in the lack of NFC and Fast Charging (more than 5v2a)...
Bottom line Asus ZenFone 3 Review – The Perfect Phone For Pretty Much AnybodyNovember 29 06:02 2016 by Alex Print This ArticleWe're finally here: our third ZenFone mainline series review. We couldn't be more excited to give you our glowing recommendation of the ZE552...
90%
pinoymetrogeek.com
Updated:
2019-12-01 13:21:45
Last year was a big year for the smartphone industry. It might not be true to other players but Asus definitely agree. In the last two years, Asus spent essential time making a phone with great build, intimate design, highly customizable software, persona...
Bottom line Without a doubt, the Asus Zenfone 3 ZE552KL is a fantastic beast and it does a lot of fantastic things – great camera, stunning design, crystal clear display and solid performance in a very practical price. History-wise, there has no midrange smartphone t...
0%
goldfries.com
Updated:
2019-12-01 13:21:46
With smartphones being available to almost everyone, food photography such as photos of my breakfast, lunch, dinner and supper is every where and all over the place. As such, a smartphone with a better camera often will garner better attention, after all...
Bottom line I think the ASUS ZenFone 3's camera is just lovely – if it works for food photography even under challenging lighting condition, it will work for other forms of photography as well. Check out what I did with the ZenFone 3 on my Interior Photography projec...
86%
pinoymetrogeek.com
Updated:
2019-12-01 13:21:47
Before we hit the super long weekend, we flew to Batanes to check out the camera muscles of the Asus Zenfone 3. This "Incredible Tour" was the most lauded event of the week gathering top lifestyle, travel and tech bloggers of the country. We were very pri...
Bottom line The Asus Zenfone 3 definitely aces its peers in the camera department. It has a great camera. Asus has done its homework in shifting to a new sensor and great chipset to process camera outputs.The Zenfone 3's shooter is simply not just about the powerful...
0%
noypigeeks.com
Updated:
2019-12-01 13:21:48
The Asus Zenfone 2 was a pretty badass device. It sure did please a lot of people during its reign, mainly because of what it offered for the price. The Zenfone 2 is one of the best smartphones in its category, so its successor sure has big shoes to fill...
Good Premium design and build, Capable camera, Impressive battery life...
Bad Interface still feels bloated, No fast charging, Quite slippery, fingerprint magnet...
Bottom line And just like its predecessor, the Asus Zenfone 3 also left us impressed. Even more so because of its huge leap on everything. The Zenfone line-up is aimed for consumers who are looking for a good bang-for-the-buck product, and the third iteration from th...
87%
techadvisor.co.uk
Updated:
2019-12-01 13:21:49
The new ZenFone 3 family from Asus has a number of members, with this standard ZenFone 3 sitting beside the ZenFone 3 Max, ZenFone 3 Laser, ZenFone 3 Ultra and ZenFone 3 Deluxe. It's available with a 5.2- or 5.5in screen, 3- or 4GB of RAM and a 2650- or 3...
Bottom line The ZenFone 3 is a good all-round mid-range phone with decent performance and some nice extras under £300, but also a fair amount of bloatware. It's quite an update on the ZenFone 2, and definitely worth considering as an upgrade.>> Read on…Pages12Tags:Sm...
80%
rappler.com
Updated:
2019-12-01 13:21:49
A smartphone's camera can often be a huge deal-maker or breaker for consumers. It's a crucial talking point at keynotes, with top brands like Google, Samsung and Apple ready to make their case. The young brand, Oppo, hangs its hat on designing selfie-frie...
0%
mobilesyrup.com
Updated:
2019-12-01 13:21:50
I'll admit it: I wasn't expecting much from the Asus Zenfone 3.Maybe it was everything I'd heard about the Zenfone 2's bloatware , or maybe it was the phone's rather unassuming appearance. Either way, I wasn't exactly in a hurry to make it my new daily dr...
Good Excellent camera, Long-lasting battery life, Large internal storage...
Bad Too much bloatware, Underwhelming processing power, Bland design...
Bottom line "The Zenfone 3 is far from a flawless device -- it looks outdated and bland, it's got a skin filled with bloatware and its performance is nothing to write home about"...
0%
teknogadyet.com
Updated:
2019-12-01 13:21:50
The Philippines smartphone market has been a fierce battleground for mobile brands, both for local and international companies, those who do not adapt fast enough are mostly the first ones that bite the dust. But, there are also some who managed to maint...
Bottom line Aesthetically, the ASUS ZenFone 3 definitely look and feel premium and there is no doubt that it is the best among the generations of ZenFone so far, it offers great design and build quality not to mention good display output too! Performance wise, sure i...
0%
trustedreviews.com
Updated:
2019-12-01 13:21:50
We're not giving the Zenfone 3 a score just yet, since Asus hasn't confirmed the phone's UK price and there were some potentially atypical issues with out test unit that we need to investigate Since Motorola threw down the gauntlet with its original Moto...
Bottom line As mid-range phones go, there's plenty to like about the Zenfone 3. The handset I tested offered great battery life, reasonable performance, and featured a capable (for the money) camera and nicely balanced display. ZenUI is a fairly awful Android impl...
0%
liveatpc.com
Updated:
2019-12-01 13:21:51
Finally, ASUS!Following the ASUS Zenvolution launch in Malaysia, consumers were left at the edge of their seats during the announcement of the suite of ZenFone 3 smartphones coming to the market. Among the family of devices is the 5.5-inch variant of the...
Bottom line Review: Asus ZenFone 3 – Above Average Finally, ASUS!Following the ASUS Zenvolution launch in Malaysia, consumers were left at the edge of their seats during the announcement of the suite of ZenFone 3 smartphones coming to the market. Among the family of...
84%
technobaboy.com
Updated:
2019-12-01 13:21:51
Launched last August 2016, the ASUS ZenFone 3 is the successor of last year's hit, ZenFone 3. This year's darling comes in two flavors — a 5.2-inch and a 5.5-inch variant. Today, we take a look at the 5.5-inch ASUS ZenFone 3 ZE552KL.Before we start with t...
Bottom line All in all, I am very pleased and impressed with the ASUS ZenFone 3 ZE552KL. It is a definite improvement over its predecessor. It comes with a beautiful new design, good performance, and an impressive battery life. Its not perfect mind you, but it does a...
0%
chip.com.my
Updated:
2019-12-01 13:21:52
Smartphones are no longer just a piece of plastic or metal to send message and make calls, in this time and age it has become more than just that. Phones have become cameras, daily planners, alarm clocks, gateway to the internet, and even a fashion statem...
Good Performance, Aesthetics...
Bad Slippery glass back...
Bottom line The Zenfone 3 is a phone that hits a lot of the right spots, and is definitely a nice phone to have and use.(previously published in issue September 2016)...
0%
pinoymetrogeek.com
Updated:
2019-12-01 13:21:52
Last year, Asus introduces the Zenfone 2 - it's arguably one of the breakthrough devices released in the country. This sought-after handset has placed the company into the third spot of the smartphone pile in the Philippines. This year, Asus made another...
0%
soyacincau.com
Updated:
2019-12-01 13:21:53
ASUS dug deep with their ZenFone 3 lineup and came up with three truly different smartphones compared to the old ZenFone 2 . Take the ZenFone 3, for example. On paper, it seems to tick a lot of the right boxes when it comes to a quality device, but is tha...
0%
pinoytechblog.com
Updated:
2019-12-01 13:21:53
ASUS definitely had a good run last year, shipping over 8.4 million smartphones and obtaining 8.3 percent market share in Southeast Asia (SEA) alone; thanks to its Zenfone series smartphones lead by the flagship Zefone 2, heralded by many as one of the be...
0%
filipinotechaddict.net
Updated:
2019-12-01 13:21:55
With every smartphone manufacturer doing away with plastic and moving towards metal and glass, it's no surprise that ASUS did the same. The ZenFone 3 was introduced not so long ago, and it wowed the crowd and excited the masses. With a great new design pl...
Bottom line Is the ASUS ZenFone 3 (Z012D) a good buy? ZenFones used to be really cheap at less than P10,000, but at P18,995, this year's version's price point is quite steep. A little more buck and you can already get a OnePlus 3 from grey market suppliers. However...
0%
technobaboy.com
Updated:
2019-12-01 13:21:56
ASUS finally embraces 2016 and released a new series of beautiful and modern smartphone. We unbox and take a quick look at the ZenFone 3, the proud successor of last year's uber successful ZenFone 2.Our review unit is the ASUS ZenFone 3 ‏ZE552KL . It's th...
Bottom line To be honest, I was not impressed with the Sapphire Black version of the ZenFone 3. A couple of blogger friends had the first review units in that color and I couldn't resist taking a quick look. Sure the new glass-metal-glass build was nice and refreshin...
0%
technave.com
Updated:
2019-12-01 13:21:56
Moving forward from their previous plastic brushed metal backsides, the ASUS ZenFone 3 looks unlike any ZenFone you've seen before with its slim metal frame and glass front and back. Featuring 4GB of RAM, a 14nm Qualcomm Snapdragon 625 processor and a new...
Bottom line Overall, the ASUS ZenFone 3 ZE552KL is an awesome first step upwards to the upper midrange price range, featuring flagship level design and near flagship-level hardware and tech specs. Granted, the price tag of RM1699 is a lot higher than previous ASUS Ze...
0%
dronthego.net
Updated:
2019-12-01 13:21:57
"The ASUS Zenfone 3 is a great upgrade for Zenfone 2 users. My Zenfone 2 broke down recently and was supposed to have it fixed, but after using the Zenfone 3 for the past few weeks I didn't bother having the former repaired anymore. It is now my favorite...
Good Allmetal design with 2.5D glass covering the front and back of the phone. Premium look and feel, Screen is brighter now thanks to Super IPSDisplay, Great performance for a midrange phone, Camera was improved and can take good pictures in lowlight conditio...
Bad Camera slightly protrudes, Google Messaging App makes it hard for DualSIM users to send text messages...
Bottom line The ASUS Zenfone 3 is a great upgrade for Zenfone 2 users. My Zenfone 2 broke down recently and was supposed to have it fixed, but after using the Zenfone 3 for the past few weeks I didn't bother having the former repaired anymore. It is now my favorite m...
92%
hardwarezone.com.my
Updated:
2019-12-01 13:21:57
With the ZenFone 2 , ASUS proved that it was on the right track when it comes to smartphones. Now, they're at it once again with the ZenFone 3, a smartphone that won a COMPUTEX 2016 d&i award. Beautifully crafted, the ZenFone 3 really does stand out from...
Good Gorgeous design, Reasonably good camera system, Supports Hi-Res Audio, Good battery stamina...
Bad Performance could be better, Slightly pricey...
Bottom line The ASUS ZenFone 3 stands at a very interesting intersection located between midrange and high-end smartphones. It has the looks that rival some flagship devices like the Samsung Galaxy S7 edge, but it offers performance that is found on midrange phones l...
85%
gadgetpilipinas.net
Updated:
2019-12-01 13:21:58
It is finally here. The Zenfone 3 is the smartphone that most of us have been waiting for since the initial design was leaked by several tech websites a few months ago. I got the chance to see it live when it was launched last May 2016, and today, Filipin...
Bottom line If you're given the chance to grab the ASUS Zenfone 3, don't entertain second thoughts. Priced less than PhP18,000, it may be a little more expensive than its previous iteration, but everything about it is all worth it.ASUS Zenfone 3 ZE552KL Full Specific...
92%
jamonline.ph
Updated:
2019-12-01 13:21:58
The build is solid and premiumUnlike the ASUS Zenfone 2 series, the new Zenfones now pack a premium material and its design is far from the design language of the previous Zenfones. We now have glass and metal all over the smartphone instead of plastics...
Bottom line As of this posting, the ASUS Zenfone 3's local pricing hasn't been announced yet but at Computex's launch, we saw that the ASUS Zenfone 3 starts at $249 and that's pretty great for what you can great from the smartphone. You have a premium and solid build...
0%
techpinas.com
Updated:
2019-12-01 13:21:58
On August 14, 2016 at #Zenvolution , Asus Philippines will be officially launching its new batch of ZenFone models, covering various price echelons and each offering unique selling points that match the desires and needs of Pinoy mobile consumers. The sp...
0%
techpatrl.com
Updated:
2019-12-01 13:21:58
Seven days to the much-awaited Zenvolution where the Zenfone 3 and other new stuff from ASUS will be revealed in the Philippines, we now have the Zenfone 3 Review.In the global arena, the Zenfone 3 was unveiled in Taiwan during the Computex 2016. ASUS rev...
Bottom line Zenfone 3 is the best Zenfone as of today. The improvement in the design and construction is immensely noted. It presented a new look, therefore it excites new would-be owners. You can't discount the performance given that ASUS has stuffed high-performanc...
98%
techpatrl.com
Updated:
2019-12-01 13:21:58
We are a few hours closer to our Zenfone 3 Review, but before that, allow us to present to you a portion that should put your excitement level higher. In this post, we will share with you few of the raw footages taken by Zenfone 3.Take note that not only...
0%
technave.com
Updated:
2019-12-01 13:21:58
Coming in at RM1699 and RM1499 respectively, the ASUS ZenFone 3 ZE552KL and ZE520KL sport the same metal frame with 2.5D glass front and back. Asides from the screen size, both are nearly identical with a super slim 7.69mm thin body. Very light and lookin...
0%
unbox.ph
Updated:
2019-12-01 13:21:58
Want to know if the Zenfone 3 is the phone for you? Don't have time to sit through a long 10-minute review? We have you covered. We just published our sweet and short 3-minute lightning review of the ASUS Zenfone 3 that should quickly tell you if ASUS' ne...
0%
unbox.ph
Updated:
2019-12-01 13:21:58
There's a lot riding on the new iteration of ASUS' Zenfones. Their mantra of offering the best mix of design, performance and price has allowed the company to amass legions of fans and quite a chunk of the local marketshare. That mantra has also resonated...
Bottom line After all that's said and done, ASUS' upcoming Zenfone 3 is one of the best phones they've ever produced. It's easy to make a great looking, great performing phone, but to make one with a price tag that's under 20K – that's the real challenge. While ASUS...
0%
unbox.ph
Updated:
2019-12-01 13:21:58
We're well into the review cycle of the ASUS Zenfone 3 , but a lot of people are already asking our opinion of the said device this early. Well, we decided to make a short video that talks about the three things we really like about the Zenfone 3. Primari...
0%
unbox.ph
Updated:
2019-12-01 13:21:59
Around a month ago we visited ASUS' home country of Taiwan to witness the announcement of their new Zenfone 3 family, including the Zenfone 3, the Zenfone 3 Ultra and the Zenfone 3 Deluxe. Since we already published our hands-on of the three new devices (...
Bottom line The examples we were able to handle of the Zenfone 3 back in ASUS' home country were more or less engineering units. As with any engineering unit, they gave you a good idea of what the final product would be, but lacked the polish of the final product. In...
0%
unbox.ph
Updated:
2019-12-01 13:22:00
We're on the ground here in Taipei, Taiwan for ASUS' Zenvolution event and COMPUTEX coverage, and just as expected, the company unveiled the newest iteration of their Zenfone lineup, the Zenfone 3. As before, there are multiple SKUs that will be available...
0%
androidauthority.com
Updated:
2019-12-01 13:21:43
With their latest refresh to the ZenFone lineup, ASUS is offering consumers several different options to choose from. We already reviewed the ZenFone 3 Deluxe and ZenFone 3, and have also covered the more recent and less traditional ZenFone 3 Zoom and Ze...
Good Premium design, Excellent battery life, Good display, Unlocked with dual-SIM support, Support for microSD cards, Highly likely to receive an Android 7.0 update...
Bad Average camera performance, 2 GB of RAM is a major bottleneck, ZenUI's design looks outdated, Display is a tad dim, Very poor speaker output, No NFC...
Bottom line The Zenfone 3 Laser offers a good value with its premium design, excellent battery life, and dual-SIM card support. However, it doesn't really stand out against competing options, some of which offer a better value...
78%
makeuseof.com
Updated:
2019-12-01 13:21:45
If you're in the market for a mid-range, cheap-yet-powerful smartphone, ASUS thinks they have the phone for you. The Asus ZenFone 3 rivals similar phones like the OnePlus and the ZTE Axon 7 that offer high-end specs, but for several hundred dollars less t...
Bottom line To me, I feel like the Asus ZenFone 3 is an extremely well-designed phone at a low price that's hampered largely by its intrusive and bloated operating system. If you're a stock Android-lover, you'll hate it. But if you're new to the Android platform or y...
80%
notebookcheck.net
Updated:
2019-12-01 13:21:47
Designer piece. Asus has treated the 5.5-inch ZenFone 3 to premium looks while keeping performance and configuration in mind. The outcome is a good and affordable mid-range smartphone that hardly exhibits any shortcomings in the test...
Good high-quality build, fingerprint sensor, very bright Full HD panel, Android 6.0, USB Type-C port, LTE and dual-SIM, long battery life, decent camera, Quick Charge 3.0...
Bad poor WiFi performance, LTE not at full speed, lots of bloatware, no App2SD, no NFC, Android keys not backlit...
Bottom line Asus places a very stylish, 5.5-inch smartphone at the starting line that also convinces with inner values. With Qualcomm's Snapdragon 625 octa-core processor and 4 GB of RAM, the ZenFone has plenty of power that will be enough for all up-to-date applicat...
86%
91mobiles.com
Updated:
2019-12-01 13:21:50
Did you know that ASUS re-entered the Indian smartphone market in July 2014 – same time when Xiaomi forayed in the subcontinent? Both the brands have achieved tremendous success, albeit on different scales. While Xiaomi has continued to focus on the budge...
Good Gorgeous display, Powerful cameras, Good performance, Longlasting battery life...
Bad Glossy design, ZenUI is full of bloatware...
80%
91mobiles.com
Updated:
2019-12-01 13:21:54
Subscribe to 91mobilesThe ASUS ZenFone 3 is one of the best looking phones in its segment, rivalling even more premium options. Gone is the plasticky exterior of previous ZenFones, and in its place is a sleek metal and glass combo that oozes sex appeal. T...
Good Smooth performance, Gorgeous design, Excellent battery life, Good cameras...
Bad Very slippery, ZenUI is cluttered, Expensive compared to the competition...
Bottom line Let's forget about price and specs for a moment. We've been using the ASUS ZenFone 3 for a couple of weeks now, and we've found it to be a very reliable daily driver. The eye-catching design aside, the smartphone is fast and smooth, capable of running mul...
80%
91mobiles.com
Updated:
2019-12-01 13:21:55
"Here's how the ASUS ZenFone 3 fares in the photography department" ASUS launched its ZenFone 3 lineup last month comprising the ZenFone 3 (first impressions | frequently asked questions), ZenFone 3 Deluxe (first impressions), ZenFone 3 Ultra (first impre...
0%
musicphotolife.com
Updated:
2019-12-01 13:21:56
The ASUS Zenfone 3 series is officially announced on 30 May 2016 at Computex Taipei, and since then, ASUS has launched gradually across the region like Vietnam and Malaysia. There has been no lack of coverage by major tech sites, because ASUS has built up...
80%
androidpolice.com
Updated:
2019-12-01 13:21:59
The original ZenFone would be two years old this month, but I doubt many of them are still in use. It was highly anticipated before release, and widely panned shortly thereafter. I have friends who bought the first generation ZenFone, and the issues were...
Good Battery Life This was the same with the ZenFone 2 Laser, and apparently ASUS has made some huge strides since the original ZenFone. Battery life is great. I'll have no problem going all day, and I use my phone a lot. It took about 90 minutes to go from 4%...
Bad Capacitive keys Granted, these are not unique to ASUS, but coming from Sony (soft keys FTW), I am not a fan. I like to have that extra bottom bezel to hold the device with my thumb. Also, there's no backlight, so they are impossible to see in the dark. (Y...
Bottom line ASUS ZenFone 3 ZE552KL7.3/10design and build6/10screen7/10audio6/10camera7/10zenui skin8/10price10/10Overall, the ZenFone 3 is an excellent mid-range, mid-2016 smartphone. The low points for me are some aspects of the design, the audio quality, and the so...
73%
techarp.com
Updated:
2019-12-01 13:22:00
Intel may have abandoned the smartphone market, but ASUS soldiers on with their ZenFone brand of smartphones. Instead of Intel Atom processors, they are now powered by Qualcomm processors. But that's not all that's changed. The new ASUS ZenFone 3 family o...
0%
Brand Image Product code Product Stock Price from
ASUS ZenFone 3 Max ZC520TL-4H077WW smartphone 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4130 mAh Titanium ASUS ZenFone 3 Max ZC520TL-4H077WW smartphone 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4130 mAh Titanium
(show image)
ZC520TL-4H077WW ZC520TL-4H077WW 0.00
(excl. VAT)
0 (incl. VAT)