location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ZenFone 4 A450CG 11.4 cm (4.5") Dual SIM Android 4.4 3G 1 GB 8 GB 1750 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZenFone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A450CG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90AZ00Q2-M00160 show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:04:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ZenFone 4 A450CG 11.4 cm (4.5") Dual SIM Android 4.4 3G 1 GB 8 GB 1750 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 11.4 cm (4.5") 800 x 480 pixels
  • - Intel Atom® Z2520 1.2 GHz
  • - 1 GB 8 GB MicroSD (TransFlash) 64 GB
  • - 3G Dual SIM MicroSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Single camera 8 MP
  • - Lithium Polymer (LiPo) 1750 mAh
  • - Android 4.4
Long product name ASUS ZenFone 4 A450CG 11.4 cm (4.5") Dual SIM Android 4.4 3G 1 GB 8 GB 1750 mAh White :
The long product name of ASUS ZenFone 4 A450CG 11.4 cm (4.5") Dual SIM Android 4.4 3G 1 GB 8 GB 1750 mAh White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.5", WVGA (800x480) IPS, Intel Atom Z2520 (1M Cache, 1.20 GHz), 1 GB LPDDR2, 8GB eMMC Flash, MicroSD, WLAN 802.11 b/g/n, Bluetooth V4.0, Dual Micro SIM, UMTS/EDGE/GPRS/GSM, GPS, GLONASS, 8 MP/0.3 MP, 1750 mAh Li-Polymer, 145 g, Android 4.4
More>>>
ASUS ZenFone 4 A450CG 11.4 cm (4.5") Dual SIM Android 4.4 3G 1 GB 8 GB 1750 mAh White:
The official description of ASUS ZenFone 4 A450CG 11.4 cm (4.5") Dual SIM Android 4.4 3G 1 GB 8 GB 1750 mAh White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your Style. You Control.
Make your own statement with ZenFone 4’s fashionable vibrant colors. Designed to match your unique style. Ergonomically crafted to become part of your extended body. Capture the most mesmerizing moments of your life.

Responsiveness
Perfect performance, without compromises
ZenFone 4's Intel® processor can easily handle multiple tasks and deliver an immersive gaming experience.

Intel Inside, Incredible Performance
ASUS ZenFone 4 utilizes Intel® Atom™ 2520 processors for the best performance and power efficiency in their class. Apps open quickly, games run smoothly and you can effortlessly browse JavaScript-heavy webpages - all without compromising on battery life.

Dual SIM, Dual Standby
ZenFone Series includes dual SIM support, allowing you to have one device for your personal and work needs.With support for network speeds up to 42Mbps DC-HSPA+, you can effortlessly stream HD video, browse the web or even work while you're out and about.

Beauty & Touch
Your splendid new mobile experience begins with a single touch
Your ZenFone 4 experience starts at your fingertips. Get in touch with the next step in mobile technology.

SonicMaster
ASUS SonicMaster technology is the renowned audio optimization technology developed by the ASUS Golden Ear Team. It is a combination of superior hardware and software - uncompromisingly designed to deliver the ultimate sound experience.

Gorilla Glass 3
Tougher than ever
ZenFone 4's display applies Corning® Native Damage Resistance™ technology to enhance surface densification and decrease chances of lateral cracking.

Corning® Gorilla® Glass 3 improves native scratch resistance up to 4x, compared to standard Al-Si Glass and 10x compared to Na-Si Glass.

Excellent image quality comes from superb technology
PixelMaster is a unique ASUS-developed technology that combines software, hardware and optical design to deliver incredible image quality. With PixelMaster, your smartphone can produce professional quality photos and, best of all, it's with you all the time so you can capture every moment.

Turn complexity into simplicity
ZenUI uses intelligence technology, the personal attitude, and the better life. No need of complicated thought and process, you can enjoy your wonderful life.

Zen Accessory
Beautiful ZenFone accessories
Every last detail in the design of ZenFone's accessories are unique - this is not only to protect your ZenFone, but also to let you enjoy using it, no matter what the circumstances are!

Short summary description ASUS ZenFone 4 A450CG 11.4 cm (4.5") Dual SIM Android 4.4 3G 1 GB 8 GB 1750 mAh White:
This short summary of the ASUS ZenFone 4 A450CG 11.4 cm (4.5") Dual SIM Android 4.4 3G 1 GB 8 GB 1750 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ZenFone 4 A450CG, 11.4 cm (4.5"), 1 GB, 8 GB, 8 MP, Android 4.4, White

Long summary description ASUS ZenFone 4 A450CG 11.4 cm (4.5") Dual SIM Android 4.4 3G 1 GB 8 GB 1750 mAh White:
This is an auto-generated long summary of ASUS ZenFone 4 A450CG 11.4 cm (4.5") Dual SIM Android 4.4 3G 1 GB 8 GB 1750 mAh White based on the first three specs of the first five spec groups.

ASUS ZenFone 4 A450CG. Display diagonal: 11.4 cm (4.5"), Display resolution: 800 x 480 pixels. Processor frequency: 1.2 GHz, Processor family: Intel Atom®, Processor model: Z2520. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4. Battery capacity: 1750 mAh. Product colour: White. Weight: 145 g

Display
Display diagonal *
11.4 cm (4.5")
Panel type
IPS
Display resolution *
800 x 480 pixels
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor family *
Intel Atom®
Processor model *
Z2520
Processor cores
2
Processor frequency *
1.2 GHz
Idle States
Yes
Embedded options available
No
Conflict-Free processor
Yes
Storage
RAM capacity *
1 GB
Internal storage capacity *
8 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
64 GB
Camera
Rear camera resolution (numeric) *
8 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
0.3 MP
Rear camera flash *
No
Rear camera type *
Single camera
Video recording
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
3G
SIM card type *
MicroSIM
2G standards
Edge, GPRS, GSM
3G standards *
UMTS
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
2G bands (secondary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1900, 2100 MHz
Tethering (modem-mode)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
White
Performance
Graphics & IMC lithography
32 nm
Performance
Personalization
Icons, Shortcuts, Themes, Widgets
Support for contact groups
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
GLONASS
Yes
Electronic compass
Yes
Position location *
Yes
Multimedia
FM radio
Yes
Audio formats supported
3GPP, AAC, AAC+, MP3
Call management
Call waiting
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 4.4
App distribution platform
Google Play
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Smart Idle Technology
Yes
Intel Enhanced Halt State
Yes
Intel Smart Idle Technology version
1.00
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
1750 mAh
Talk time (2G)
27.4 h
Talk time (3G) *
13.8 h
Standby time (2G)
289 h
Standby time (3G) *
255 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Orientation sensor
Yes
Weight & dimensions
Width
67.9 mm
Depth
11.3 mm
Height
136.8 mm
Weight *
145 g
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Cables included
USB
Battery pack
Yes
Headset included
Yes
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 01:47:08
Uk has collected 173 expert reviews for ASUS ZenFone 4 A450CG 11.4 cm (4.5") Dual SIM Android 4.4 3G 1 GB 8 GB 1750 mAh White and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
T3.com
Updated:
2014-10-12 01:47:03
Don't want to spend hundreds on a phone? Asus wants a word with you. The Asus Zenfone 4 is an Android phone that sells for a pound under £100 without any sort of contract, making it an obvious pick for the SIM-only crowd of phone buyers. This is Asus's fi...
Good Affordable price, Cut and colourful design, Loads of camera modes...
Bad Very poor battery life, Poor screen viewing angles, No 4G...
60%
mobilechoiceuk.com
Updated:
2014-10-12 01:47:03
Announced earlier in the year but only just going on sale in the UK now, the Zenphone is a three-pronged Android smartphone series from Asus, comprising models with screen sizes of four, five and six inches. Here we look at the entry-level Zenfone 4, whic...
Good Good build quality, Powerful Intel processor, Attractive software...
Bad Average rear camera, No front camera, Poor viewing angles...
Bottom line A good entry-level phone with the newest Android software, a smart user interface by Asus over the top, high build quality and good performance. The Zenfone 4 is only let down by poor viewing angles, an average rear camera and the lack of a front one. Ot...
70%
pcadvisor.co.uk
Updated:
2014-10-12 01:47:06
Entry level smartphones are extremely popular all-over the world, so it should come as no surprise to you that Asus are looking to take a chunk of the market with the cheap ZenFone 4. We got to spend some time with the device at CES 2014, here's our Asus...
0%
trustedreviews.com
Updated:
2014-10-12 01:47:06
What is the Asus Zenfone 4?
 The Asus Zenfone 4 is Asus's first attempt at a mainstream budget phone. It has made a few oddball mobiles to date, like the Asus Fonepad and Padfone 2 hybrids, but this one is downright normal. It costs just £99 SIM-free, but...
Good Decent internal storage at the price, Fair day-to-day performance, Colourful design, Feature-packed camera app...
Bad Rubbish battery life, Non-IPS screen, Interface fiddly in places...
Bottom line The Asus Zenfone 4 is affordable and looks good, but there are a few too many core issues with the screen and battery life to make it a champ.Next, read our best mobile phones round-up or our pick of the best cheap phones...
60%
pocket-lint.com
Updated:
2014-10-12 01:47:06
Asus has already proven that just because something is affordable doesn't mean it needs to look and feel cheap. Think Nexus 7 and you'll have an idea what we mean. But at this year's Consumer Electronics Show 2014 in Las Vegas the Taiwanese company pushed...
0%
techadvisor.co.uk
Updated:
2014-10-17 01:29:36
Asus has launched a rather nice range of smartphones , called ZenFones. There are three ZenFones to choose from, each with a different screen size, slightly different the specs and an adjusted price tag that reflects those various differences. See also :...
0%
gadgetshow.channel5.com
Updated:
2014-11-17 01:02:25
The Asus ZenFone 4 is the company's latest budget blower, ringing up at just under £100, and it's aiming to be one the best value handsets you can get. It faces stiff competition from Motorola's double duo of the Moto G and Moto E, but can Asus beat the c...
40%
kitguru.net
Updated:
2015-04-11 06:19:28
The ASUS ZenFone 4 is a completely different device from the ZenFone 6 we reviewed last month – which you can read here . Much smaller and more pocket-friendly, it still uses a similar Intel Atom processor amongst other features from the 6-inch variant, w...
Good Pocketfriendly, Decent camera, Beautiful UI, Very cheap at £99...
Bad Awful battery life, Lots of bloatware, Fairly thick.
Bottom line On the whole, the ASUS ZenFone 4 is a decent little phone. It doesn't do anything exceptionally well, but it doesn't try to. What it tries to be is a dependable budget phone, and it mostly succeeds.The display works fine. Granted, it's not the vivid displ...
75%
pinoyunboxing.com
Updated:
2016-12-27 16:09:05
I give my three thumbs up for making this phone fluid and snappy having the Intel Atom Z2520 dual core 1.2Ghz processor and 1GB of RAM. It is a total Phone package for an affordable price (which will soon be revealed on their July 17 launch)! I recommend this...
0%
klgadgetguy.com
Updated:
2016-12-27 16:09:05
Before Xiaomi enters the Malaysian smartphone market, there was the ASUS Zenfone family, the entry-level surprised us when ASUS announced that it is selling at a mere RM299. Last month, the refreshed version of the ZenFone 4 A450CG got released last month...
0%
teknogadyet.com
Updated:
2016-12-27 16:09:10
We first encountered the ASUS Zenfone 4 last June 30 during the media exclusive sneak preview of the Zenfone series and the Zen UI. During that time, we managed to get our hands on at the Zenfone 4, but we never really had time to give it a proper review...
Good 1.2GHz dual core Intel processor, 1GB of RAM, 8GB of ROM, OTG function, Capable main camera...
Bad TN screen, No light sensor, Below average battery performance...
Bottom line The ASUS Zenfone is really a value for money device, for only Php3,995 you get a capable Intel processor, pretty decent camera and well-rounded performance.However, there are things that could make it better - IPS panel and slightly bigger battery. These...
0%
pinoytechblog.com
Updated:
2016-12-27 16:09:15
Update: ASUS officially launches Zenfone 4, 5 and 6 in PH.The ASUS ZenFone 4 is the cheapest amongst ASUS' latest ZenFone series. As you might have guessed, the entry-level Intel Atom – powered smartphone has a 4-inch display. ASUS used the same naming co...
0%
technave.com
Updated:
2016-12-27 16:09:16
Most cameraphones offer users a number of features that aren't available to standard smartphones that have cameras. This includes fast focus, better quality lenses and better resulting images or videos. Quite often, you won't find such features in an entr...
Bottom line All in all, the ASUS ZenFone 4 is an excellent performance entry-level smartphone. In terms of pure processing power, there is no other RM299 smartphone that can match it and it is on par or better than some midrange smartphones. As a cameraphone it packs...
0%
hardwarezone.com.my
Updated:
2016-12-27 16:09:16
ASUS is becoming one of the strongest supporters for Intel Atom processors as an increasing number of its mobile devices are powered by its processors. First announced in February 2013 , the Intel Atom...
0%
hardwarezone.com.ph
Updated:
2016-12-27 16:09:16
ASUS is becoming one of the strongest supporters for Intel Atom processors as an increasing number of its mobile devices are powered by its processors. First announced in February 2013 , the Intel Atom...
0%
hungrygeeks.ph
Updated:
2017-08-14 02:04:07
Taiwanese website, ePrice, has leaked out the price of ASUS' upcoming ZenFone 4 series prices. The ZenFone 4 series will be having 4 SKUs. Leading the pack is the ZenFone 4 Pro priced at NTD 18,990 (PhP 32,000), while the main ZenFone 4 smartphone is havi...
0%
technave.com
Updated:
2017-08-16 01:22:50
Believe it or not, there have now been 3 generations of the ASUS ZenFone smartphones with the ASUS ZenFone 4 series announcement just around the corner. As we come up to it, here are some features we hope ASUS will implement for their 4th generation ZenFo...
0%
hungrygeeks.ph
Updated:
2017-08-26 01:15:30
After tons of leaks in the past few weeks, ASUS has finally unveiled their brand new ZenFone 4 series. Building on the success of the ZenFone 3 range and the ZenFone 3 Zoom, ASUS is unleashing to the public 6 SKUs: the ZenFone 4, Pro, Selfie, Selfie Pro...
0%
hungrygeeks.ph
Updated:
2017-08-26 01:15:30
ASUS has just unloaded a metric ton of smartphones in the market. The ZenFone 4 range currently consists of six SKUs: the ZenFone 4, ZenFone 4 Pro, Max, Max Pro, Selfie, and Selfie Pro. We're going to take a quick look at one of them. Specifically, the A...
0%
hungrygeeks.ph
Updated:
2017-08-31 01:11:59
Just two days after its official release in Taiwan, ASUS' ZenFone 4 series is finally here in the Philippines. Out of the 6 SKUs announced in the Taiwan announcement, only 5 will be arriving here in the Philippines, namely: the ZenFone 4 Pro, ZenFone 4...
0%
stuff.tv/my/
Updated:
2017-09-27 01:15:59
The ZenFone 4 feels like it has been a long time coming.First announced in Asus' native Taiwan back in June, then confirmed for India at the tail end of the summer, the 5.5in, dual-cam flagship promised a premium build and a photography focus, for not a l...
Bottom line Tech SpecsSCREEN5.5in 1920x1080 AMOLEDCPUQualcomm Snapdragon 630 octa-coreMEMORY4GB RAMCAMERADual 12MP+8MP, f/1.8+f/2.2 rear with PDAF, OIS, dual-LED flash. 8MP frontSTORAGE64GB on-board, microSD expansionBATTERY3300mAh non-removableOPERATING SYSTEMAndroi...
0%
stuff.tv
Updated:
2017-09-27 01:15:59
The ZenFone 4 feels like it has been a long time coming.First announced in Asus' native Taiwan back in June, then confirmed for India at the tail end of the summer, the 5.5in, dual-cam flagship promised a premium build and a photography focus, for not a l...
Good Competent main camera, Premium Metal and glass build, Decent gaming performance...
Bad Power a bit lacking for the cash, Beefy bezels...
Bottom line There's certainly a lot to like about the ZenFone 4, and it's easily the most complete package Asus has ever released over on UK shores, but I wonder if it does enough to truly challenge the similarly-priced competition. It is set to launch at £449, putt...
80%
T3.com
Updated:
2017-09-30 01:08:01
Over the past few weeks T3 has been playing around with Asus ZenFone 4 and now, post glamourus launch in Rome, Italy, we bring you our official review of the handset.The quick take-away is that while its raw hardware specification is good but not great, w...
Good 120° wide-angle lens, DTS Headphone:X audio, 4K UHD video recording, Long-lasting 3300 mAh battery, Innovative software suite...
Bad Display only Full HD resolution...
Bottom line In many ways Asus has inherited the position that HTC once filled in the smartphone market, in as much as it is overtly ambitious and produces innovative, well-built phones with a few killer features that, despite flying under the radar when compared to t...
60%
recombu.com
Updated:
2014-10-12 01:47:03
We review the Asus Zenfone 4, a £99 Android handset that's pretty small but still packs in some decent features, including a nippy Intel processor and 5-megapixel camera.It's never been a better time to be a skint smartphone lover, with some seriously goo...
Good Easy to grip and use one-handed, Nippy Intel performance, Surprisingly good typing, ZenUI well thought-out...
Bad Woeful battery life, Moto G boasts sharper visuals, Camera features hit-and-miss...
Bottom line The Zenfone 4 is a frustrating tale of two phones. There's the compact, user-friendly 4-inch smartphone that sports a colourful design, slick performance and a neat interface. Then there's the phone that struggles to last from sunrise to sunset, that has...
60%
gsmarena.com
Updated:
2014-10-12 01:47:08
Asus unveiled a handful of new devices at its CES 2014 press conference, making it one of the most action packed events this year in Las Vegas. Three new Android-powered smartphones premiered as part of the brand new Zenfone lineup. There is another P...
0%
91mobiles.com
Updated:
2015-06-15 01:14:26
"The Zenfone 4 offers a tempting combination of mid-range specs and budget pricing."In the span of just six months, the smartphone landscape in India has changed dramatically. While the cream of the crop try to wow us with superstar brand ambassadors, pow...
Good Compact build that's ideal for onehanded use, Responsive display, Dependable performance, Ample internal storage, ZenUI offers several useful features...
Bad No ambient light sensor, Average display resolution, Poor battery, Android hardware keys aren't backlit...
Bottom line The Zenfone 4 is by no means the perfect device, but when you compare it to the competition in the same price range, its perks become obvious. Unlike most other affordable smartphones, ASUS has been generous with the internal storage on the Zenfone 4, lea...
80%
91mobiles.com
Updated:
2015-06-15 01:14:26
"The Zenfone 4 offers mid-range specs for a pocket-friendly price." It was only recently that the Moto E (review) was the darling of the budget smartphone space, but you know as well as we do that nothing lasts forever. ASUS' Zenfone range caused quite th...
0%
phonearena.com
Updated:
2017-12-06 02:24:55
Some phones push the boundaries of what mobile technology is capable of. They represent the latest advancements in hardware and software reflected in a product that commands top dollar, but feel as if they've been taken out of a James Bond movie. Other ph...
Good Quick UI with unique additions and refined aesthetics, Good battery life, Secondary cameras could be useful in suitable situations...
Bad Photo capture is generally worse on the “Pro” device, Both cameras can add tinges of color to shots and need work in low light, Boring, plain design, Relatively slow to recharge to 100%...
Bottom line Asus has turned in another pair of solid devices, but without any killer execution or features to put it head and shoulders above the competition. Rather each aspect has shown maturation in its respective area – especially ZenUI. Previously a somewhat con...
0%
Brand Image Product code Product Stock Price from
ASUS ZenFone ZS571KL-2A012A 14.5 cm (5.7") Hybrid Dual SIM Android 7.0 4G USB Type-C 6 GB 128 GB 3300 mAh Black ASUS ZenFone ZS571KL-2A012A 14.5 cm (5.7") Hybrid Dual SIM Android 7.0 4G USB Type-C 6 GB 128 GB 3300 mAh Black
(show image)
90AK0021-M00130 ZS571KL-2A012A 0.00
(excl. VAT)
0 (incl. VAT)