location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ZenFone Go ZB452KG-1B003WW 11.4 cm (4.5") Dual SIM Android 5.1 3G Micro-USB 1 GB 8 GB 2070 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZenFone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Go
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZB452KG-1B003WW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90AX0142-M00030
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900302608 show
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2022 17:44:40
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90AX0142-M00030 user manual (11.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ZenFone Go ZB452KG-1B003WW 11.4 cm (4.5") Dual SIM Android 5.1 3G Micro-USB 1 GB 8 GB 2070 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 11.4 cm (4.5") 854 x 480 pixels
  • - Qualcomm MSM 8212 1.2 GHz
  • - 1 GB 8 GB MicroSD (TransFlash) 64 GB
  • - 3G Dual SIM MicroSIM
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Single camera 5 MP
  • - Lithium Polymer (LiPo) 2070 mAh
  • - Android 5.1
Long product name ASUS ZenFone Go ZB452KG-1B003WW 11.4 cm (4.5") Dual SIM Android 5.1 3G Micro-USB 1 GB 8 GB 2070 mAh White :
The long product name of ASUS ZenFone Go ZB452KG-1B003WW 11.4 cm (4.5") Dual SIM Android 5.1 3G Micro-USB 1 GB 8 GB 2070 mAh White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.5" FWVGA (480 x 854), Qualcomm MSM8212 Quad Core 1.2 GHz, 1 GB RAM, 8 GB, MicroSD, WLAN 802.11n, Bluetooth 4.0, Dual Micro SIM, GPS/GLONASS/AGPS, 5 Mp/0.3 Mp, 2070 mAh, 125 g, Android 5.1
More>>>
ASUS ZenFone Go ZB452KG-1B003WW 11.4 cm (4.5") Dual SIM Android 5.1 3G Micro-USB 1 GB 8 GB 2070 mAh White:
The official description of ASUS ZenFone Go ZB452KG-1B003WW 11.4 cm (4.5") Dual SIM Android 5.1 3G Micro-USB 1 GB 8 GB 2070 mAh White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A marvel of craftsmanship and engineering that combines the beauty of Zen, sharp vision, dual SIM dual standby, and a seamless and intuitive UI, designed to be your best companion.

Miraculous design comes with prestigious award
Infused with a long lineage of innovation and excellence, the ZenFone Go is recognized globally for its incredible product design, including bringing home the 2015 iF Design Award.

Zen, the ultimate balance of beauty and strength
Zen means a balance of beauty and strength. It is also an introduction to new values that enhance the user experience in an entirely new way, custom-built for a dawning era of more active where lifestyle, technology, and thought are one. The ZenFone Go exemplifies the perfect harmony of simplicity and sophistication with effortless elegance and detailed craftsmanship.

Ergonomic arc design with intuitive rear controls
When designing the ZenFone Go, we started with you in mind. As a result, ZenFone Go has a highly-intuitive control layout, incorporating a physical rear key as part of the new ergonomic arc design. Snapping selfies, adjusting the volume and retracing your steps now feels completely natural, regardless of whether you are right- or left-handed. The elegant new shape feels secure and extremely comfortable to hold.

Vibrant colors for your unique style
Multiple colors are available to match the multi-colored ASUS ZenUI options, allowing you to personalize your phone so it reflects your mood and personality.

See what others can’t see
Through a combination of PixelMaster’s pixel-merging technology, which joins four adjacent pixels to form as one, and advanced image-processing algorithms, ZenFone Go’s Low Light mode increases light sensitivity by up to 400%. It also enhances noise reduction and boosts color contrast for clear and bright low-light shots with no need for flash.

Tame the brightness with backlight (HDR) mode
PixelMaster’s backlight (HDR) mode uses ASUS Pixel Enhancing technology to combine multiple shots in quick succession which expands the dynamic range and enhances brightness. With our unique technology, it automatically improves the color contrast and detail to ensure the photographs to look flawless with realistic highlights and shadows — every time.

Beautify yourself in real time
Switch ZenFone Go’s front camera to Beautification mode to make you and your friends even better looking before your eyes. This mode subtly balance facial features, soften tones, and remove blemishes all in real time.

Dual SIM, dual standby
ZenFone Go features two SIM card slots in one device, allowing you to use a single device both your personal life and work. ZenFone Go’s advanced antenna design provides fantastic performance, even in areas with poor signal — so you won’t lose your call on the metro or in built-up areas. It’s also obsessive about conserving power when searching for a signal, significantly increasing standby time.

A simpler, smarter, more personalized ZenUI experience
ASUS ZenUI has more than 1,000 features that improve upon the standard Android interface. You’ll enjoy a simpler and smarter experience, with a stylish new layout that expands white space for a cleaner design, placing the information you need front and center. The brand new ZenUI is simple, brilliant, and beautiful. It knows your needs, expresses your thoughts, and becomes an indispensable part of your life.

Do more, more easily, with ZenUI

Enjoy 100GB of FREE Google Drive storage!
Your ZenFone Go comes with 100 GB of Google Drive storage, free for 2 years. Enjoy the amazing benefits of accessing files on-the-go with your ZenFone Go and Google Drive. Redeem this offer in the Google Drive app by April 1, 2018.

Accessorize your ZenFone Go
We’ve created a whole range of smart accessories for ZenFone Go, every one as unique and beautiful as ZenFone Go itself. Choose your companion and flaunt your style!

Short summary description ASUS ZenFone Go ZB452KG-1B003WW 11.4 cm (4.5") Dual SIM Android 5.1 3G Micro-USB 1 GB 8 GB 2070 mAh White:
This short summary of the ASUS ZenFone Go ZB452KG-1B003WW 11.4 cm (4.5") Dual SIM Android 5.1 3G Micro-USB 1 GB 8 GB 2070 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ZenFone Go ZB452KG-1B003WW, 11.4 cm (4.5"), 1 GB, 8 GB, 5 MP, Android 5.1, White

Long summary description ASUS ZenFone Go ZB452KG-1B003WW 11.4 cm (4.5") Dual SIM Android 5.1 3G Micro-USB 1 GB 8 GB 2070 mAh White:
This is an auto-generated long summary of ASUS ZenFone Go ZB452KG-1B003WW 11.4 cm (4.5") Dual SIM Android 5.1 3G Micro-USB 1 GB 8 GB 2070 mAh White based on the first three specs of the first five spec groups.

ASUS ZenFone Go ZB452KG-1B003WW. Display diagonal: 11.4 cm (4.5"), Display resolution: 854 x 480 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm, Processor model: MSM 8212. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 2070 mAh. Product colour: White. Weight: 125 g

Display
Display diagonal *
11.4 cm (4.5")
Screen shape
Flat
Display resolution *
854 x 480 pixels
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor family *
Qualcomm
Processor model *
MSM 8212
Processor cores
4
Processor frequency *
1.2 GHz
Storage
RAM capacity *
1 GB
Internal storage capacity *
8 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
64 GB
Camera
Rear camera resolution (numeric) *
5 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
0.3 MP
Rear camera flash *
Yes
Flash type
LED
Rear camera type *
Single camera
Auto focus
Yes
Video recording
Yes
Night mode
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
3G
SIM card type *
MicroSIM
2G standards
Edge, GSM
3G standards *
HSPA+, WCDMA
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1900, 2100 MHz
Wi-Fi Direct
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
White
Colour name
Pearl White
Performance
Video call
Yes
Speakerphone
Yes
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GLONASS
Yes
Electronic compass
Yes
Position location *
Yes
Multimedia
FM radio
Yes
Audio formats supported
MP3
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 5.1
App distribution platform
Google Play
Google applications
Gmail, Google Chrome
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
2070 mAh
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Orientation sensor
Yes
Weight & dimensions
Width
66.7 mm
Depth
11.2 mm
Height
136.5 mm
Weight *
125 g
Packaging content
AC adapter included
Yes
Cables included
USB
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:37:04
Uk has collected 12 expert reviews for ASUS ZenFone Go ZB452KG-1B003WW 11.4 cm (4.5") Dual SIM Android 5.1 3G Micro-USB 1 GB 8 GB 2070 mAh White and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Brand Image Product code Product Stock Price from
ASUS ZenFone ZB501KL-4G014A 12.7 cm (5") Dual SIM Android 6.0 4G USB Type-C 2 GB 16 GB 2650 mAh Gold ASUS ZenFone ZB501KL-4G014A 12.7 cm (5") Dual SIM Android 6.0 4G USB Type-C 2 GB 16 GB 2650 mAh Gold
(show image)
90AK0072-M00300 ZB501KL-4G014A 0.00
(excl. VAT)
0 (incl. VAT)
ASUS ZenFone ZB501KL-4A028A 12.7 cm (5") Dual SIM Android 6.0 4G USB Type-C 2 GB 16 GB 2650 mAh Black, Navy ASUS ZenFone ZB501KL-4A028A 12.7 cm (5") Dual SIM Android 6.0 4G USB Type-C 2 GB 16 GB 2650 mAh Black, Navy
(show image)
90AK0071-M00940 ZB501KL-4A028A 0.00
(excl. VAT)
0 (incl. VAT)
ASUS ZenFone 3 Max ZC520TL-4G076WW smartphone 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4130 mAh Gold ASUS ZenFone 3 Max ZC520TL-4G076WW smartphone 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4130 mAh Gold
(show image)
ZC520TL-4G076WW ZC520TL-4G076WW 0.00
(excl. VAT)
0 (incl. VAT)
ASUS ZenFone 3 ZE520KL-1B011WW smartphone 13.2 cm (5.2") Dual SIM Android 6.0 4G USB Type-C 4 GB 64 GB 2650 mAh White ASUS ZenFone 3 ZE520KL-1B011WW smartphone 13.2 cm (5.2") Dual SIM Android 6.0 4G USB Type-C 4 GB 64 GB 2650 mAh White
(show image)
ZE520KL-1B011WW ZE520KL-1B011WW 0.00
(excl. VAT)
0 (incl. VAT)