ASUS logo

ASUS ZenFone 3 Max ZC553KL-4J022WW 14 cm (5.5") Dual SIM Android 6.0 4G USB Type-C 3 GB 32 GB 4100 mAh Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59343
Info modified on:
08 Mar 2024, 09:07:54
Long product name ASUS ZenFone 3 Max ZC553KL-4J022WW 14 cm (5.5") Dual SIM Android 6.0 4G USB Type-C 3 GB 32 GB 4100 mAh Silver:

Qualcomm Snapdragon 430, 3GB RAM, 32GB Flash, WLAN 802.11, BT 4.1, 8/16MP, 2/3/4G, Android 6.0

ASUS ZenFone 3 Max ZC553KL-4J022WW 14 cm (5.5") Dual SIM Android 6.0 4G USB Type-C 3 GB 32 GB 4100 mAh Silver:

Big battery. Mega pixel.
You work all day, and play all night. Does your smartphone keep up? ZenFone 3 Max’s magnificent 4100mAh battery lasts through the whole work day and long into your playtime. Work hard and play harder — with ZenFone 3 Max always at your side.

Power through the day without recharge
ZenFone 3 Max is the 5.5-inch smartphone eliminates battery life worries, with enough power to get you through a full work day, and even beyond! With its high-capacity 4100mAh cell ZenFone 3 Max just keeps on going, with standby that lasts up to 38 days both. We all need more time to talk, connect, play and watch without running out of power. We all need ZenFone 3 Max.

Reverse Charging
Your go-everywhere power bank

ZenFone 3 Max’s 4100mAh battery capacity is so substantial that it’s able to double up as a power bank to charge your digital devices. So, no need to worry when your other gadgets run out of juice: just hook them up to ZenFone 3 Max and top up on the go!

Super Saving Mode
Make enormous energy go even further

You can never have enough battery life — and that’s why ZenFone 3 Max includes two brilliant battery-extending technologies to squeeze even more power out of its 4100mAh cell. Super Saving modes are preconfigured to maximize every last milliamp and, when enabled, Super Saving mode can extend another 30 hours to ZenFone 3 Max’s standby time — even when it’s as low as 10%.

Premium design that’s as natural as your grip
ZenFone 3 Max embodies the core values of industrial design, paring beautiful aesthetics with uncompromising build quality to create an exceptional user experience. ZenFone 3 Max’s contoured (2.5D) glass touch screen is matched around the back by a gently curving rear cover that feels as natural to hold as your grip. That’s because we have considered every aspect of ZenFone 3 Max’s design, from the balanced positioning of the display to the precise alignment of the retaining screws at the bottom.

Match your unique style
ZenFone 3 Max is premium design in every detail, and it’s yours to desire in four gorgeous colors: Sand Gold, Titanium Gray, Glacier Silver and Rose Pink.

Stunning display
ZenFone 3 Max has a fabulous 5.5-inch full high-definition IPS display for great detail, and intense 450nits brightness for easy viewing even under the brightest light conditions. Indoors or out, everything you view is clear on ZenFone 3 Max. And with a thin 2.25mm bezel and remarkable 77.5% screen-to-body ratio, it’s more display and less bulk!

Fingerprint sensor with so much more
ZenFone 3 Max’s rear fingerprint sensor is perfectly positioned for the way you hold your phone. It unlocks ZenFone 3 Max in a fraction of a second, and does so much more besides. Swipe your fingertip down across the sensor to summon the selfie camera, and then tap with your tip to take a picture: it’s like a second shutter button, right where you need it.

PixelMaster Camera
Picture perfect
ZenFone 3 Max’s 16MP PixelMaster camera that captures beautiful, high-resolution photos with zero shutter lag. The rear-facing 16MP camera takes astounding images, and the 8MP front camera shoots sharp selfies and clear video chats.

Laser AF Technology
Ultra-fast 0.03s instant focus & subject tracking

ZenFone 3 Max has something no other smartphone camera has. ASUS engineers have combined three focusing technologies — laser, phase detection and continuous auto-focus — into one harmonious system. Resulting a clear focus in just 0.03 seconds in varying conditions, for all scenarios — and at up to ten times (10x) faster than the blink of your eye!

Steadily, shake-free videos
And for videos, a ZenFone 3 Max has a three-axis electronic image stabilizer (EIS) to keeps your handheld videos rock-steady.

PixelMaster Modes
Never miss another moment

PixelMaster is loaded with powerful camera modes to capture every precious moment. The industry-leading HDR mode lets you see clearly through daytime shadow. This expands the dynamic range by four times (4x), and enhances brightness by up to 400%. Super Resolution captures multiple shots simultaneously for a single photograph with stunning 64MP detail. And ZenFone 3 Max’s Low Light mode takes clear and bright photos, even in poor lighting conditions.

High multi-threaded performance
ZenFone 3 Max features a powerful Octa-core processor – Qualcomm’s Snapdragon 430. With its superb performance and superior power-efficiency you’ll shoot sharp photographs at stupefying speed, record and edit FHD video with minimal battery draw. And with up to 3GB of fast memory built in, ZenFone 3 Max runs every app without slowdown!

Brand new interface with added intelligence
Incredible hardware demands spectacular software — and that’s ZenUI 3.0. ZenFone’s sublime front end improves the standard interface in over 1,000 unique ways, and our latest edition includes brand new ideas to brighten your mobile experience, improve productivity and make everyday life just that little bit more fun. See weather updates with real-time animations, or check the time with a stylish clock widget. Feel the depth on your screen as you swipe through your apps, and appreciate how the subtle blurring effect keeps your focus on the foreground. ZenUI 3.0 isn’t just an interface — it’s the best friend who accompanies you everywhere.

Game smart, win fast, stream smooth
Game Genie is a brand-new feature of ZenUI 3.0, and one that’s packed with brilliant features to enhance your playtime! Summon the pop-up search window to hunt for tips as you play, use the booster feature to speed up the action, or broadcast your gameplay live via YouTube or Twitch — if you think you’re good enough!

Short summary description ASUS ZenFone 3 Max ZC553KL-4J022WW 14 cm (5.5") Dual SIM Android 6.0 4G USB Type-C 3 GB 32 GB 4100 mAh Silver:

ASUS ZenFone 3 Max ZC553KL-4J022WW, 14 cm (5.5"), 3 GB, 32 GB, 16 MP, Android 6.0, Silver

Long summary description ASUS ZenFone 3 Max ZC553KL-4J022WW 14 cm (5.5") Dual SIM Android 6.0 4G USB Type-C 3 GB 32 GB 4100 mAh Silver:

ASUS ZenFone 3 Max ZC553KL-4J022WW. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 430. RAM capacity: 3 GB, RAM type: LPDDR3, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 4100 mAh. Product colour: Silver. Weight: 175 g

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.