location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P525 Smartphone 7.11 cm (2.8") 1300 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P525 Smartphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90A-S4Z1007T
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P525 Smartphone 7.11 cm (2.8") 1300 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.11 cm (2.8") 240 x 320 pixels
  • - 0.416 GHz
  • - miniSD
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1300 mAh
Long product name ASUS P525 Smartphone 7.11 cm (2.8") 1300 mAh Black :
The long product name of ASUS P525 Smartphone 7.11 cm (2.8") 1300 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P525 Smartphone
More>>>
ASUS P525 Smartphone 7.11 cm (2.8") 1300 mAh Black:
The official description of ASUS P525 Smartphone 7.11 cm (2.8") 1300 mAh Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay Connected at All Times
E-mail, Instant Message and Skype Anytime
Business Card Recognition
Easy Input and Menu Navigation
Information Security

The P525 quad-band PDA phone incorporates Push E-mail, Wi-Fi support and built-in numeric keypad to deliver a complete mobile business solution. Users can now stay connected no matter where they are.

"Business Anywhere" is the design concept behind the P525. As enterprises continue to globalize, business professionals should no longer be confined by their office desks or even wireless hotspots.

E-mail, Instant Message and Skype Anytime
The P525 leveraged Push E-mail functions to deliver real-time synchronization with email, phonebooks and calendar items as changes occur on the Exchange account through continuous connection with a mobile operator between the P525 and a server.

Supporting Microsoft Windows Mobile 5.0 operating system, the ASUS PDA phone supports office applications, including Excel and PowerPoint Viewer etc., permitting completion of everyday tasks even on the road.

With both Wi-Fi and GPRS support built in, the P525 provides wireless online connection for research and instant messaging even when wireless hotspots are not available. Skype-in and Skype-out functions further reduce costs on long distance phone calls. Combined with Bluetooth wireless technology for quick file sharing without the tangling cables, the P525 delivers true mobile office.

Business Card Recognition
The 2M-pixel digital camera also acts as a business card recognition device. Simply take a picture of a business card, the P525 will automatically convert information on the card into Outlook's contact list. In two steps, organizing business cards collected from conventions and conferences is no longer such as hassle.

Easy Input and Menu Navigation
The 5-way joystick enables one-hand menu navigation for accessing and managing the various powerful functions. The smart PDA phone also comes equipped with a numeric keypad for easy input. For those who prefer using a stylus, the 2.8” display is a touch screen as well.

Information Security
For sensitive information, the P525 offers MySecret. Whether it's word documents, spreadsheets, videos or photos, users can save them in MySecret files and protect them from unauthorized personnel.

Short summary description ASUS P525 Smartphone 7.11 cm (2.8") 1300 mAh Black:
This short summary of the ASUS P525 Smartphone 7.11 cm (2.8") 1300 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P525 Smartphone, 7.11 cm (2.8"), 240 x 320 pixels, 0.416 GHz, Black

Long summary description ASUS P525 Smartphone 7.11 cm (2.8") 1300 mAh Black:
This is an auto-generated long summary of ASUS P525 Smartphone 7.11 cm (2.8") 1300 mAh Black based on the first three specs of the first five spec groups.

ASUS P525 Smartphone. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Processor frequency: 0.416 GHz. Rear camera type: Single camera. Battery capacity: 1300 mAh. Product colour: Black. Weight: 160 g

Display
Display diagonal *
7.11 cm (2.8")
Panel type
TFT
Display resolution *
240 x 320 pixels
Display number of colours
65536 colours
Processor
Processor frequency *
0.416 GHz
Storage
Compatible memory cards *
miniSD
Internal memory
128 MB
Camera
Rear camera flash *
Yes
Sensor type
CMOS
Rear camera type *
Single camera
Built-in camera
Yes
Network
2G standards
GPRS
Bluetooth *
Yes
Bluetooth version
2.0+EDR
Messaging
Multimedia Messaging Service (MMS)
Yes
Design
Product colour *
Black
Multimedia
FM radio
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1300 mAh
Talk time (2G)
5 h
Standby time (2G)
150 h
Weight & dimensions
Width
116.8 mm
Depth
19 mm
Height
59 mm
Weight *
160 g
Other features
Touchscreen
Yes
Ringer type
Polyphonic
Java technology
Yes
Voice recording
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 02:08:41
Uk has collected 12 expert reviews for ASUS P525 Smartphone 7.11 cm (2.8") 1300 mAh Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-04 03:57:10
first take ASUS enters the local smartphone arena with a bang -- the P525 quad-band PDA looks to be a great companion for the mobile professional.
0%
techtree.com
Updated:
2011-08-21 02:08:30
Weve earlier seen a PDA from Asus. Although its not all that a reputed brand when compared to the O2s and the HTCs, yet the Asus P525 that we have today for review is distinct from the crowd. Its design is unique. The P525 combines a numeric keypad w...
Good Good Build, Good Performance, Numerical Keypad and Joystick, 2MP Camera, Neat pricing.
Bad No. 2 & 5 keys difficult to access, No EDGE.
Bottom line The Asus P525 has a 1300 mAh battery. The battery rating states that the phone will survive for about 5 days in standby, and offer about 5 hours of talktime. The phone after a full charge lasted me 2 days with talktime around 4 hours. Its pretty dece...
80%
pdagold.com
Updated:
2011-08-21 02:08:32
An integrated 2-Mpix digital camera with auto focus, and a numeric keyboard - these are features that differentiate this device from its competitors. Other features include a quad-band cell phone, powerful processor, Bluetooth, WiFi, strong battery, a...
0%
ixbtlabs.com
Updated:
2011-08-21 02:08:35
One of the most competent manufacturers of Windows handhelds, ASUS proved itself a strange maker of GSM communicators based on Windows Mobile. It has started working on a model of this class long ago, but the design process dragged on. As a result, whi...
0%