Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS O!Play Gallery 7.1channels Wi-Fi Black digital media player

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
O!Play Gallery
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-YTM64100-EA10MZ show
Show alternative article codes used in the online market place
Category
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it\'s music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
digital media players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 47485
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 14 Dec 2017 18:11:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS O!Play Gallery 7.1channels Wi-Fi Black digital media player :
The short editorial description of ASUS O!Play Gallery 7.1channels Wi-Fi Black digital media player

2x USB 2.0, 1x USB 3.0, 1x eSata, HDMI, iPod/iPhone/iPad Port, Fast Ethernet, 802.11 b/g/n, 720g, Black
More>>>

ASUS O!Play Gallery 7.1channels Wi-Fi Black digital media player:
The official marketing text of ASUS O!Play Gallery 7.1channels Wi-Fi Black digital media player as supplied by the manufacturer
Accelerated Content, Expanded Entertainment
O!Play Gallery offers the compatibility you need to work with iPod and iPhone with a user-friendly, streamlined and connected device that acts as a focus of high definition audio and video for the entire family.

O!Direct – The Most Direct Way to Cool Multimedia Enjoyment
The ASUS exclusive O!Direct function offers consumers fast and reliable one-click streaming of content from PC to TV. Hassle-free streaming brings broader enjoyment in the living room in both wired and wireless modes, without the need for USB storage devices and their storage restrictions.

Enjoy Your iPod and iPhone Entertainment on Big Screen TV
Entertainment on demand! With O!Play Gallery, get your iTunes content playing in the living room with plug and play ease. Connect it to your iPod and iPhone and play content from these mobile devices on big screen TV. Moreover, the rotary remote control special for O!Play Gallery is the most intuitive design for users. Just roll to enjoy!

Work with iPod touch (1st, 2nd, 3rd , 4th generation), iPod classic, iPod nano (2nd, 3rd , 4th, 5th, 6th generation), iPhone 3G, iPhone 3GS, iPhone4.


Rich online entertainment services
Tons of Live content is just a few clicks away with O!Play Gallery. More fun than you can imagine, enjoy thousands of online video and music streams.
- Netflix (US only)
- YouTube
- Thousands of Internet TV channels
- Thousands of Internet radio stations
- Picasa
- Flickr

Identifies All Your Audio Files and Provides Metadata
The O!Play Gallery with Gracenote support which turns the media player into a powerful audio library manager by providing access to the online Gracenote database so you can access metadata of their music library. Extensive metadata support means album covers, artwork, information and even genres become available for songs stored in the internal 3.5” hard drive.

Super-fast HD content transfer speeds with USB 3.0 and SATA 6Gb/s connectivity
The O!Play Gallery can be upgraded to house a 3.5” hard drive* with a fast SATA 6Gb/s connection, also becoming a large-capacity storage device. Users can transfer media content via USB 3.0 from PCs to the O!Play Gallery, up to 10 times faster compared to USB 2.0. They offer the faster speeds needed to handle high definition content, resulting in a smoother, more enjoyable experience.

Store, Manage and Enjoy Life with 3.5” Hard Drive Support
O!Play Gallery with 3.5” hard drive* works like an external storage when connected to your PC. O!Play Gallery also includes the MyLife calendar function which can quickly organize photos to create photo diaries and share with other people easily.

Full HD 1080p and Multiple Formats Support
O!Play Gallery supports the most demanding and popular formats. Futhermore, play recorded digital videos directly from camcorders to revisit those cherished moments.

Dolby TrueHD 7.1-channel Support
Dolby TrueHD digital surround takes full advantage of Blu-ray sound quality with 7.1-channel audio output. With both high-quality of audio and video support, it is time to enjoy a true HD multimedia experience for music, photos and movies.

Big Digital Photo Frame Functionality
Plug in a storage device and instantly build you own photo libraries to share with family and friends. O!Play Gallery also works with Picasa and Flickr right on your TV, so what used to be tiny frames on the PC are now properly huge mementos to treasure and adore.
Short summary description ASUS O!Play Gallery 7.1channels Wi-Fi Black digital media player:
This short summary of the ASUS O!Play Gallery 7.1channels Wi-Fi Black digital media player data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS O!Play Gallery, Black, CF, Memory Stick (MS), MMC, MS Duo, SD, 3.5", BMP,GIF,JPG,PNG,TIF, SMI,SRT,SSA,SUB, AAC,AIFF,FLAC,MP3,OGG,WAV
Long summary description ASUS O!Play Gallery 7.1channels Wi-Fi Black digital media player :

ASUS O!Play Gallery. Colour of product: Black. Compatible memory cards: CF, Memory Stick (MS), MMC, MS Duo, SD, Hard drive size: 3.5". Image formats supported: BMP,GIF,JPG,PNG,TIF, Subtitle formats supported: SMI,SRT,SSA,SUB, Audio formats supported: AAC,AIFF,FLAC,MP3,OGG,WAV. Audio output channels: 7.1 channels, Audio decoders: Dolby Digital Plus,Dolby TrueHD. Networking features: Fast Ethernet

This is an auto-generated long summary of ASUS O!Play Gallery 7.1channels Wi-Fi Black digital media player based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Storage
Number of hard drives supported
The total number of hard drives that can be used in/with this product.
1
Compatible memory cards
Types of memory cards which can be used with this product.
CF, Memory Stick (MS), MMC, MS Duo, SD
Hard drive size
The amount of data that the hard drive can store.
3.5"
File formats
Image formats supported *
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
BMP,GIF,JPG,PNG,TIF
Subtitle formats supported
SMI,SRT,SSA,SUB
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC,AIFF,FLAC,MP3,OGG,WAV
Video
Full HD *
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
7.1 channels
Audio decoders
Device or software capable of decoding a digital stream of audio e.g. internet radio.
Dolby Digital Plus,Dolby TrueHD
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Networking features
Fast Ethernet
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
10 W
Power supply type
The type of power supply which this product uses.
AC/DC
Weight & dimensions
Width *
The measurement or extent of something from side to side.
230 mm
Depth *
The distance from the front to the back of something.
178 mm
Height *
The measurement of the product from head to foot or from base to top.
60.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
720 g
Depth (imperial)
17.8 cm (7.01")
Height (imperial)
6.05 cm (2.38")
Width (imperial)
23 cm (9.06")
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Manual
Yes
AC adapter included
Yes
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
100 Mbit/s
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
10/100Mbps
Connectivity technology
Wired & Wireless
I/O ports
An interface on a device to which you can connect another device.
1x USB 3.0 1x eSATA 30-pin
DC-in requirements
12V, 3A
Source Testseek summary Average rating
Reviews
Updated:
2011-10-08
Testseek has collected 12 expert reviews for ASUS O!Play Gallery and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
67%
Country Distributor
Deutschland 2 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
X