location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Xonar D2X Internal 7.1 channels PCI-E

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xonar D2X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-YAA055-1UAN0BZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0610839032006 show
Category:
A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVDs.
Audio Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2018 06:00:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Xonar D2X Internal 7.1 channels PCI-E
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.1 channels 24 bit 118 dB
  • - PCI-E
  • - ASUS AV200 Internal
Long product name ASUS Xonar D2X Internal 7.1 channels PCI-E :
The long product name of ASUS Xonar D2X Internal 7.1 channels PCI-E. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Masterpiece Audio Card for Home Theater & Gaming, PCI Express Slot, 7.1CH, 118dB, 192KHz/24bit
More>>>
ASUS Xonar D2X Internal 7.1 channels PCI-E:
The official description of ASUS Xonar D2X Internal 7.1 channels PCI-E as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Masterpiece Audio Card for Home Theater & Gaming in your PCI Express Slot

- PCI EXPRESS interface.
- VISTA Gaming with DirectSound & EAX support.
- Hi-Fi class audio quality with SNR up to 118dB.
- Dolby HomeTheater Technologies & DTS Connect.
- Valuable Cakewalk and Ableton Live music production software bundled.

Asus Xonar D2X is the world's first PCI-E interface high end audio card featuring SNR up to 118dB. Xonar D2 provides intuitive DS3D GX to solve Vista gaming audio issues, and Acoustic Echo Cancellation (AEC) for best voice communication quality, the Xonar D2X will undoubtedly provide the best gaming experience ever.

ASUS Xonar D2X -Solution to Windows Vista Gaming Audio Problems
With the introduction of Windows Vista, the whole audio architecture landscaped has been changed. This has resulted in teething problems for gamers - with the possibility of losing all surround sound or hardware accelerated Direct3D and EAX while gaming in the Windows Vista environment. To circumvent this problem, the ASUS Xonar family of audio cards utilizes an ASUS exclusive technology - the new DS3D GX extension in the Xonar D2X driver; to provide full support for surround sound and hardware accelerated features by translating DirectX to the DS3D GX. While other solutions like OpenAL requires special installation and game support, DS3D GX doesn't. Gamers can enjoy DirectX gaming with hardware enhanced surround sound and EAX effects automatically and immediately after installation.

Cleanest Voice in Online or LAN Game Chatting
The Xonar D2X also includes the innovative "Acoustics Echo Cancellation" (AEC) technology to facilitate the best online voice communication quality. AEC can eliminate up-to-40dB speaker echo return and suppress noises that would otherwise enter the users' microphone – making the Xonar D2X the best audio card choice for online chatting in VOIP applications (Skype, MSN, Google, QQ, etc.) or online gaming.

nparalleled Sound Clarity
The ASUS Xonar D2X also features a signal- to-noise ratio (SNR) of 118 dB for both audio in and out - reaching the maximum limit of audio quality on most PC platforms. Unlike generic audio cards in the market that provide the highest SNR to only the front stereo outputs, the Xonar D2X is able to deliver 118 dB quality audio for all 7.1 channels.

Dolby and DTS for Complete Digital Home Experience
Besides delivering impressive audio quality, the Xonar D2X is also packed with multiple sound technologies from Dolby and DTS to deliver outstanding entertainment experiences. These include:

- Dolby Digital Live: Converts PC or game audio content into Dolby Digital in real-time.
- Dolby Headphone: Creates a surround sound listening experience when using any set of headphones.
- Dolby Virtual Speaker: Delivers a vibrant surround sound listening experience from stereo speakers.
- Dolby Pro Logic IIx: C reates up to 7.1-channel surround sounds from stereo or 5.1 sources.
- DTS Connect: Includes DTS Interactive and DTS NEO:PC.
- DTS Interactive for real time AC-3 encoding and.
- DTS NEO: PC stereo to multi-channel expander.

Short summary description ASUS Xonar D2X Internal 7.1 channels PCI-E:
This short summary of the ASUS Xonar D2X Internal 7.1 channels PCI-E data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Xonar D2X, 7.1 channels, Internal, 24 bit, 118 dB, PCI-E

Long summary description ASUS Xonar D2X Internal 7.1 channels PCI-E:
This is an auto-generated long summary of ASUS Xonar D2X Internal 7.1 channels PCI-E based on the first three specs of the first five spec groups.

ASUS Xonar D2X. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 118 dB. Host interface: PCI-E. Dolby technologies: Dolby Digital DTS, Dolby Digital DTS Connect, Dolby Digital Live, Dolby Headphone, Dolby Pro-Logic..., Chipset: ASUS AV200, Cables included: Audio (3.5mm), S/PDIF. Windows operating systems supported: Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista..., Bundled software: Ableton Live 6 Lite, PowerDVD 7.0, Valuable Cakewalk Sonar LE, Dimesion LE, Project5 LE. Audio system maximum sampling rate: 192 kHz

Audio
Internal *
Yes
Audio quality *
24 bit
Audio output channels *
7.1 channels
Line-out Signal-to-Noise Ratio (SNR) *
118 dB
Line-in Total Harmonic Distortion (THD)
0.0004%
Line-out Total Harmonic Distortion (THD)
0.0004%
Frequency range
10 - 46000 Hz
Ports & interfaces
Host interface *
PCI-E
MIDI/Joystick port
Yes
Line-in
Yes
Line-out
Yes
S/PDIF in port
Yes
Ports & interfaces
S/PDIF out port
Yes
CD/AUX audio in
Yes
Microphone in
Yes
Plug and Play
Yes
Features
Dolby technologies
Dolby Digital DTS, Dolby Digital DTS Connect, Dolby Digital Live, Dolby Headphone, Dolby Pro-Logic IIx, Dolby Virtual Speaker
Chipset
ASUS AV200
Cables included
Audio (3.5mm), S/PDIF
Software
Windows operating systems supported
Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Bundled software
Ableton Live 6 Lite, PowerDVD 7.0, Valuable Cakewalk Sonar LE, Dimesion LE, Project5 LE
Other features
Audio system maximum sampling rate
192 kHz
Source Testseek summary Average rating
Reviews
Updated:
2014-06-13 01:33:14
Uk has collected 17 expert reviews for ASUS Xonar D2X Internal 7.1 channels PCI-E and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
thinkcomputers.org
Updated:
2014-06-13 01:32:38
ASUS Decided to start making sound cards since the soundcard market was being dominated by creative and their X-FI line. With the new ASUS line of PCI-E soundcards, it makes it a good market for ASUS to start to dominate in, since there is little c...
Good All the Cable's you need are in the box and plus some, Great Software Combo, Improved FPS in games, Great Sound Quality watching movies and listening to music, Ton's of settings and Configs to adjust it to how you want use the card...
Bad No front panel Audio hookups, Doesn't have Windows 7 drivers out of box...
Bottom line While testing the ASUS Xonar D2X I was shocked to see the improvement over many different aspects of the sound quality from music to games. With the average FPS boost of 10-12 FPS in action packed games, which surprised me the most. With this FPS impro...
90%
pureoverclock.com
Updated:
2014-06-13 01:32:43
When looking to move to our next system, the majority of us are only concerned with the basic core components of our build. We usually start by figuring out whether to build an Intel or AMD system, and then start deciding things like what processor, m...
0%
guru3d.com
Updated:
2014-06-13 01:32:47
$172 This, my friends, is a little thing called the Xonar D2X. ASUS released the PCI-based Xonar D2 quite some time ago, and not so long ago, they released the D2X, the PCI-express version. After a long conversation with Asus, we finally get to revi...
Bottom line This card has been out on the market for a long while now, and Ive read a lot of posts with good things to say about it. But, since Im skeptical by nature, I had to see if this thing lived up to its hype. Well, theres nothing quite like first-hand...
0%
maximumpc.com
Updated:
2014-06-13 01:32:49
Much hay has been made of the incredible speed advantages PCI Express offers over PCI. Beyond GPUs, however, we haven’t found much worthy of occupying those slots. Asus hopes to change that with its Xonar D2X card—the first soundcard we’ve reviewed tha...
Good The EAX 5 hack is commendable and the card’s LED lights add flash.
Bad Initially spotty PCIE support that must be fixed with a BIOS update.
80%
futurelooks.com
Updated:
2014-06-13 01:32:53
Like the floppy drive before it, many have claimed the final death knell of the Sound Card is just around the corner. While the floppy drive has mostly disappeared, Sound Cards are still around. Most of them are flying the colours of Creative. However...
Bottom line Across the board, the sound quality produced by the Xonar D2X is quite excellent. In movies and music, the output is clear and crisp. The added Dolby and DTS features make for an even better movie watching experience, and music is helped along nicely...
80%
bigbruin.com
Updated:
2014-06-13 01:32:58
The ASUS Xonar D2X features a host of impressive features, a generous bundle of software, and a variety of connections and cables to help you get fully connected. The Aluminum EMI shield gives it the appearance of a high end graphics card, while the PC...
Good Excellent audio performance in games and multimedia, Excellent bundle of software and accessories, PMP software creates good quality, unrestricted backups of DRM files, Finally something useful to stick in a PCIe x1 slot, Colored LED illuminated 1/8" jack...
Bad Requires power from a floppy connector, adapter not included, PMP software is a bit limited and rough around the edges, Price...
Bottom line A search of PriceGrabber reveals what might be the only prohibitive aspect to owning an ASUS Xonar D2X... Six resellers are listed with prices ranging from $175 to $200 (US). While such an upgrade might make the sound card one of the most expensive com...
0%
computershopper.com
Updated:
2014-06-13 01:32:58
The Asus Xonar D2X is a full-featured 7.1-channel sound card that supports Dolby and DTS, brings 3D sound back to games under Windows Vista, and plugs into a rarely used PCI Express (PCIe) x1 slot. It has excellent quality sound playback...
Good Superb audio quality; supports all major audio standards; PCI Express interface; includes numerous audio cables...
Bad Cumbersome control panel software; PMP music converter is extremely limited; converter required if you have no available floppy power connector...
Bottom line Asus Xonar D2X is an excellent sound card with a strong software bundle that will appeal to gamers and audiophiles alike, but we hope to see improvements in its software...
82%
Techreport.com
Updated:
2014-06-13 01:33:03
Creative has all but dominated the PC sound card market, in no small part thanks to its prowess with hardware-accelerated 3D audio. The EAX positional audio framework born from the SoundBlaster line became the de facto standard for 3D audio in games, g...
Bottom line The X-Fi Prelude and Xonar D2X are both very good sound cards. They offer equivalent gaming performance in Windows Vista with the latest games, and our listeners had a hard time distinguishing between them in our blind listening tests. Youd do well wi...
0%
Bit-Tech.net
Updated:
2014-06-13 01:33:04
TBA -- The Xonar D2 is The subtle clue is in the name – the X means this is the PCI-Express x1 version of the soundcard that we reviewed in September of last year. Since then the promised PCI-Express x1 version has finally arrived, along with bet...
Bottom line Even though we’ve had the Xonar D2X sitting on our shelf for over a month, you can’t buy one in the UK. The PCI-based Xonar D2 is available for and all things being (almost) equal, we expect the Xonar D2X to be available for around the same price. Ex...
80%
elitebastards.com
Updated:
2014-06-13 01:33:14
When we reviewed the PCI Xonar D2 a couple of months back, we certainly werent expecting quite such a fast response from ASUS to some of its criticisms. While on the surface the D2X is simply the same board with a PCI Express interface, its clear t...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)