location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Audio Dock Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Audio Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-XB3POKST00020
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 04:21:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS Audio Dock Grey :
The long product name of ASUS Audio Dock Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ASUS Transformer Pad TF201, TF300T, TF700T, USB, 470g
More>>>
ASUS Audio Dock Grey:
The official description of ASUS Audio Dock Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Instant add-on of exclusive ASUS SonicMaster audio, co-developed with Bang & Olufsen ICEpower®
- Crystal clear sound with wider range, powerful bass, and sparkling vocals
- Extra USB port and card reader to connect more devices and help with greater data access and sharing
- Ideal for personal entertainment as well as professional presentations where sound is important
- Precision-angled dock offers perfect viewing angles for all Pad applications

Exclusive ASUS SonicMaster audio with Bang & Olufsen ICEpower® can now be added to your Pad with an instant dock connection. Plug it in and begin enjoying your favorite content: music, movies, games, even work presentations! Stylish as well powerful, the dock also adds more data connection options to your Pad, and serves as a great base for anything from reading emails to watching movies, all with augmented premium sound.

Short summary description ASUS Audio Dock Grey:
This short summary of the ASUS Audio Dock Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Audio Dock, 3.5 mm, Grey, 140 mm, 220 mm, 36 mm, 470 g

Long summary description ASUS Audio Dock Grey:
This is an auto-generated long summary of ASUS Audio Dock Grey based on the first three specs of the first five spec groups.

ASUS Audio Dock. Headphone connectivity: 3.5 mm. Product colour: Grey. Width: 140 mm, Depth: 220 mm, Height: 36 mm

Ports & interfaces
Bluetooth *
No
Headphone connectivity *
3.5 mm
USB 2.0 ports quantity
1
DC-in jack
Yes
Performance
Apple docking compatibility
Not supported
Design
Product colour *
Grey
Weight & dimensions
Width
140 mm
Depth
220 mm
Height
36 mm
Weight
470 g