location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 90-XB2VOKPW00010Y power adapter/inverter Indoor 18 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90-XB2VOKPW00010Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-XB2VOKPW00010Y
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS 90-XB2VOKPW00010Y power adapter/inverter Indoor 18 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 18 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 15 V
  • - Purpose: Laptop AC-to-DC
  • - Detachable power connectors
  • - Black
Long product name ASUS 90-XB2VOKPW00010Y power adapter/inverter Indoor 18 W Black :
The long product name of ASUS 90-XB2VOKPW00010Y power adapter/inverter Indoor 18 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ASUS Eee Pad Transformer TF101 Adapter (@ EURO & UK Plugs), Input: 100-240V, 0.5A; Output: 5VDC/2A / 15VDC/1.2A
More>>>
ASUS 90-XB2VOKPW00010Y power adapter/inverter Indoor 18 W Black:
The official description of ASUS 90-XB2VOKPW00010Y power adapter/inverter Indoor 18 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Charge up wherever you go
Take your Eee Pad and other devices with you on your travels whether for business or pleasure with universal power compatibility. Bundled with heads for most global destinations, the Eee Pad Universal Power Adapter works everywhere while maintaining a light and super-compact form factor. Easy to carry and set up, it keeps your Eee Pad and other devices at peak performance no matter where you are for the ultimate in peace of mind and convenience.

- Adapter fits Eee Pad Transformer and other USB-based devices.
- Automatic current control ensures local power grid interface.
- Light and compact so it never gets in the way!

Short summary description ASUS 90-XB2VOKPW00010Y power adapter/inverter Indoor 18 W Black:
This short summary of the ASUS 90-XB2VOKPW00010Y power adapter/inverter Indoor 18 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 90-XB2VOKPW00010Y, Laptop, Indoor, 100-240 V, 50/60 Hz, 18 W, 15 V

Long summary description ASUS 90-XB2VOKPW00010Y power adapter/inverter Indoor 18 W Black:
This is an auto-generated long summary of ASUS 90-XB2VOKPW00010Y power adapter/inverter Indoor 18 W Black based on the first three specs of the first five spec groups.

ASUS 90-XB2VOKPW00010Y. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 50 mm, Depth: 28 mm, Height: 41 mm. Dimensions (WxDxH): 50 x 28 x 41 mm

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
18 W
Output voltage *
15 V
Output current
1.2 A
Supplementary power connectors
2
Detachable power connectors
Yes
Features
Compatibility
Eee Pad Transformer TF101
Design
Product colour *
Black
Weight & dimensions
Width
50 mm
Depth
28 mm
Height
41 mm
Weight
56 g
Packaging data
AC adapter included
Yes
Other features
Dimensions (WxDxH)
50 x 28 x 41 mm
Country Distributor
United Kingdom 1 distributor(s)