location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 90-XB2UOKEX00030 card reader Docking port Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90-XB2UOKEX00030
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-XB2UOKEX00030 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884840036425 show
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:53:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS 90-XB2UOKEX00030 card reader Docking port Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Memory Stick (MS), MMC, SD, SDHC
  • - Docking port
  • - Black
Long product name ASUS 90-XB2UOKEX00030 card reader Docking port Black :
The long product name of ASUS 90-XB2UOKEX00030 card reader Docking port Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

External Card Reader for Asus Eee Pad
More>>>
ASUS 90-XB2UOKEX00030 card reader Docking port Black:
The official description of ASUS 90-XB2UOKEX00030 card reader Docking port Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Plug in multi-role utility

Designed exclusively for the Eee Pad and offering instant plug and play 4-in-1 card reader support to open up new connectivity options. Photos, videos, music files and much more can be easily transferred to the Eee Pad with full support for SD, SDHC, MS and MMC formats. The low profile and light build translate into easy portability – perfect for your high mobility Eee Pad.

Short summary description ASUS 90-XB2UOKEX00030 card reader Docking port Black:
This short summary of the ASUS 90-XB2UOKEX00030 card reader Docking port Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 90-XB2UOKEX00030, Memory Stick (MS), MMC, SD, SDHC, Black, Asus Eee Pad TF101 /TF101G, Docking port, 15 g, Box

Long summary description ASUS 90-XB2UOKEX00030 card reader Docking port Black:
This is an auto-generated long summary of ASUS 90-XB2UOKEX00030 card reader Docking port Black based on the first three specs of the first five spec groups.

ASUS 90-XB2UOKEX00030. Compatible memory cards: Memory Stick (MS), MMC, SD, SDHC, Product colour: Black, Compatible products: Asus Eee Pad TF101 /TF101G. Interface type: Docking port. Weight: 15 g. Package type: Box. Compatible operating systems: Android 3

Performance
Compatible memory cards *
Memory Stick (MS), MMC, SD, SDHC
Internal *
No
Product colour *
Black
Compatible products
Asus Eee Pad TF101 /TF101G
Ports & interfaces
Interface type *
Docking port
I/O ports
1 x 40-pin docking port (male)
SIM card support
No
Weight & dimensions
Weight
15 g
Packaging data
Package type
Box
System requirements
Compatible operating systems
Android 3
Other features
Dimensions (WxDxH)
33 x 46 x 12 mm
Number of slots
1
Country Distributor
United Kingdom 1 distributor(s)