location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS AN300 external hard drive 1 TB 5400 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AN300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-XB2600HD00080
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS AN300 external hard drive 1 TB 5400 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 5400 RPM
  • - Maximum data transfer rate: 5000 Mbit/s
  • - Micro-USB B 3.2 Gen 1 (3.1 Gen 1)
  • - Brown
Long product name ASUS AN300 external hard drive 1 TB 5400 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Brown :
The long product name of ASUS AN300 external hard drive 1 TB 5400 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AN300, 1 TB, 5400 rpm, USB 3.0, 121.7 x 76 x 11 mm, Brown
More>>>
ASUS AN300 external hard drive 1 TB 5400 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Brown:
The official description of ASUS AN300 external hard drive 1 TB 5400 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Brown as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Glamorous Storage

- Stylized brushed aluminum exterior and unique colors;
- Ultra-slim and light for complete portability;
- Fast USB 3.0 data speeds and super-easy, work-everytime plug and access/

Glamorous Storage
With exquisite colors and a high gloss brushed aluminum build, these external hard drives banish mundane storage devices and replace them with stylish, shiny icons that are extremely easy to pick up and go. Light and very slim, they work every time, giving you immediate extra storage room and speedy access via the USB 3.0 interface. Get connected and expand your horizons with fashionable storage – it's the new way to spin.

USB 3.0
Connect and work with universal compatibility on any PC with no installation or drivers.

Plug and Play
Works immediately without an installation process for instant access to added storage capacity.

Unleash True USB 3.0 Performance
New SuperSpeed USB 3.0 works up to ten times faster than USB 2.0 and over 50% faster than eSATA, making it a perfect match for your HD content and important files, so data transfers are faster than ever and you can get more done quicker, eliminating the long waits while content moves among devices. USB 3.0 is also more reliable than any previous data standard, and features more powerful, faster charging of connected devices. USB 3.0 is included on quality accessories from ASUS.

Express Your Data
Bring your content and data to any USB-enabled device with extreme portability and style. Just grab an AN300 external hard drive and you're good to go – it works right away with your laptops, desktops, media players and more, helping you get your data moving fast the secure and effortless way.

Simple but sweet: buy an ASUS hard drive and get extra cloud storage FREE!

What is ASUS WebStorage?
ASUS WebStorage is a Cloud Storage Service that helps user backup data, sync file between devices and share data to friends.
Wherever there is internet connection, ASUS WebStorage can help you to retrieve your data to your notebooks, smartphones or tablets.
Just upload files to ASUS WebStorage Sync from your computer with just drag and drop. You will be able to sync your up-to-date files to all your devices so that you can enjoy the mobility without burden.

Short summary description ASUS AN300 external hard drive 1 TB 5400 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Brown:
This short summary of the ASUS AN300 external hard drive 1 TB 5400 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Brown data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS AN300, 1 TB, 3.2 Gen 1 (3.1 Gen 1), 5400 RPM, Brown

Long summary description ASUS AN300 external hard drive 1 TB 5400 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Brown:
This is an auto-generated long summary of ASUS AN300 external hard drive 1 TB 5400 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Brown based on the first three specs of the first five spec groups.

ASUS AN300. HDD capacity: 1 TB. USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 5400 RPM. Product colour: Brown

Hard drive
HDD capacity *
1 TB
HDD speed *
5400 RPM
Type
HDD
Ports & interfaces
USB data transfer rates
480, 5000 Mbit/s
Maximum data transfer rate *
5000 Mbit/s
USB connector *
Micro-USB B
USB version *
3.2 Gen 1 (3.1 Gen 1)
Features
Product colour *
Brown
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Features
Mac operating systems supported
Mac OS X 10.5 Leopard
Security
Fingerprint reader
No
Power
Bus powered *
USB
Weight & dimensions
Width
121.7 mm
Depth
76 mm
Height
11 mm
Other features
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 01:11:17
Uk has collected 3 expert reviews for ASUS AN300 external hard drive 1 TB 5400 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Brown and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%