location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS W3000 keyboard Mouse included Office RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-XB2400KM00030
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884840027959 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS W3000 keyboard Mouse included Office RF Wireless Black :
The long product name of ASUS W3000 keyboard Mouse included Office RF Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W3000 - 2.4GHz wireless keyboard and mouse combo, black
More>>>
ASUS W3000 keyboard Mouse included Office RF Wireless Black:
The official description of ASUS W3000 keyboard Mouse included Office RF Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smooth design, ultra-smooth controls

Find your complete input combination with this finely-tuned set. It’s a perfect pairing of wireless keyboard and mouse, matched for each other with super-fast 2.4GHz cordless performance to reduce clutter and quality materials that are sure to last. Comfortable typing and mouse controls come to life, adding to your work and play environment’s style with a sleek and glossy look that’s both attractive and utilitarian. Available in both white and black, the W3000 set sends a clear message of confident productivity.

Fast 2.4 GHz
High frequency response range guarantees instant precision without the hassle of annoying wires or interference from other devices.

Slim Design
Compact and space saving.

Multimedia Hotkeys
Built-in multimedia control for easy and fast adjustments.

Chiclet Keyboard
Stops dust from gathering in between keys

1000 dpi Mouse
High resolution sensor

Two Handed Control
Supports both right and left handed input

Optical mouse
No moving parts

Short summary description ASUS W3000 keyboard Mouse included Office RF Wireless Black:
This short summary of the ASUS W3000 keyboard Mouse included Office RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS W3000, Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description ASUS W3000 keyboard Mouse included Office RF Wireless Black:
This is an auto-generated long summary of ASUS W3000 keyboard Mouse included Office RF Wireless Black based on the first three specs of the first five spec groups.

ASUS W3000. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Office. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard form factor *
Full-size (100%)
Frequency band
2.4 GHz
Design
Keyboard style
Straight
Product colour *
Black
Surface coloration
Monochromatic
Power
Power source type *
Battery
Mouse
Mouse included *
Yes
Movement detection technology
Optical
Movement resolution
1000 DPI
Mouse
Scroll
Yes
Scrolling directions
Vertical
System requirements
USB required
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
458 x 142 x 26 mm
Keyboard weight
680 g
Mouse dimensions (WxDxH)
114 x 62 x 27 mm
Mouse weight
65 g
Packaging content
Receiver included
Yes
Receiver dimensions (WxDxH)
42 x 15 x 8 mm
Receiver weight
5 g
Batteries included
Yes
Other features
Compatible operating systems
Windows 7, Windows Vista, Windows XP