Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS DL Collection 500GB 500GB Silver external hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DL Collection 500GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-XB1Q00HD00010
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 36104
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 02 Dec 2017 16:20:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS DL Collection 500GB 500GB Silver external hard drive :
The short editorial description of ASUS DL Collection 500GB 500GB Silver external hard drive

2.5’’ External Hard Drive DL Collection, 500GB
More>>>

ASUS DL Collection 500GB 500GB Silver external hard drive:
The official marketing text of ASUS DL Collection 500GB 500GB Silver external hard drive as supplied by the manufacturer
An Artistic Balance of Practicality and Design

Storage doesn’t have to be boring – with a design by David Lewis, these external storage drives pack up to 500GB, and liven up the style of your computing experience with their sleek form. Even better, they’re entirely plug and store, with no install or drivers needed. Everything works right out of the box, giving you speed, storage and a whole new cool look for all your data.

USB 2.0
Connect and work with universal compatibility on any PC with no installation or drivers.

Plug and Play
Works immediately without an installation process for instant access to added storage capacity.

Shock resistance
Added protection means safer data and longer lifespan.

Easy file management
FlexSave offers a unique interface.

Wire management
Take control of wires and cables.

Wire management – Add stylish wire management to the coolest external storage around
In addition to snazzy looks and amazing quality, the hard drive features convenient wire management. Instead of an easily bendable, conventional cable that’s impossible to keep in order, this hard drive comes with a sturdy retractable USB 2.0 cable made of strong but flexible polyurethane. It tucks away neatly along the side of the hard drive chassis, so there’s no mess to contend with, and the unique design is sure to be the center of attention while improving reliability.

Shock resistance – Safeguard your precious data with a solid shock-resistant hard drive
BumperBody drives offer an easy to install and setup 360 degree protected hard drive solution for internal storage. The shock proofing consists of hardened plastic dampers that go on each corner and the sensitive data interface. They protect the storage device from damage that may occur as a result of an accidental drop, fall or shock. While data stays safer, this solution is easy to install and comes cleverly designed, so it’s always handy and never an obstruction.

FlexSave, Easy file management-Your central backup and fast sharing point just got better
FlexSave offers a user-friendly interface for easy back ups and files management, all with USB 2.0 convenience. It’s an intelligent storage node based on an easy to use, clear graphical interface. Storing files, photos, even videos and more – just got easier. A quick look at the indicator bar shows available storage, plus backups can be achieved with one click – or scheduled in advance. There’s even an energy-efficient idle mode for times FlexSave isn’t active, but since it’s so useful, those will be rare!
Short summary description ASUS DL Collection 500GB 500GB Silver external hard drive:
This short summary of the ASUS DL Collection 500GB 500GB Silver external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS DL Collection 500GB, 500 GB, 2.5", 2.0, 5400 RPM, USB powered, Silver
Long summary description ASUS DL Collection 500GB 500GB Silver external hard drive :

ASUS DL Collection 500GB. Hard drive capacity: 500 GB, Hard drive size: 2.5". USB version: 2.0. Hard drive speed: 5400 RPM. USB powered. Colour of product: Silver

This is an auto-generated long summary of ASUS DL Collection 500GB 500GB Silver external hard drive based on the first three specs of the first five spec groups.
Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
Hard drive size *
The amount of data that the hard drive can store.
2.5"
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Ports & interfaces
USB connectivity *
The product has USB connector.
Yes
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Performance
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Ultimate,Windows 7 Ultimate x64,Windows Vista Business,Windows Vista Business x64,Windows Vista Home Basic,Windows Vista Home Basic x64,Windows Vista Home Premium,Windows Vista Home Premium x64,Windows Vista Ultimate,Windows Vista Ultimate x64,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Power
USB powered *
The device can be powered via a USB connection.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Protection features
Physical effects from which the product is protected e.g. water resistant, crash proof.
Shock resistant
Weight & dimensions
Width
The measurement or extent of something from side to side.
89.5 mm
Depth
The distance from the front to the back of something.
139 mm
Height
The measurement of the product from head to foot or from base to top.
15.6 mm
Packaging data
User guide
Yes
Other features
Integrated USB cable
Yes
USB required
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-25
Testseek has collected 1 expert review for ASUS DL Collection 500GB but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
X