Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS GX900 USB Laser 4000DPI mice

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX900
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-XB1900MU00000 show
Show alternative article codes used in the online market place
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.\
\
- Bluetooth is another modern (wireless) connection method.
mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 33423
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 22 Nov 2017 18:38:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS GX900 USB Laser 4000DPI mice :
The short editorial description of ASUS GX900 USB Laser 4000DPI mice

GX900 - Wired, Laser, 150g, 4000dpi, USB
More>>>

ASUS GX900 USB Laser 4000DPI mice:
The official marketing text of ASUS GX900 USB Laser 4000DPI mice as supplied by the manufacturer
Shift into precision gaming!
- Precision laser technology up to 4000dpi
- Instant and programmable DPI switch function from 100~ 4000dpi(Default 1250 & 4000dpi)
- Customizable DPI, button functions and macros
- Five-way tangle free cable management with sleeve protection
- Gold-plated USB connector provides high speed data transfer rates
- Available in glossy red and classical black rubber painting.
Short summary description ASUS GX900 USB Laser 4000DPI mice:
This short summary of the ASUS GX900 USB Laser 4000DPI mice data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS GX900, Laser, USB, 4000 DPI, 150 g
Long summary description ASUS GX900 USB Laser 4000DPI mice :

ASUS GX900. Movement detection technology: Laser, Device interface: USB, Movement resolution: 4000 DPI, Buttons quantity: 5. Mouse weight: 150 g

This is an auto-generated long summary of ASUS GX900 USB Laser 4000DPI mice based on the first three specs of the first five spec groups.
Input device
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Purpose *
What the product is used for.
Gaming
Buttons quantity *
The number of buttons that there are in/on the product.
5
Movement detection technology *
Laser
Movement resolution *
4000 DPI
Input device
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Design
Certification
CE/FCC/BSMI/C-tick
Weight & dimensions
Mouse weight
How heavy the mouse is.
150 g
Other features
Mouse dimensions (WxDxH)
82 x 122 x 43 mm
Brand Image Product code Product Stock Price from
ASUS GX900 USB Laser 4000DPI Black mice ASUS GX900 USB Laser 4000DPI Black mice
(show image)
90-XB1900MU00100 GX900  — 
Country Distributor
Deutschland 2 distributor(s)
Czech Republic 1 distributor(s)
X