This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS GigaX1024i Managed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GigaX1024i
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-Q7F1AN1N0-3P2
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:55:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS GigaX1024i Managed :
The short editorial description of ASUS GigaX1024i Managed

GigaX1024i - Layer 2 smart switch managed by ASUS CNM
More>>>
ASUS GigaX1024i Managed:
The official marketing text of ASUS GigaX1024i Managed as supplied by the manufacturer

Special Advantages
- Port based VLANs
- Recognize Cos and Qos priority queues
- Asus switches discovery
- Topology map
- Port status monitoring
- Graphic statistic charts show traffic comparison or history and monitor ports
- Link aggregation up to 7 Trunk groups

Non-blocking Wire-speed Architecture
Ensures the maximum performance for every port on your ASUS switch, thus maximizing Network performance and productivity

Extra secure posts on mounting brackets
Extra posts on our mounting brackets provide extra support for Switch mounting

Fan-less Design
Protect the peace and quiet of your working environment with our fan-less design switches

Auto negotiation and auto MDI/MDIX
Automatically detects and adjusts for speed and duplex state Auto MDI/MDIX allows you to use either straight-thru or crossover cables whether you are connecting to PCs or uplinking to another switch

Easy to Read Diagnostic LEDs
Easily obtain connection link status, speed information on the Informative LEDs of the switches

CNM management software
Provides advanced management capabilities
Easily configure advanced management features as: Port speed and duplex; VLANs; Link Aggregation; CoS and QoS Prioritization; Broadcast and Multicast filtering; Bandwidth Control; View history

Short summary description ASUS GigaX1024i Managed:
This short summary of the ASUS GigaX1024i Managed data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS GigaX1024i, Managed

Long summary description ASUS GigaX1024i Managed:
This is an auto-generated long summary of ASUS GigaX1024i Managed based on the first three specs of the first five spec groups.

ASUS GigaX1024i. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 8000 entries, Switching capacity: 8.8 Gbit/s. Networking standards: IEEE 802.3,IEEE 802.3u,IEEE 802.3x

Management features
Switch type *
Managed
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Network
Networking standards *
IEEE 802.3,IEEE 802.3u,IEEE 802.3x
Copper ethernet cabling technology
100Base-TX,10Base-T
Data transmission
Switching capacity *
8.8 Gbit/s
MAC address table *
8000 entries
Maximum data transfer rate
0.1 Gbit/s
Protocols
Data link protocols
Ethernet, Fast Ethernet
Design
Safety
UL1950, TUV
Power
Power consumption (typical)
12 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
2.2 kg
Other features
Data transfer rate
100 Mbit/s
Dimensions (WxDxH)
444 x 200 x 44 mm
Connectivity technology
Wired
Packet transfer speed
6.6 Mpps
Electromagnetic emissions
FCC Part 15 Class A, CE Mark, CCC, GOST
Connectivity LEDs
Yes