Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Triton 75

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Triton 75
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-PN561AM-00000
Category
Components which remove the waste heat produced by computer components, and keep components within permissible operating temperature limits.
Computer Cooling Components
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19416
This statistic is based on the 88552 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86540 free Open Icecat users.
Info modified on: 19 Aug 2017 17:42:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS Triton 75 :
The short editorial description of ASUS Triton 75

Triton 75
More>>>
ASUS Triton 75:
The official marketing text of ASUS Triton 75 as supplied by the manufacturer

Mutiple Application
Triton 75 supports the Intel® Core™ 2 Extreme/Core™ 2 Quad Quad-core CPU (LGA 775) and AMD Athlon™ 64 FX/X2 Dual-Core processors (939/940/AM2).

Fan-less Design to Satisfy All Your Requirements & DIY Fun
The Triton 75 is ASUS´ first fan-less designed model which is compatible to all 12 cm fans in the market. Gamers can choose any 12cm fan freely to satisfy their requiremenst and enjoy DIY fun.

- Recommend fan dimension : 120 x 120 x 25(mm).
- Recommend air flow : >45CFM.

Fast Heat Transfer
Good combination of the copper base, fins and four copper heatpipes can efficiently transfer the heat to maintain the temperature for high-performance computing and stable operation.

Short summary description ASUS Triton 75:
This short summary of the ASUS Triton 75 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Triton 75, LGA 775 (Socket T), Silver, 395 g, 120 x 137 x 90 mm, 45 CFM

Long summary description ASUS Triton 75:
This is an auto-generated long summary of ASUS Triton 75 based on the first three specs of the first five spec groups.

ASUS Triton 75. Supported processor sockets: LGA 775 (Socket T). Product colour: Silver. Weight: 395 g. Dimensions (WxDxH): 120 x 137 x 90 mm, Airflow: 45 CFM

Performance
Supported processor sockets *
The sockets (plugs) for processors that are supported (can be used) by the device.
LGA 775 (Socket T)
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
395 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
120 x 137 x 90 mm
Airflow
Description of the airflow characteristics for the product
45 CFM
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:12:38
Uk has collected 13 expert reviews for ASUS Triton 75 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:12:38
Nl heeft 13 proffesionele recensies verzameld voor ASUS Triton 75. Het gemiddelde van deze proffesionele recensies is 76 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:12:38
Fr a recueilli 13 avis d’experts pour ASUS Triton 75 et la note moyenne est de 76 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:12:38
De hat 13 Expertenmeinungen über ASUS Triton 75 eingeholt. Das duchschnittliche Epertenrating ist 76 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:12:38
Testseek ha raccolto 13 recensioni da parte di esperti per ASUS Triton 75 e la valutazione media da parte degli esperti è di 76 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:12:38
Es ha coleccionado 13 opiniones de expertos para ASUS Triton 75 y la calificación media es 76 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:12:38
Dk har samlet 13 ekspertanmeldelser for ASUS Triton 75 og den gennemsnitlige ekspertbedømmelse er 76 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:12:38
Se har samlat in 13 experttester för ASUS Triton 75 och det genomsnittliga betyget är 76 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
76%
Source Review comments Score
hardwareheaven.com
Updated:
2011-09-25 16:12:29
Motherboards, graphics cards and laptops... Asus are well known for making them all. In fact some of our favourite motherboards and graphics cards from past reviews have been manufactured by Asus. Back in the times of Socket 940 Athlon 64...
Bottom line There are four things that we look for in a CPU cooler and they are: Does it install easily?Is it reasonably light?Does it perform as well as existing coolers?Is it quiet? On all four fronts the Asus Triton 75 is a success. The install is no different...
0%
tweaktown.com
Updated:
2015-02-12 01:11:46
After a run of below average coolers I am glad to be working with ASUS’ Triton 75 today. The Triton Series currently has four CPU coolers flying under the brand and the 75 is the only passive cooler from the group. I really don’t understand AS...
Bottom line Many companies have attempted to make a passive cooler work. Some have included the hardware to mount a fan and some have not. The latter category products have pretty much all failed to impress anyone not running a specialty CPU that uses low voltage...
80%
tbreak.ae
Updated:
2016-11-26 03:27:48
Introduction:When it comes to CPU coolers, most people are looking for third party solutions in order to achieve three things: better cooling, overclocking and less noise. Asus, known mostly for its motherboards and graphics cards, sent us its Triton 7...
Bottom line Asus Triton 75 CPU heatsink did a great job on handling the heating from the CPU under the full load and voltage set at 1.520. Triton weights 395g and takes a fair space on the motherboard, but good thing is that it doesn’t touch any of components i...
0%
awardfabrik.de
Updated:
2011-09-25 16:11:52
Der Asus Triton 75 baut auf einem alt bekannten Design auf, was natürlich nichts schlechtes heißen soll. Durch die ausgewählte Form werden auch umliegende Bauteile wie z.B. die Spannungswandler und die Northbridge mit Frischluft...
0%
gamezoom.net
Updated:
2011-09-25 16:12:21
Asus hat in der Vergangenheit schon mehrmals gezeigt, zum Beispiel mit dem Silent Knight 2, dass sie auch im Cooling-Bereich etwas zum Mitreden haben. Beim brandneuen Triton 75 handelt es sich um einen passiven Prozessorkühler, welcher durch einen opti...
Bottom line Asus liefert mit dem ASUS Triton 75 Passiv-Kühler ein ordentliches Cooling-Produkt ab, welches vor allem mit einem 12 cm Lüfter eine enorme „Power“ entwickelt.Verarbeitung und Montage sind, wie bereits von einigen Asus-Kühlern gewohnt, sehr gut.Nur di...
80%
todoreviews.net
Updated:
2011-09-25 16:12:09
Curiosamente, han pasado 3 años ya desde que allá por Febrero de 2005 presentamos una comparativa similar a ésta que hoy arranca. Desde entonces, quizás nos hemos centrado más en abarcar otros productos, dígase placas base, procesadores y gráficas aunq...
0%
Tweak.dk
Updated:
2011-09-25 16:11:56
Det er blevet tid til at kigge på et nyt produkt fra ASUS. ASUS er mest kendt for deres gode og kvalitetsrigtige bundkort og grafikkortsløsninger, men de har også en beskeden flåde af CPU kølere, og en af disse skal vi have under...
Good Pris, Vægt, God størrelse, Nem montering...
Bad Kan ikke bruges passivt, Ingen vibrationsdæmpende puder...
Bottom line Det har været interessant at teste Triton 75, da undertegnede var spændt på at se om ASUS – som mest er kendt for deres bundkort og grafikkort – kunne være med på CPU markedet også. Som resultaterne viser klarer T...
83%
frostytech.com
Updated:
2011-09-25 16:12:00
The Asus Triton 75 heatsink is intended to be used with a 120mm fan of your choice. The 395 gram heatsink is uses four 6mm diameter copper heatpipes to support a 120x120mm aluminum fin array above the CPU socket.
60%
virtual-hideout.net
Updated:
2011-09-25 16:12:13
Asus offers a myriad of CPU coolers, ranging from fanned, to fans with LEDs, to the silent fan-less models. Most of the coolers are universally compatible with AMD and Intel processors. So, with this many options, what type of cooler will we hav...
0%
silentpcreview.com
Updated:
2011-09-25 16:12:17
Asus makes not only motherboards and laptops, but also... just about every type of consumer IT product. They have a couple dozen heatsinks in their thermal solutions range; the Triton 75 is the first Asus heatsink to survive SPCRs torture chamber.
0%
tbreak.com
Updated:
2011-09-25 16:12:25
Introduction:When it comes to CPU coolers, most people are looking for third party solutions in order to achieve three things: better cooling, overclocking and less noise. Asus, known mostly for its motherboards and graphics cards, sent us its Triton 7...
Bottom line Asus Triton 75 CPU heatsink did a great job on handling the heating from the CPU under the full load and voltage set at 1.520. Triton weights 395g and takes a fair space on the motherboard, but good thing is that it doesn’t touch any of components i...
0%
overclock3d.net
Updated:
2011-09-25 16:12:33
Asus are one of the big players in the motherboard industry and are also known for their graphics cards. Today, however, we have one of their top-end coolers for Intel LGA 775 and AMD Socket 939/940/AM2. Looking a little like a Thermalright solution an...
Bottom line The Asus Triton is a competent cooler, but only once you add a fan to it. I think Asus have made a mistake marketing it as a fanless design and not including a fan in the package. If you're a quiet PC freak then I would look elsewhere.However, combine the...
77%
elitebastards.com
Updated:
2011-09-25 16:12:38
We last took a look at one of ASUS efforts in the realm of CPU cooling courtesy of their Arctic Square part back in June - A part which turned out to be pretty respectable in regard to both noise levels and cooling performance, without proving to be a...
0%
svethardware.cz
Updated:
2015-02-12 01:11:39
Společnost Arctic Cooling je v našich končinách, avšak samozřejmě ne pouze tady, velmi dobře známá a oblíbená. Nabízí totiž levné produkty z oblasti chlazení PC komponent, které příliš nepokulhávají svou kvalitou, či lépe řečeno nabízí dobrou kvalitu...
0%
Show all
Customer service details
X