Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A-45GA power supply unit 450 W Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A-45GA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-PMB45AC4100C7
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9677
This statistic is based on the 88715 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86722 free Open Icecat users.
Info modified on: 17 Jul 2018 11:33:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS A-45GA power supply unit 450 W Black :
The short editorial description of ASUS A-45GA power supply unit 450 W Black

A-45GA ATX 12V 2.2V / 7 x HDD, 2 x FDD, 4 x SATA
More>>>
ASUS A-45GA power supply unit 450 W Black:
The official marketing text of ASUS A-45GA power supply unit 450 W Black as supplied by the manufacturer

- ATX 12V 2.2V compliant
- 24-pin main connector supports the latest motherboard
- 6-pin PCI-Express connector
- 7 x HDD, 2 x FDD, 4 x SATA
- Active PFC: improve working factor to 98%
- Hexagon Venting holes
- Black Nickel Plating
- 12cm quiet fan with blue LED light
- Power switch with LED for easy to check power status

Fashionable Outlook
With its black nickel plating and one blue LED lighting fan, ASUS A-45GA Power Supply comes in a stylish design to add a little flare to your system.

More Performance and Efficiency
The promised performance of 450 W total output can be delivered in full. At 79% for half load and 76% for full load, the A-45GA Power Supply shows good efficiency. The voltages are very stable and always remain within the tolerance limits.

Cool and Silent
The A-45GA Power Supply features the smart fan, which is able to automatically adjust the fan speeds to keep the power supply sufficiently cool.

With a 12 cm fan, the A-45GA Power Supply can generate greater air flow with the lower speed, providing you a quiet working environment.

The large side area of hexagon venting holes can also speed up heat dissipation.

Cables and Connectors
The A-45GA Power Supply comes equipped with a 24-pin ATX connector, which supports both 24-pin and 20-pin Motherboards without any extra converter. Enough connectors provided to suit the systems, including 20+4 pins main connector (1), Peripheral (7), Floppy Drive (2), Serial ATA (4), +12V Power (1). Moreover, one 6-pin PCI Express connector is provided to support PCI Express™ High-End Graphics Add-In Card. The cable lengths are adequate and the cable sleeves give it a clean look.

Short summary description ASUS A-45GA power supply unit 450 W Black:
This short summary of the ASUS A-45GA power supply unit 450 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A-45GA, 450 W, Black, +3.3V / +5V / +12V1 / +12V2 / -12V / +5Vsb

Long summary description ASUS A-45GA power supply unit 450 W Black:
This is an auto-generated long summary of ASUS A-45GA power supply unit 450 W Black based on the first three specs of the first five spec groups.

ASUS A-45GA. Total power: 450 W. Product colour: Black. Output voltage note: +3.3V / +5V / +12V1 / +12V2 / -12V / +5Vsb

Power
Total power *
The total power that is needed by the device, or the total power produced by the device.
450 W
Ports & interfaces
Number of SATA power connectors
4
PCI Express power connectors (6-pin)
Yes
Ports & interfaces
ATX Power connector (24-pin)
Yes
Floppy drive power connector
1
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Other features
Output voltage note
+3.3V / +5V / +12V1 / +12V2 / -12V / +5Vsb
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 13:55:52
Uk has collected 2 expert reviews for ASUS A-45GA power supply unit 450 W Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 13:55:52
Nl heeft 2 proffesionele recensies voor ASUS A-45GA power supply unit 450 W Zwart verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 13:55:52
Fr a recueilli 2 avis d’experts pour ASUS A-45GA unité d'alimentation d'énergie 450 W Noir mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 13:55:52
De hat 2 Expertenmeinungen für ASUS A-45GA Netzteil 450 W Schwarz zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 13:55:52
Testseek ha raccolto 2 recensioni d aparte di esperti per ASUS A-45GA alimentatore per computer 450 W Nero ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 13:55:52
Es ha coleccionado 2 opiniones de expertos para ASUS A-45GA unidad de fuente de alimentación 450 W Negro pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 13:55:52
Dk har samlet 2 ekspertanmeldelser for ASUS A-45GA enhed til strømforsyning 450 W Sort men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 13:55:52
Se har samlat in 2 experttester för ASUS A-45GA strömförsörjningsenheter 450 W Svart men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
hardwaresecrets.com
Updated:
2011-09-25 13:55:52
Although this unit is already discontinued by the manufacturer, we are always curious to check the performance of low-end power supplies just for fun. Let’s see what the ASUS Atlas A-45GA is, and whether you should be worried or not if you own one.This...
Bottom line The ASUS Atlas A-45GA 450 W can’t deliver its labeled power. The maximum we could pull from it was 365 W.On the other hand, voltage regulation was superb, with all voltages closer to their nominal values than required (3% regulation) and with low noise...
0%
clubedohardware.com.br
Updated:
2011-11-04 02:48:43
Este é um típico caso de desova de equipamentos velhos em países de terceiro mundo. A fonte de alimentação ASUS Atlas A-45GA 450 W já saiu de linha há três anos nos EUA, mas ainda é vendida (e extremamente popular) aqui no Brasil. Vejamos o que esperar...
Bottom line A ASUS Atlas A-45GA 450 W não pode fornecer sua potência rotulada. O máximo que conseguimos extrair dela foi 365 W.Por outro lado, a regulação da tensão foi sensacional, com todas as tensões mais próximas de seus valores nominais do que o requerido (re...
0%
Show all
Customer service details
X