Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS TA-883 Midi-Tower Black,White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TA-883
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-PL883AV009-630
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7071
This statistic is based on the 87169 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85154 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS TA-883 Midi-Tower Black,White :
The short editorial description of ASUS TA-883 Midi-Tower Black,White

TA-883 - Midi-Tower, 5 x int. bays, 5 x ext. bays
More>>>
ASUS TA-883 Midi-Tower Black,White:
The official marketing text of ASUS TA-883 Midi-Tower Black,White as supplied by the manufacturer

TA-883
More expansion capacity supported with superior thermal solution and friendly mechanical design.

The Innovative Chassis
- Superior Thermal Solution.
- Side venting holes with air duct.
- Unique venting holes for add-on cards.
- 2 front fans and 2 rear fans support with speed control.

Short summary description ASUS TA-883 Midi-Tower Black,White:
This short summary of the ASUS TA-883 Midi-Tower Black,White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS TA-883, Midi-Tower, PC, Black,White, 180 mm, 436 mm, 413 mm

Long summary description ASUS TA-883 Midi-Tower Black,White:
This is an auto-generated long summary of ASUS TA-883 Midi-Tower Black,White based on the first three specs of the first five spec groups.

ASUS TA-883. Form factor: Midi-Tower, Type: PC, Product colour: Black,White. Width: 180 mm, Depth: 436 mm, Height: 413 mm

Design
Form factor *
The shape or design of the product.
Midi-Tower
Type *
Characteristics of the device.
PC
Product colour *
The colour e.g. red, blue, green, black, white.
Black,White
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Audio input *
The type of audio input that the device requires, and the connection needed.
Yes
Audio output *
The type of audio output that the device produces, and the connector(s).
Yes
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Weight & dimensions
Width *
The measurement or extent of something from side to side.
180 mm
Depth *
The distance from the front to the back of something.
436 mm
Height *
The measurement of the product from head to foot or from base to top.
413 mm
Other features
Ventilation fan(s)
4
Internal drive bays
5
External drive bays
5
Drive bays
10
Customer service details
X