location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS TA-212 Midi Tower Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TA-212
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-PL212AV003-130
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2020 11:28:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS TA-212 Midi Tower Black, Silver :
The long product name of ASUS TA-212 Midi Tower Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TA-212 - Midi-Tower, 4 x int. bays, 6 x ext. bays
More>>>
ASUS TA-212 Midi Tower Black, Silver:
The official description of ASUS TA-212 Midi Tower Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TA-212
- Stylish Mid Tower Case offering superb performance.
- Multi-color power LED.
- All drive bays with door covered.
- Excellent thermal solution supporting up to P5 Prescott 3.6G.
- Four 5.25" external, two 3.5" external, and four 3.5" internal drive bays.

Short summary description ASUS TA-212 Midi Tower Black, Silver:
This short summary of the ASUS TA-212 Midi Tower Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS TA-212, Midi Tower, PC, Black, Silver, 190 mm, 465 mm, 425 mm

Long summary description ASUS TA-212 Midi Tower Black, Silver:
This is an auto-generated long summary of ASUS TA-212 Midi Tower Black, Silver based on the first three specs of the first five spec groups.

ASUS TA-212. Form factor: Midi Tower, Type: PC, Product colour: Black, Silver. Width: 190 mm, Depth: 465 mm, Height: 425 mm

Design
Form factor *
Midi Tower
Type *
PC
Product colour *
Black, Silver
Ports & interfaces
Audio input
Yes
Audio output
Yes
Firewire (IEEE 1394) ports
1
USB 2.0 ports quantity *
4
Weight & dimensions
Width
190 mm
Depth
465 mm
Height
425 mm
Other features
Drive bays
10
Ventilation fan(s)
2
Internal drive bays
4
External drive bays
6