location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Vento BS-F332, Blue 2.5" USB powered

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vento BS-F332, Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-PL00BF30003
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Vento BS-F332, Blue 2.5" USB powered
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA 2.5"
  • - Number of storage drives supported: 1
  • - Hot-swap
  • - Blue
Long product name ASUS Vento BS-F332, Blue 2.5" USB powered :
The long product name of ASUS Vento BS-F332, Blue 2.5" USB powered. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Vento BS-F332, Blue
More>>>
ASUS Vento BS-F332, Blue 2.5" USB powered:
The official description of ASUS Vento BS-F332, Blue 2.5" USB powered as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sleek Design with Vivid Colors and Fast Heat Dissipation

- High speed transfer rates up to 480M(USB 2.0)
- Supports Plug and play/Hot swapping functions (except for win98)
- Efficient cooling system ensure system stability
- Support Windows 98SE/ME/2000/XP, MAC O.S 8.6 and above
- LED lights indicate power and data access status

Short summary description ASUS Vento BS-F332, Blue 2.5" USB powered:
This short summary of the ASUS Vento BS-F332, Blue 2.5" USB powered data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Vento BS-F332, Blue, 2.5", Serial ATA, Hot-swap, Blue

Long summary description ASUS Vento BS-F332, Blue 2.5" USB powered:
This is an auto-generated long summary of ASUS Vento BS-F332, Blue 2.5" USB powered based on the first three specs of the first five spec groups.

ASUS Vento BS-F332, Blue. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA, Hot-swap. Product colour: Blue

Storage
Number of storage drives supported *
1
Storage drive size *
2.5"
Supported storage drive interfaces *
Serial ATA
Hot-swap
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Interface
USB 2.0
Design
Product colour *
Blue
Performance
Plug and Play
Yes
Other features
Dimensions (WxDxH)
80 x 127 x 14.5 mm
Compatible operating systems
Windows 98SE, Windows ME, Windows 2000, Windows XP, MAC O.S 8.6
Technical details
USB powered
Yes
Brand Image Product code Product Stock Price from
ASUS Vento BS-F312, Black 2.5" USB powered ASUS Vento BS-F312, Black 2.5" USB powered
(show image)
90-PL00BF30001 Vento BS-F312, Black 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Vento BS-F352, Pink 2.5" USB powered ASUS Vento BS-F352, Pink 2.5" USB powered
(show image)
90-PL00BF30005 Vento BS-F352, Pink 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Vento BS-F342, Green 2.5" USB powered ASUS Vento BS-F342, Green 2.5" USB powered
(show image)
90-PL00BF30004 Vento BS-F342, Green 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Vento BS-F322, White 2.5" USB powered ASUS Vento BS-F322, White 2.5" USB powered
(show image)
90-PL00BF30002 Vento BS-F322, White 0.00
(excl. VAT)
0 (incl. VAT)