location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 90-OA001B2600Q laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90-OA001B2600Q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-OA001B2600Q
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Feb 2019 09:15:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name ASUS 90-OA001B2600Q laptop spare part Battery :
The long product name of ASUS 90-OA001B2600Q laptop spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EeePC 6 Cell Battery Compatible with 1015P/1015T/1015PEM/1015PN/1016P/1215N/VX6, 5200 mAh, White
More>>>
ASUS 90-OA001B2600Q laptop spare part Battery:
The official description of ASUS 90-OA001B2600Q laptop spare part Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Once your laptop battery starts showing signs of wearing out, such as not maintaining a charge for very long, you need to buy a new one. A spare battery to extend the range of your laptop while on the road is also a great idea, and comes handy wherever you may be, especially at the office and school. Stable and durable, these batteries are all 100% quality-tested and fully compatible with ASUS laptops.
In order to make sure you buy the right battery for your laptop, please check your model compatibility in the table.

Short summary description ASUS 90-OA001B2600Q laptop spare part Battery:
This short summary of the ASUS 90-OA001B2600Q laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 90-OA001B2600Q, Battery

Long summary description ASUS 90-OA001B2600Q laptop spare part Battery:
This is an auto-generated long summary of ASUS 90-OA001B2600Q laptop spare part Battery based on the first three specs of the first five spec groups.

ASUS 90-OA001B2600Q. Type: Battery

Features
Type *
Battery
Product colour
White
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
5200 mAh
Number of battery cells
6
Battery capacity type
Standard
Weight & dimensions
Width
203 mm
Depth
52 mm
Height
21 mm
Weight
320 g
Other features
Compatible products
EeePC 1015P/1015T/1015PEM/1015PN/1016P/ 1215N/VX6.
Number of batteries included
1 pc(s)