location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 90-OA001B2300Q laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90-OA001B2300Q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-OA001B2300Q
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name ASUS 90-OA001B2300Q laptop spare part Battery :
The long product name of ASUS 90-OA001B2300Q laptop spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Eee PC BATTERY 6CELL 2.2Ah*6 (48Wh), 4400 mAh, Black
More>>>
ASUS 90-OA001B2300Q laptop spare part Battery:
The official description of ASUS 90-OA001B2300Q laptop spare part Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Eee PC BATTERY 6CELL 2.2Ah*6 (48Wh)

Short summary description ASUS 90-OA001B2300Q laptop spare part Battery:
This short summary of the ASUS 90-OA001B2300Q laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 90-OA001B2300Q, Battery

Long summary description ASUS 90-OA001B2300Q laptop spare part Battery:
This is an auto-generated long summary of ASUS 90-OA001B2300Q laptop spare part Battery based on the first three specs of the first five spec groups.

ASUS 90-OA001B2300Q. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
4400 mAh
Number of battery cells
6
Battery capacity type
Standard
Weight & dimensions
Width
202 mm
Depth
53 mm
Height
22 mm
Weight
493 g
Other features
Compatible products
EeePC 1015P/1015T/1015PEM/1015PN/1016P/ 1215N/1215T.