Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Lithium-Ionen-Akku, 14.8 V, 4800 mAh, zu W2 - Serie Battery

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lithium-Ionen-Akku, 14.8 V, 4800 mAh, zu W2 - Serie
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-NHK1B1000
Category
Spare parts for notebook computers e.g. hard disks.
Notebook Spare Parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7295
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 04 Apr 2019 07:29:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS Lithium-Ionen-Akku, 14.8 V, 4800 mAh, zu W2 - Serie Battery :
The short editorial description of ASUS Lithium-Ionen-Akku, 14.8 V, 4800 mAh, zu W2 - Serie Battery

Battery Li-Ion 14.8 V, 4800 mAh, for W2 series
More>>>
Short summary description ASUS Lithium-Ionen-Akku, 14.8 V, 4800 mAh, zu W2 - Serie Battery:
This short summary of the ASUS Lithium-Ionen-Akku, 14.8 V, 4800 mAh, zu W2 - Serie Battery data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Lithium-Ionen-Akku, 14.8 V, 4800 mAh, zu W2 - Serie , Battery

Long summary description ASUS Lithium-Ionen-Akku, 14.8 V, 4800 mAh, zu W2 - Serie Battery:
This is an auto-generated long summary of ASUS Lithium-Ionen-Akku, 14.8 V, 4800 mAh, zu W2 - Serie Battery based on the first three specs of the first five spec groups.

ASUS Lithium-Ionen-Akku, 14.8 V, 4800 mAh, zu W2 - Serie . Type: Battery

Features
Type *
Characteristics of the device.
Battery
Product colour
The colour e.g. red, blue, green, black, white.
Black
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4800 mAh
Battery voltage
The voltage (V) of the battery.
14.8 V
Number of battery cells
8
Other features
Compatible products
Other products that can be used with this product.
W2 series
Customer service details
X