location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Laptop battery V1S serie

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop battery V1S serie
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-NGI5B2100T
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 08:54:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Laptop battery V1S serie
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Brand compatibility: Asus
  • - Black
Long product name ASUS Laptop battery V1S serie :
The long product name of ASUS Laptop battery V1S serie. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laptop battery V1S serie, 6 Cell, Lithium Ion, 4000mAh
More>>>
ASUS Laptop battery V1S serie:
The official description of ASUS Laptop battery V1S serie as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Laptop battery V1S serie

Short summary description ASUS Laptop battery V1S serie:
This short summary of the ASUS Laptop battery V1S serie data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Laptop battery V1S serie, Battery, Asus

Long summary description ASUS Laptop battery V1S serie:
This is an auto-generated long summary of ASUS Laptop battery V1S serie based on the first three specs of the first five spec groups.

ASUS Laptop battery V1S serie. Type: Battery, Brand compatibility: Asus

Features
Type *
Battery
Brand compatibility *
Asus
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
4000 mAh
Number of battery cells
6
Other features
Compatible products
V1S serie