ASUS logo

ASUS AC Adaptor 150 Watt power adapter/inverter

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31049
Info modified on:
07 Mar 2019, 11:24:37
Short summary description ASUS AC Adaptor 150 Watt power adapter/inverter:

ASUS AC Adaptor 150 Watt, 50/60 Hz, 19 V, 6.3 A, 150 W

Long summary description ASUS AC Adaptor 150 Watt power adapter/inverter:

ASUS AC Adaptor 150 Watt. Input frequency: 50/60 Hz, Output voltage: 19 V, Output current: 6.3 A. Capacity: 150 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.