Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Ai- remote control

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ai-Remote Control
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-N00AR1001
Category
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jul 2007
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7644
This statistic is based on the 81807 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-07-07 Only sponsoring brands are included in the free Open Icecat content distribution as used by 79946 free Open Icecat users.
Info modified on: 30 Dec 2017 02:05:11
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description ASUS Ai- remote control:
This short summary of the ASUS Ai- remote control data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Ai-Remote Control, 433-435 MHz, Windows 98SE/ME/2000/XP, DC 3V

Long summary description ASUS Ai- remote control:
This is an auto-generated long summary of ASUS Ai- remote control based on the first three specs of the first five spec groups.

ASUS Ai-Remote Control. Operating frequency: 433-435 MHz. Compatible operating systems: Windows 98SE/ME/2000/XP, Power requirements: DC 3V

Performance
Operating frequency
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
433-435 MHz
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
System requirements
USB required
Yes
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE/ME/2000/XP
Power requirements
DC 3V
Customer service details
X