location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P8P67 WS Revolution LGA 1155 (Socket H2) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P8P67 WS Revolution
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MSVDA0-G0EAY00Z
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2018 11:55:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS P8P67 WS Revolution LGA 1155 (Socket H2) ATX :
The long product name of ASUS P8P67 WS Revolution LGA 1155 (Socket H2) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P8P67 WS Revolution - Intel Socket 1155, Intel P67 Express, 4 x DIMM, Max. 32 GB, DDR3, ALC889, ATX
More>>>
ASUS P8P67 WS Revolution LGA 1155 (Socket H2) ATX:
The official description of ASUS P8P67 WS Revolution LGA 1155 (Socket H2) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unmatched Graphics Performance
- Intel LGA1155 Platform / Intel® P67 Express Chipset/Nvidia NF200
- Ultimate Graphics Power with 3-Way/2-Way Geforce SLI™ and Quad Quadro cards on demand
- Platinum Level 92% Power Efficiency
- Intel® Ethernet technology-Built in dual Intel Lan
- EFI BIOS (EZ Mode) - Flexible & Easy BIOS Interface
- Quad SATA 6Gb/s with dual RAID Support - Double Access, Double Convenience.

Workstation Engine Essential in Your Professional Studio
The ASUS Workstation Series is the ideal foundation for a powerful PC. It delivers awesome power, dependable performance and unparallel multiple I/O scalability for the most demanding tasks and future upgrades. The ASUS Workstation Series intelligently reduces operation noise and dissipates heat through advanced and environmentally friendly methods to accommodate user needs. ASUS Workstation Series motherboards also bring you ultimate reliability and quality through our 24x24 initiative,which means 24 hours non-stop operation and a 24-month life cycle supply guarantee. Don´t change yourself for a computer. Instead, let ASUS Workstation Series improves the quality of your work and life.

The Best Graphic Performance you Ever have
Designed for true power users, the P8P67 WS Revolution uses a built-in NF200 controller that enhances bandwidth availability between the board and the four graphics card expansion slots. This is ideal for NVIDIA GeForce SLI™ and AMD CrossFireX™, as the new motherboard can easily handle 2-Way SLI in dual PCI Express X16, while 3-Way SLI works in dual PCI Express X8 and one X16 link. This translates into a 26.4% performance increase compared to regular P67 motherboards with similar SLI configurations, as measured by 3DMark06. For CrossFireX, the P8P67 WS Revolution supports up to quad GPUs builds in PCI Express X8 links, unlike standard motherboards, which lack the bandwidth to do so.

True to its workstation design, the motherboard empowers commercial users with up to four NVIDIA Quadro GPUs at once. These graphics accelerators focus on professional uses, including computer-aided design (CAD), computer-aided engineering (CAE), digital content creation (DCC) and geographic information systems (GIS). Having up to four Quadro GPUs on one board provides the flexibility and resources needed to run various professional applications.

Platinum-level 92% power efficiency
High quality materials and components include all Japan-made ultra long life solid state capacitors and very low resistance (Rds) MOSFETS. These go far beyond the standards employed by mainstream P67-based motherboards. As a result, users benefit from improved heat dissipation, lower capacitance (and thus greatly improved efficiency), optimized gate charge and extremely long component life cycles.

To further help achieve its 92% power efficiency, the P8P67 WS Revolution uses a 2oz copper inner layer board design. In addition, it includes ASUS’ exclusive DIGI+ VRM. The high power efficiency is maintained to help users reduce their ultimate energy expenditure as well as peerless stability and reliability.

Short summary description ASUS P8P67 WS Revolution LGA 1155 (Socket H2) ATX:
This short summary of the ASUS P8P67 WS Revolution LGA 1155 (Socket H2) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P8P67 WS Revolution, LGA 1155 (Socket H2), 32 GB, 1066,1333,1600,1866,2133 MHz, 0, 1, 5, 10, GbE LAN, ATX

Long summary description ASUS P8P67 WS Revolution LGA 1155 (Socket H2) ATX:
This is an auto-generated long summary of ASUS P8P67 WS Revolution LGA 1155 (Socket H2) ATX based on the first three specs of the first five spec groups.

ASUS P8P67 WS Revolution. Processor socket: LGA 1155 (Socket H2). Maximum internal memory: 32 GB, Supported memory clock speeds: 1066,1333,1600,1866,2133 MHz. RAID levels: 0, 1, 5, 10. Networking features: GbE LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889

Processor
Processor socket *
LGA 1155 (Socket H2)
Memory
Number of memory slots *
4
Non-ECC
Yes
Supported memory clock speeds
1066, 1333, 1600, 1866, 2133 MHz
Maximum internal memory *
32 GB
Storage controllers
RAID levels
0, 1, 5, 10
Graphics
On-board graphics card
Yes
Internal I/O
USB 2.0 connectors *
6
Number of SATA connectors
6
S/PDIF out connector
Yes
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
1
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
8
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Rear panel I/O ports
Ethernet LAN (RJ-45) ports *
2
PS/2 ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
Microphone in
Yes
S/PDIF out port
Yes
Network
Networking features
GbE LAN
Features
Audio chip
Realtek ALC889
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Compatible operating systems
Windows 7, Vista, XP
Expansion slots
PCI Express x1 slots
3
PCI Express x16 slots
4
BIOS
BIOS memory size
32 Mbit
ACPI version
2.0
Weight & dimensions
Width
245 mm
Depth
305 mm
Other features
Manageability features
WfM 2.0, DMI 2.0, WOL @ PME, WOR @ PME, PXE
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 01:29:07
Uk has collected 16 expert reviews for ASUS P8P67 WS Revolution LGA 1155 (Socket H2) ATX and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
overclockersclub.com
Updated:
2014-02-22 01:05:18
At the beginning of January, Intel launched their second generation Core series processors that set a new benchmark for performance while at the same time, still using all of the power savings features that Intel has been equipping their processors wi...
0%
tweaktown.com
Updated:
2014-05-04 01:35:40
At CES this year we had the chance to talk to ASUS about some of their visions for the coming year as well as specifically about the P67 and Sandy Bridge. We were not surprised to hear that ASUS was thinking a little ahead of what we had heard fro...
Bottom line ASUS has a very good product on their hands with the P8P67 WS Revolution. It shows us that they are most certainly leading the way when it comes to the workstation crowd. We were very happy with not only the productivity performance, but also with t...
91%
aphnetworks.com
Updated:
2014-08-02 01:14:58
It was a dark and stormy night. It was somehow really bright, 'cause there was thy plug, with a little night light. Emitting a stream of photons, which has a 1:1 interaction with electrons [...] When my friend and I wrote this so-called poem in alterna...
0%
hothardware.com
Updated:
2011-08-21 01:28:23
This board specifically targets professional users and offers a built in NF200 controller to increase the number of PCI Express lanes available in its four full length PCI Express slots. The fact that you can pile on four graphics cards makes the this an obvious choice...
0%
thinkcomputers.org
Updated:
2011-08-21 01:28:31
ASUS’s P8P67 line of motherboards is huge, as of writing this review there are currently 10 P8P67 motherboards in the lineup. Today we are going to be checking out the ASUS P8P67 WS Revolution board. The “WS” implies that it is a workstation boar...
Good Serverclass components, NF200 chip, Great overclocking, EFI BIOS, Ai Suite II, SATA 6GB/s and USB 3.0...
Bad None that I found...
Bottom line Being one of the first workstation motherboards I have looked at in a while I am very impressed with what ASUS has done with the P8P67 WS Revolution. You can see so many of the features that are geared towards workstation users. The ability to run qu...
100%
Bjorn3d.com
Updated:
2011-08-21 01:28:37
ASUS has had some very successful workstation motherboards in the past. These motherboards provide features that are not normally seen on standard gaming or mainstream motherboards, and are server compatible for those looking into building cheaper ser...
Good Great Motherboard design and layout (Excellent PCI-Express spacing - providing support for up to 4 video cards at the same time on an ATX motherboard), Excellent Overclocker with the help of DigiVRM and AI Suite II for instant OS based overclocking and Auto Tuning, Excellent Stability, Dual Intel Gigabit LAN, Plenty of spacing around CPU socket to utilize even large CPU Water Blocks, Great Perf...
Bad AI Suite II minor software bug...
Bottom line While the ASUS P8P67 WS Revolution motherboard has some very nice features, a great motherboard layout, excellent PCI-Express spacing for up to four Multi-GPU configuration, EFI BIOS with EZ Mode and the powerful AI Suite II software to maintain and...
90%
hitechlegion.com
Updated:
2011-08-21 01:28:59
As great as the leap might be, performance-wise, from the previous Intel generation to the latest, certain functionalities that are widely in demand by consumers are still not natively supported by the Intel Sandy Bridge chipset. Most P67 motherboards...
Good Platinum Level Power Efficiency at 92%, DDR3 Support up to 2133 (O.C.), ASUS EPU Energy Saving processor, DIGI VRM, ASUS QuickGate, Intel P67 Performance Chipset, Quad SATA 6 Gb/s ports with Dual RAID support, USB 3.0 via NEC controller, 2oz Copper Layer PCB, Solid Japanese Capacitors, 3way SLI, QuadCrossFireX and Quad Tesla support, Dual Gigabit LAN with teaming support, MemOK!, G.P. Diagnosis...
Bad None, gold, Discuss this review in our forums...
Bottom line The ASUS P8P67 WS Revolution is primarily designed to be a workstation board with its Quad Tesla capable layout and server class components but it is also quite remarkable as a P67 based Quad-CrossFireX/Tri-SLI gaming system because of the Nvidia NF200...
0%
hardocp.com
Updated:
2011-08-21 01:29:04
ASUS is one of the largest motherboard manufacturers on the planet. Its product lineup has reached massive proportions in its motherboard lineup alone. In recent years it has added model "suffixes" to its model numbers in order to clear things up. A sp...
Bottom line Overall, the ASUS P8P67 WS Revolution Motherboard was a great motherboard that had tons of features that come in at a fairly reasonable price if you need all the PCIe availability. ASUS is quoting $259 MSRP on the board but we are not seeing it in reta...
0%
Country Distributor
Deutschland 1 distributor(s)