ASUS logo

ASUS Z7S WS LGA 771 (Socket J) SSI CEB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86556
Info modified on:
30 Oct 2024, 13:07:12
Short summary description ASUS Z7S WS LGA 771 (Socket J) SSI CEB:

ASUS Z7S WS, Intel, LGA 771 (Socket J), 24 GB, ECC, 0, 1, Marvell 88E8056

Long summary description ASUS Z7S WS LGA 771 (Socket J) SSI CEB:

ASUS Z7S WS. Processor manufacturer: Intel, Processor socket: LGA 771 (Socket J). Maximum internal memory: 24 GB, ECC сompatibility: ECC. RAID levels: 0, 1. LAN controller: Marvell 88E8056. Motherboard form factor: SSI CEB, Audio output channels: 7.1 channels, Certification: FCC, CFR47 Part 15, Class B, CE, EN55022 & EN55024, C-TICK, VCCI, BSMI, CCC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.