location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS M2N-L Socket AM2 ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M2N-L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MSVBN0-G0UAY00Z
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS M2N-L Socket AM2 ATX :
The long product name of ASUS M2N-L Socket AM2 ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M2N-L, NVIDIA nForce 570, Socket AM2, DDR2 ECC, PCIe, ATX
More>>>
ASUS M2N-L Socket AM2 ATX:
The official description of ASUS M2N-L Socket AM2 ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Most Affordable AMD UP Server Board with Rich Expansion Choices
M2N-L is based on AMD's latest Socket AM2 platform. With Quad-Core /Dual-Core technology, the serverboard is able to provide high performance with one socket AM2 processor. It supports ECC/non-ECC Un-buffered DDR2 800/1066 memory.

Leading-edge Performance Ready
- Support AMD's latest Socket AM2 processor and nVidia nForce 570 SLI chipset.
- Support up to 8GB ECC/non-ECC Un-buffered DDR2 800/1066 memory space, which provides faster processing speed.

Dual Server Class PCI-Express Gb LAN
- Dual PCI-Express Gb LAN provides high efficient network data transfers.
- Teaming and failover function which provides load-balance and fault tolerance features enables higher bandwidth aggregation and reliable network connection.

Intelligent SmartFan Technology
SmartFan technology proactively fine-tunes fan speed base on System thermal condition for better acoustic.

Short summary description ASUS M2N-L Socket AM2 ATX:
This short summary of the ASUS M2N-L Socket AM2 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS M2N-L, AMD, Socket AM2, 8 GB, 0, 1, 0+1, JBOD, 32 MB, Dual Gigabit Ethernet

Long summary description ASUS M2N-L Socket AM2 ATX:
This is an auto-generated long summary of ASUS M2N-L Socket AM2 ATX based on the first three specs of the first five spec groups.

ASUS M2N-L. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB. RAID levels: 0, 1, 0+1, JBOD. Maximum graphics card memory: 32 MB. Networking features: Dual Gigabit Ethernet

Processor
Processor manufacturer *
AMD
Processor socket *
Socket AM2
Memory
Number of memory slots *
4
ECC
Yes
Non-ECC
Yes
Maximum internal memory *
8 GB
Storage controllers
RAID levels
0, 1, 0+1, JBOD
Graphics
Maximum graphics card memory
32 MB
Internal I/O
USB 2.0 connectors *
1
Number of SATA connectors
6
Number of Parallel ATA connectors
1
ATX Power connector (24-pin)
Yes
Chassis intrusion connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
2
Rear panel I/O ports
PS/2 ports quantity
1
VGA (D-Sub) ports quantity *
1
Serial ports quantity
1
Network
Networking features
Dual Gigabit Ethernet
Features
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
Expansion slots
1x PCI 32bit/33 MHz 1x PCI 32bit/33 MHz 1x PCI-E x16 1x PCI-E x1 1x PCI-E x1 1x PCI-E x16
Operational conditions
Storage temperature (T-T)
-20 - 70 °C
Operating temperature (T-T)
10 - 35 °C
Other features
Controller 2nd interface type
UltraATA-100/133
Controller interface type
Serial ATA I/II
Graphics controller
XGI Z9s
Floppy disk drive connector
Yes
Manageability features
ASWM 2.0