ASUS DSBV-DX/SAS, Intel, LGA 771 (Socket J), 24 GB, ECC, 0, 1, 5, 10, 50, Intel® 82563EB
ASUS DSBV-DX/SAS. Processor manufacturer: Intel, Processor socket: LGA 771 (Socket J). Maximum internal memory: 24 GB, ECC сompatibility: ECC. RAID levels: 0, 1, 5, 10, 50. LAN controller: Intel® 82563EB. Motherboard form factor: SSI CEB, Motherboard chipset: Intel® 5000V