ASUS logo

ASUS KFN4-D16/SAS Socket F (1207) Extended ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27056
Info modified on:
30 Oct 2024, 13:07:51
Short summary description ASUS KFN4-D16/SAS Socket F (1207) Extended ATX:

ASUS KFN4-D16/SAS, AMD, Socket F (1207), AMD Opteron, 64 GB, ECC, 0, 1, 5, 10

Long summary description ASUS KFN4-D16/SAS Socket F (1207) Extended ATX:

ASUS KFN4-D16/SAS. Processor manufacturer: AMD, Processor socket: Socket F (1207), Compatible processor series: AMD Opteron. Maximum internal memory: 64 GB, ECC сompatibility: ECC. RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 32 MB, Graphics card: ES1000. LAN controller: Broadcom BCM5721

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.