ASUS logo

ASUS P5M2/SAS Intel® 3000 LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40586
Info modified on:
30 Oct 2024, 13:11:44
Short summary description ASUS P5M2/SAS Intel® 3000 LGA 775 (Socket T) ATX:

ASUS P5M2/SAS, Intel, LGA 775 (Socket T), 8 GB, ECC & Non-ECC, 0, 1, 0+1, 1E, 32 MB

Long summary description ASUS P5M2/SAS Intel® 3000 LGA 775 (Socket T) ATX:

ASUS P5M2/SAS. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1, 1E. Maximum graphics card memory: 32 MB, Graphics card: ES1000. LAN controller: Broadcom BCM5721

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.