Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS DSBV-D server/workstation motherboard LGA 771 (Socket J) SSI CEB Intel® 5000V

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSBV-D
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MSVAR0-G0UAY00T
Category
The motherboard is the main printed circuit board (PCB) in servers and computers. It holds many of the crucial electronic components of the system, such as the central processing unit (CPU) and memory, and provides connectors for other peripherals.
Server/Workstation Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8349
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS DSBV-D server/workstation motherboard LGA 771 (Socket J) SSI CEB Intel® 5000V :
The short editorial description of ASUS DSBV-D server/workstation motherboard LGA 771 (Socket J) SSI CEB Intel® 5000V

DSBV-D
More>>>
ASUS DSBV-D server/workstation motherboard LGA 771 (Socket J) SSI CEB Intel® 5000V:
The official marketing text of ASUS DSBV-D server/workstation motherboard LGA 771 (Socket J) SSI CEB Intel® 5000V as supplied by the manufacturer

High Technology & Computing Capability
Asus serverboard DSBV-D supports two Dual-Core / Quad-Core Intel® Xeon® processors 5000/5100/5300 sequence and Intel® 5000V chipset. It's ready for the broadest range of 64-bit applications and be ready with Intel® VT and Intel® I/OAT technology to focus on high-end server market. With 6 Fully-Buffered DIMM slots, DSBV-D can support dual channel DDR2 533 /667 Fully-Buffered DIMM up to up to 16GB (B3 Stepping) or 24GB (G1 Stepping) Memory Space, significantly improving the serverboard's computing capability.

Flexible Expandability
DSBV-D has very flexible expansion choices: it supports next-generation PCI Express x 8 slot (x 4 link) and PCI Express x 16 (x8 link) slot; meanwhile, it also protects users' investment with three PCI-X 133/100 MHz slots and one PCI 33MHz/32 bit slot, providing flexible options for server utilization.

Reliable Data Protection
The serverboard supports mainstream storage, including IDE and SATAII. It has integrated 6 SATAII 300MB/s ports, the built-in Intel® Matrix Storage(Windows®) support RAID 0, 1, 0+1, RAID 5 (S/W) and LSI® MegaRAID (Linux/Windows) support RAID 0, 1, 0+1, which provide better and cost-effective data protection and benefit user with the best upgrade capability.

Short summary description ASUS DSBV-D server/workstation motherboard LGA 771 (Socket J) SSI CEB Intel® 5000V:
This short summary of the ASUS DSBV-D server/workstation motherboard LGA 771 (Socket J) SSI CEB Intel® 5000V data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS DSBV-D, Intel, LGA 771 (Socket J), 24 GB, Intel® 82563EB, SSI CEB, Intel® 5000V

Long summary description ASUS DSBV-D server/workstation motherboard LGA 771 (Socket J) SSI CEB Intel® 5000V:
This is an auto-generated long summary of ASUS DSBV-D server/workstation motherboard LGA 771 (Socket J) SSI CEB Intel® 5000V based on the first three specs of the first five spec groups.

ASUS DSBV-D. Processor manufacturer: Intel, Processor socket: LGA 771 (Socket J). Maximum internal memory: 24 GB. LAN controller: Intel® 82563EB. Motherboard form factor: SSI CEB, Motherboard chipset: Intel® 5000V

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 771 (Socket J)
Memory
Maximum internal memory *
The maximum internal memory which is available in the product.
24 GB
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
1
Number of SATA connectors
6
Number of Parallel ATA connectors
The number of connectors (with wires) for parallel ATA (PATA), which is an interface standard for the connection of storage devices such as hard disks, floppy drives, and optical disc drives in computers.
1
Chassis intrusion connector
Yes
Power fan connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Network
LAN controller
Intel® 82563EB
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
SSI CEB
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 5000V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Customer service details
X