ASUS KFN4-DRE, AMD, Socket F (1207), 32 GB, 0, 1, 0+1, 5, JBOD, 32 MB, Broadcom BCM5721
ASUS KFN4-DRE. Processor manufacturer: AMD, Processor socket: Socket F (1207). Maximum internal memory: 32 GB. RAID levels: 0, 1, 0+1, 5, JBOD. Maximum graphics card memory: 32 MB. LAN controller: Broadcom BCM5721, Networking features: Gigabit LAN